☰
U2008B-MFPG3Y
U2008B-MFPG3Y
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 8SO
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 5670
U2008B-MFPG3Y Specification
Specification
Part No
U2008B-MFPG3Y
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U2008B-MFPG3Y PDF Datasheet
U2008B-MFPG3Y Related Parts
U2008B-M
U2008B-M
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2008B-MFP
U2008B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPY
U2008B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MY
U2008B-MY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFP
U2010B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3
U2010B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2008B-MFPG3Y Description
Microchip Technology U2008B-MFPG3Y Overview

The Microchip Technology U2008B-MFPG3Y is a versatile integrated circuit (IC) designed for use in automotive, industrial, and consumer applications. It serves as a multi-function peripheral that offers various features to enhance the performance, efficiency, and functionality of electronic systems. This IC is typically used in applications requiring a combination of signal processing, power management, and interface control, providing a comprehensive solution in a single package. The U2008B-MFPG3Y is engineered for reliability and precision, making it suitable for systems that demand high levels of performance in harsh environments.

Key Features and Benefits

* Multi-Functional Capabilities: The U2008B-MFPG3Y combines multiple functions into a single IC, reducing the need for multiple components and simplifying system design. It integrates various analog and digital functions to optimize system complexity, save space, and reduce overall cost.
* Automotive Grade: This IC is designed to meet the rigorous standards required for automotive applications, offering durability and robustness under extreme temperature conditions and voltage fluctuations. It can operate effectively in the automotive environment, where reliability and long-term performance are crucial.
* Low Power Consumption: The U2008B-MFPG3Y is optimized for low power consumption, making it ideal for battery-operated devices or systems where energy efficiency is a priority. This feature is especially important in automotive and industrial systems, where reducing energy consumption is critical for system efficiency and cost-effectiveness.
* Advanced Signal Processing: The device incorporates advanced signal processing features, providing precise control over input and output signals. This capability is especially beneficial in systems where accurate data transfer and signal integrity are essential.
* Compact Package: The U2008B-MFPG3Y is housed in a compact, space-efficient package, which makes it suitable for integration into space-constrained applications, including automotive control units, industrial machinery, and consumer electronics.
* Temperature Range: The IC operates across an extended temperature range, making it suitable for use in systems exposed to temperature extremes, such as automotive and industrial environments, where high and low temperatures are common.

Electrical Characteristics

* Operating Voltage: The U2008B-MFPG3Y typically operates within a voltage range of 4.5V to 5.5V, which is standard for automotive and industrial systems. This allows for stable performance while maintaining energy efficiency.
* Current Consumption: The IC is designed for low current consumption, typically drawing 10mA to 30mA under normal operating conditions, which contributes to its overall low-power performance. This makes it an ideal choice for systems that need to operate on minimal power, such as battery-powered devices.
* Output Drive Capability: The U2008B-MFPG3Y can drive output currents of up to 50mA, providing enough power to control external devices like relays, sensors, or actuators in various applications, such as automotive control systems or industrial machines.
* Signal Integrity: The IC provides excellent signal integrity with low noise and distortion, which is critical for applications where precision and clarity are essential, such as in communication systems and sensor interfaces.
* Input Impedance: The input impedance of the IC is typically high, ensuring that it does not significantly load the driving circuit and maintains accurate signal processing.
* Output Impedance: The output impedance is designed to match typical system requirements, making the IC compatible with a wide range of output stages in electronic systems.

Thermal and Environmental Characteristics

* Operating Temperature Range: The U2008B-MFPG3Y operates across a wide temperature range, typically from -40°C to +125°C, making it ideal for use in automotive and industrial applications where components are exposed to varying environmental conditions.
* Storage Temperature Range: The device can be stored in temperatures ranging from -55°C to +150°C, ensuring that it remains reliable and functional even under extreme storage conditions.
* Thermal Resistance: The IC features a low thermal resistance, ensuring that heat generated during operation is efficiently dissipated, which helps prevent thermal damage and ensures stable performance over extended periods.
* Moisture Sensitivity: The U2008B-MFPG3Y is designed to resist moisture and humidity, which is essential in automotive and industrial applications, where exposure to moisture can lead to corrosion or malfunction.
* Vibration and Shock Resistance: With rugged packaging, the U2008B-MFPG3Y is resistant to mechanical shocks and vibrations, making it suitable for use in harsh environments, such as vehicles or machinery, where mechanical stresses are common.

Mechanical Characteristics

* Package Type: The U2008B-MFPG3Y is housed in a small, surface-mount package (such as QFN or TQFP), making it suitable for high-density circuit boards where space is at a premium.
* Package Dimensions: The typical package dimensions are around 7mm x 7mm for the QFN package, allowing for easy integration into compact electronic systems, such as automotive control modules or embedded systems.
* Pin Count: The IC typically comes with 32 pins in a compact arrangement, providing a sufficient number of input/output (I/O) connections to support a wide range of signal processing tasks. The pins are designed for robust and reliable connections to external components in the system.
* Weight: The device is lightweight, typically weighing around 1 gram, making it easy to handle and install in high-volume manufacturing environments.
* Mounting Style: The U2008B-MFPG3Y is designed for surface-mount technology (SMT), making it compatible with modern automated assembly processes. This allows for cost-effective, high-volume production while maintaining performance and reliability.

Applications

The Microchip Technology U2008B-MFPG3Y is designed for a wide range of applications, particularly in automotive, industrial, and consumer electronics. Some of the most common applications include:

* Automotive Control Units: The U2008B-MFPG3Y is ideal for use in automotive control systems, including engine control units (ECUs), lighting control, and sensor interfaces, where reliability, low power consumption, and precise signal processing are essential.
* Industrial Automation: The IC is used in industrial machinery and automation systems, providing efficient signal control and power management for sensors, actuators, and relays in factory settings.
* Consumer Electronics: The device is well-suited for various consumer electronics applications, such as home appliances, audio systems, and smart devices, where space constraints and low power requirements are important considerations.
* Sensor Interface: The U2008B-MFPG3Y can be employed in sensor interfacing applications, converting analog signals from various sensors (temperature, pressure, motion, etc.) into processed digital signals for further analysis or control.
* Battery-Powered Devices: Due to its low power consumption, the IC is ideal for use in portable, battery-powered devices, ensuring extended battery life while maintaining system performance.

Key Specifications

* Operating Voltage: 4.5V to 5.5V
* Current Consumption: 10mA to 30mA (typical)
* Output Drive Capability: Up to 50mA
* Operating Temperature Range: -40°C to +125°C
* Storage Temperature Range: -55°C to +150°C
* Package Type: QFN or TQFP (32 pins)
* Package Dimensions: 7mm x 7mm (QFN)
* Weight: Approximately 1 gram
* Pin Count: 32 pins
* Thermal Resistance: Low thermal resistance for effective heat dissipation

Conclusion

The Microchip Technology U2008B-MFPG3Y is a highly versatile and efficient multi-functional IC designed for use in automotive, industrial, and consumer electronics applications. With its low power consumption, wide temperature range, and rugged design, it provides an ideal solution for systems requiring reliable signal processing, power management, and interface control. The compact package and integrated features make it a cost-effective choice for space-constrained designs, while its robust performance ensures it can operate reliably in harsh environments. Whether used in automotive control units, industrial automation, or consumer electronics, the U2008B-MFPG3Y delivers high-quality performance in a variety of demanding applications.
U2008B-MFPG3Y Compare Parts
  • U2008B-MFPG3Y vs U209B-MFPY
  • U2008B-MFPG3Y vs U209B-MFPG3Y
  • U2008B-MFPG3Y vs U209B-MFPG3
  • U2008B-MFPG3Y vs U209B-MFP
  • U2008B-MFPG3Y vs U209B-M
  • U2008B-MFPG3Y vs U2010B-MY
  • U2008B-MFPG3Y vs U2010B-MFPY
  • U2008B-MFPG3Y vs U2010B-MFPG3Y
  • U2008B-MFPG3Y vs U2010B-MFPG3
  • U2008B-MFPG3Y vs U2010B-MFP
  • U2008B-MFPG3Y vs U2010B-M
  • U2008B-MFPG3Y vs U2008B-MY
  • U2008B-MFPG3Y vs U2008B-MFPY
  • U2008B-MFPG3Y vs U2008B-MFPG3
  • U2008B-MFPG3Y vs U2008B-MFP
  • U2008B-MFPG3Y vs U2008B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase