☰
U2008B-MY
U2008B-MY
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 8DIP
Manufacturer:  Microchip Technology
Datasheet:   U2008B-MY Datasheet
History Price: Obsolete
In Stock: 5120
U2008B-MY Specification
Specification
Part No
U2008B-MY
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
U2008B-MY PDF Datasheet
U2008B-MY Related Parts
U2008B-M
U2008B-M
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2008B-MFP
U2008B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3Y
U2008B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPY
U2008B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFP
U2010B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3
U2010B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2008B-MY Compare Parts
  • U2008B-MY vs U209B-MFPY
  • U2008B-MY vs U209B-MFPG3Y
  • U2008B-MY vs U209B-MFPG3
  • U2008B-MY vs U209B-MFP
  • U2008B-MY vs U209B-M
  • U2008B-MY vs U2010B-MY
  • U2008B-MY vs U2010B-MFPY
  • U2008B-MY vs U2010B-MFPG3Y
  • U2008B-MY vs U2010B-MFPG3
  • U2008B-MY vs U2010B-MFP
  • U2008B-MY vs U2010B-M
  • U2008B-MY vs U2008B-MFPY
  • U2008B-MY vs U2008B-MFPG3Y
  • U2008B-MY vs U2008B-MFPG3
  • U2008B-MY vs U2008B-MFP
  • U2008B-MY vs U2008B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase