☰
MCP4911-E/MS
MCP4911-E/MS
Active
Description:  IC DAC 10BIT V-OUT 8MSOP
Manufacturer:  Microchip Technology
History Price: $1.94000
In Stock: 25290
MCP4911-E/MS Specification
Specification
Part No
MCP4911-E/MS
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MCP4911-E/MS PDF Datasheet
MCP4911-E/MS Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4911-E/MS Description
Overview of Microchip Technology MCP4911-E/MS

The Microchip Technology MCP4911-E/MS is a high-performance, single-channel digital-to-analog converter (DAC) designed for applications requiring precise analog output. This device is particularly suitable for low-power applications, making it ideal for battery-operated devices and portable electronics. The MCP4911-E/MS features a simple Serial Peripheral Interface (SPI), allowing for easy integration into microcontroller-based systems.

Key Specifications

- Resolution: 12 bits
- Output Voltage Range: 0V to VDD (where VDD is the supply voltage)
- Supply Voltage (VDD): 2.7V to 5.5V
- Power Consumption:
- Active: 1.5 mA (typical)
- Shutdown: 1 µA (typical)
- Interface: SPI-compatible serial interface
- Temperature Range: -40°C to +125°C
- Package Type: 8-lead MSOP (Micro Small Outline Package)

Functional Features

The MCP4911-E/MS offers several functional features that enhance its usability in various applications:

- High-Speed Operation: The device supports a maximum output update rate of 1 MSPS (mega samples per second), making it suitable for applications that require fast response times.
- Integrated Reference: The MCP4911-E/MS includes an internal reference voltage, simplifying the design process by eliminating the need for external reference components.
- Low Noise: The DAC is designed to minimize output noise, making it suitable for audio and precision measurement applications.
- Power-On Reset: The device automatically resets to a predefined output state upon power-up, ensuring predictable behavior in applications.

Applications

The MCP4911-E/MS is versatile and can be used in a wide range of applications, including:

- Signal Generation: Ideal for waveform generation applications, including audio signal processing and function generators.
- Control Systems: Suitable for controlling analog devices, such as motors and actuators, where precise voltage levels are required.
- Sensor Interfaces: The DAC can be used to convert digital signals from microcontrollers into analog signals for interfacing with various sensors.
- Portable Devices: Its low power consumption makes it ideal for battery-operated devices such as handheld instruments and remote sensors.

Performance Characteristics

- Linearity: The MCP4911-E/MS exhibits excellent linearity, ensuring that the output voltage accurately reflects the digital input value.
- Settling Time: The settling time for the output voltage is typically around 10 µs, allowing for quick response in dynamic applications.
- Output Impedance: The output impedance is low, which helps maintain signal integrity in various load conditions.

Conclusion

The Microchip Technology MCP4911-E/MS is a robust and efficient DAC that meets the needs of modern electronic applications. With its combination of high-speed operation, low power consumption, and integrated reference, it provides a flexible solution for engineers looking to implement high-quality analog outputs in their designs. Its wide operating temperature range and compact package make it suitable for a variety of environments and applications.
MCP4911-E/MS Compare Parts
  • MCP4911-E/MS vs MCP4922T-E/ST
  • MCP4911-E/MS vs MCP4922T-E/SLVAO
  • MCP4911-E/MS vs MCP4922T-E/SL
  • MCP4911-E/MS vs MCP4922-E/STVAO
  • MCP4911-E/MS vs MCP4922-E/ST
  • MCP4911-E/MS vs MCP4922-E/SLVAO
  • MCP4911-E/MS vs MCP4922-E/SL
  • MCP4911-E/MS vs MCP4922-E/P
  • MCP4911-E/MS vs MCP4921T-E/SNVAO
  • MCP4911-E/MS vs MCP4921T-E/SN
  • MCP4911-E/MS vs MCP4921T-E/MS
  • MCP4911-E/MS vs MCP4921T-E/MCVAO
  • MCP4911-E/MS vs MCP4921T-E/MC
  • MCP4911-E/MS vs MCP4921-E/SN
  • MCP4911-E/MS vs MCP4921-E/P
  • MCP4911-E/MS vs MCP4921-E/MS
  • MCP4911-E/MS vs MCP4921-E/MCVAO
  • MCP4911-E/MS vs MCP4921-E/MC
  • MCP4911-E/MS vs MCP4912T-E/STVAO
  • MCP4911-E/MS vs MCP4912T-E/ST
  • MCP4911-E/MS vs MCP4912T-E/SL
  • MCP4911-E/MS vs MCP4912-E/ST
  • MCP4911-E/MS vs MCP4912-E/SL
  • MCP4911-E/MS vs MCP4912-E/P
  • MCP4911-E/MS vs MCP4911T-E/SN
  • MCP4911-E/MS vs MCP4911T-E/MS
  • MCP4911-E/MS vs MCP4911T-E/MC
  • MCP4911-E/MS vs MCP4911-E/SN
  • MCP4911-E/MS vs MCP4911-E/P
  • MCP4911-E/MS vs MCP4911-E/MC
  • MCP4911-E/MS vs MCP4902T-E/ST
  • MCP4911-E/MS vs MCP4902T-E/SL
  • MCP4911-E/MS vs MCP4902-E/ST
  • MCP4911-E/MS vs MCP4902-E/SL
  • MCP4911-E/MS vs MCP4902-E/P
  • MCP4911-E/MS vs MCP4901T-E/SN
  • MCP4911-E/MS vs MCP4901T-E/MS
  • MCP4911-E/MS vs MCP4901T-E/MC
  • MCP4911-E/MS vs MCP4901-E/SN
  • MCP4911-E/MS vs MCP4901-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.