☰
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Active
Description:  IC DAC 8BIT V-OUT 6DFN
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 30480
MCP4706A1T-E/MAY Specification
Specification
Part No
MCP4706A1T-E/MAY
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
6μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.125, ?.0125
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (2x2)
Mounting Type
Surface Mount
MCP4706A1T-E/MAY PDF Datasheet
MCP4706A1T-E/MAY Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/MAY
MCP4716A1T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4706A1T-E/MAY Description

The Microchip Technology MCP4706A1T-E/MAY is a high-precision, low-power, 8-bit Digital-to-Analog Converter (DAC) with non-volatile memory (EEPROM) and I²C interface. Designed for compact and energy-efficient applications, it provides a simple and reliable method to generate analog voltages from digital signals. The device is widely used in instrumentation, sensor calibration, industrial controls, and embedded system applications where precise voltage output is required.

## Key Features

* 8-bit resolution DAC with monotonic output
* Single supply operation: 2.7 V to 5.5 V
* Integrated non-volatile memory (EEPROM) for output value retention
* I²C-compatible 2-wire interface with up to 400 kHz communication speed
* Low quiescent current: 150 µA typical at 5 V
* High output drive capability: up to 25 mA sink/source
* Voltage reference options: internal 2.048 V or external reference input
* Power-on reset feature to predefined DAC output
* Wide operating temperature range: -40°C to +125°C
* Small SOT-23-6 package for space-constrained applications
* Low glitch energy during output transitions

## Functional Description

* Converts an 8-bit digital input into a corresponding analog voltage at the output pin
* EEPROM stores the last programmed DAC value for automatic recall on power-up
* Configurable output gain and reference options allow flexible voltage range generation
* I²C interface enables multi-device bus connectivity and programmable control
* Power-on reset ensures a defined DAC output immediately after supply application
* Low output impedance supports direct drive of small loads or active circuitry

## Electrical Characteristics

* Supply voltage range: 2.7 V to 5.5 V
* Typical supply current: 150 µA at VDD = 5 V
* DAC output voltage range: 0 V to VDD (or scaled by external reference)
* Maximum DAC output current: ±25 mA
* Differential non-linearity (DNL): ±1 LSB typical, guaranteed monotonic
* Integral non-linearity (INL): ±2 LSB typical
* Power-on reset output voltage: 0 V to mid-scale depending on EEPROM configuration
* I²C interface data rate: up to 400 kHz
* Low glitch energy: 3 nV-s typical during code transitions
* Input high voltage (V_IH): 0.7 × VDD minimum
* Input low voltage (V_IL): 0.3 × VDD maximum

## Package and Mechanical Information

* Package: SOT-23-6
* Pin pitch: 0.95 mm
* Package dimensions: 2.9 × 1.6 mm typical
* Lead finish: RoHS-compliant tin plating
* Compact footprint suitable for portable or space-constrained devices
* Adequate thermal dissipation for low-power, low-voltage operation

## Applications

* Sensor signal calibration and offset adjustment
* Portable and battery-powered instrumentation
* Industrial process control requiring precise voltage output
* Programmable voltage reference in embedded systems
* Audio signal attenuation and gain control
* Low-power digital-to-analog conversion in microcontroller-based systems

The MCP4706A1T-E/MAY offers a compact, low-power solution for generating accurate analog voltages from digital signals. Its integrated EEPROM allows non-volatile output storage, reducing the need for external memory or repeated configuration on startup. With high output drive, low glitch, and versatile voltage reference options, it is ideal for portable devices, industrial instrumentation, and precision embedded control applications.
MCP4706A1T-E/MAY Compare Parts
  • MCP4706A1T-E/MAY vs MCP4922T-E/ST
  • MCP4706A1T-E/MAY vs MCP4922T-E/SLVAO
  • MCP4706A1T-E/MAY vs MCP4922T-E/SL
  • MCP4706A1T-E/MAY vs MCP4922-E/STVAO
  • MCP4706A1T-E/MAY vs MCP4922-E/ST
  • MCP4706A1T-E/MAY vs MCP4922-E/SLVAO
  • MCP4706A1T-E/MAY vs MCP4922-E/SL
  • MCP4706A1T-E/MAY vs MCP4922-E/P
  • MCP4706A1T-E/MAY vs MCP4921T-E/SNVAO
  • MCP4706A1T-E/MAY vs MCP4921T-E/SN
  • MCP4706A1T-E/MAY vs MCP4921T-E/MS
  • MCP4706A1T-E/MAY vs MCP4921T-E/MCVAO
  • MCP4706A1T-E/MAY vs MCP4921T-E/MC
  • MCP4706A1T-E/MAY vs MCP4921-E/SN
  • MCP4706A1T-E/MAY vs MCP4921-E/P
  • MCP4706A1T-E/MAY vs MCP4921-E/MS
  • MCP4706A1T-E/MAY vs MCP4921-E/MCVAO
  • MCP4706A1T-E/MAY vs MCP4921-E/MC
  • MCP4706A1T-E/MAY vs MCP4912T-E/STVAO
  • MCP4706A1T-E/MAY vs MCP4912T-E/ST
  • MCP4706A1T-E/MAY vs MCP4912T-E/SL
  • MCP4706A1T-E/MAY vs MCP4912-E/ST
  • MCP4706A1T-E/MAY vs MCP4912-E/SL
  • MCP4706A1T-E/MAY vs MCP4912-E/P
  • MCP4706A1T-E/MAY vs MCP4911T-E/SN
  • MCP4706A1T-E/MAY vs MCP4911T-E/MS
  • MCP4706A1T-E/MAY vs MCP4911T-E/MC
  • MCP4706A1T-E/MAY vs MCP4911-E/SN
  • MCP4706A1T-E/MAY vs MCP4911-E/P
  • MCP4706A1T-E/MAY vs MCP4911-E/MS
  • MCP4706A1T-E/MAY vs MCP4911-E/MC
  • MCP4706A1T-E/MAY vs MCP4902T-E/ST
  • MCP4706A1T-E/MAY vs MCP4902T-E/SL
  • MCP4706A1T-E/MAY vs MCP4902-E/ST
  • MCP4706A1T-E/MAY vs MCP4902-E/SL
  • MCP4706A1T-E/MAY vs MCP4902-E/P
  • MCP4706A1T-E/MAY vs MCP4901T-E/SN
  • MCP4706A1T-E/MAY vs MCP4901T-E/MS
  • MCP4706A1T-E/MAY vs MCP4901T-E/MC
  • MCP4706A1T-E/MAY vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its