☰
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Active
Description:  IC DAC 10BIT V-OUT 6DFN
Manufacturer:  Microchip Technology
History Price: $1.14000
In Stock: 1985
MCP4716A0T-E/MAY Specification
Specification
Part No
MCP4716A0T-E/MAY
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
6μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.05
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (2x2)
Mounting Type
Surface Mount
MCP4716A0T-E/MAY PDF Datasheet
MCP4716A0T-E/MAY Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/MAY
MCP4716A1T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A0T-E/MAY Description

The Microchip Technology MCP4716A0T-E/MAY is a high-precision, 12-bit Digital-to-Analog Converter (DAC) with integrated non-volatile memory (EEPROM) and an I²C-compatible serial interface. Designed for compact and energy-efficient applications, it allows microcontrollers and digital systems to generate accurate analog voltages. The device is particularly suitable for instrumentation, sensor calibration, industrial controls, and embedded systems requiring precise voltage outputs with retention across power cycles.

## Key Features

* 12-bit resolution DAC with monotonic output
* Single supply operation: 2.7 V to 5.5 V
* Integrated non-volatile memory (EEPROM) for output value retention
* I²C-compatible 2-wire serial interface, supporting standard (100 kHz) and fast (400 kHz) modes
* Low power consumption: typical supply current 150 µA at 5 V
* High output drive capability: up to 25 mA sink/source
* Internal voltage reference: 2.048 V, with option for external reference
* Power-on reset feature to a predefined DAC output
* Low glitch energy during code transitions
* Operating temperature range: -40°C to +125°C
* Small SOT-23-6 package suitable for space-constrained designs
* High linearity and low differential non-linearity for precision applications

## Functional Description

* Converts a 12-bit digital input into a proportional analog voltage at the output pin
* Non-volatile memory stores the last programmed DAC value for automatic recall on power-up, reducing the need for reprogramming
* Flexible voltage reference options enable scaled or full-supply analog output
* Low output impedance supports direct load driving or interfacing with active circuitry
* I²C interface allows easy integration into multi-device systems with addressable communication
* Power-on reset ensures defined output immediately after supply application, improving system reliability
* Low glitch energy minimizes voltage disturbances during code transitions for sensitive analog applications

## Electrical Characteristics

* Supply voltage (VDD): 2.7 V to 5.5 V
* Typical supply current: 150 µA at VDD = 5 V
* DAC output voltage range: 0 V to VDD or scaled by external reference
* Maximum output current: ±25 mA
* Differential non-linearity (DNL): ±1 LSB typical, guaranteed monotonic
* Integral non-linearity (INL): ±2 LSB typical
* Power-on reset output voltage: 0 V or mid-scale depending on EEPROM configuration
* I²C interface data rate: 100 kHz standard, 400 kHz fast mode
* Input logic voltage: V_IH = 0.7 × VDD minimum, V_IL = 0.3 × VDD maximum
* Low glitch energy: 3 nV-s typical during code transitions
* Output settling time: 6 µs typical from 0 to full-scale code

## Package and Mechanical Information

* Package: SOT-23-6
* Pin pitch: 0.95 mm
* Package dimensions: 2.9 × 1.6 mm typical
* Lead finish: RoHS-compliant tin plating
* Compact footprint suitable for portable, battery-operated, or space-constrained devices
* Adequate thermal dissipation for low-power and low-voltage operation

## Applications

* Sensor signal calibration and offset adjustment
* Data acquisition systems requiring precise analog outputs
* Industrial process control with programmable voltage output
* Portable and battery-powered instrumentation
* Audio signal attenuation or precision gain control
* Microcontroller-based systems needing non-volatile programmable voltage sources

The MCP4716A0T-E/MAY provides a highly integrated, low-power, and high-precision DAC solution. Its 12-bit resolution, integrated EEPROM, flexible reference options, and low glitch operation make it ideal for precision instrumentation, industrial controls, and embedded systems where reliable, accurate, and non-volatile analog outputs are essential.
MCP4716A0T-E/MAY Compare Parts
  • MCP4716A0T-E/MAY vs MCP4922T-E/ST
  • MCP4716A0T-E/MAY vs MCP4922T-E/SLVAO
  • MCP4716A0T-E/MAY vs MCP4922T-E/SL
  • MCP4716A0T-E/MAY vs MCP4922-E/STVAO
  • MCP4716A0T-E/MAY vs MCP4922-E/ST
  • MCP4716A0T-E/MAY vs MCP4922-E/SLVAO
  • MCP4716A0T-E/MAY vs MCP4922-E/SL
  • MCP4716A0T-E/MAY vs MCP4922-E/P
  • MCP4716A0T-E/MAY vs MCP4921T-E/SNVAO
  • MCP4716A0T-E/MAY vs MCP4921T-E/SN
  • MCP4716A0T-E/MAY vs MCP4921T-E/MS
  • MCP4716A0T-E/MAY vs MCP4921T-E/MCVAO
  • MCP4716A0T-E/MAY vs MCP4921T-E/MC
  • MCP4716A0T-E/MAY vs MCP4921-E/SN
  • MCP4716A0T-E/MAY vs MCP4921-E/P
  • MCP4716A0T-E/MAY vs MCP4921-E/MS
  • MCP4716A0T-E/MAY vs MCP4921-E/MCVAO
  • MCP4716A0T-E/MAY vs MCP4921-E/MC
  • MCP4716A0T-E/MAY vs MCP4912T-E/STVAO
  • MCP4716A0T-E/MAY vs MCP4912T-E/ST
  • MCP4716A0T-E/MAY vs MCP4912T-E/SL
  • MCP4716A0T-E/MAY vs MCP4912-E/ST
  • MCP4716A0T-E/MAY vs MCP4912-E/SL
  • MCP4716A0T-E/MAY vs MCP4912-E/P
  • MCP4716A0T-E/MAY vs MCP4911T-E/SN
  • MCP4716A0T-E/MAY vs MCP4911T-E/MS
  • MCP4716A0T-E/MAY vs MCP4911T-E/MC
  • MCP4716A0T-E/MAY vs MCP4911-E/SN
  • MCP4716A0T-E/MAY vs MCP4911-E/P
  • MCP4716A0T-E/MAY vs MCP4911-E/MS
  • MCP4716A0T-E/MAY vs MCP4911-E/MC
  • MCP4716A0T-E/MAY vs MCP4902T-E/ST
  • MCP4716A0T-E/MAY vs MCP4902T-E/SL
  • MCP4716A0T-E/MAY vs MCP4902-E/ST
  • MCP4716A0T-E/MAY vs MCP4902-E/SL
  • MCP4716A0T-E/MAY vs MCP4902-E/P
  • MCP4716A0T-E/MAY vs MCP4901T-E/SN
  • MCP4716A0T-E/MAY vs MCP4901T-E/MS
  • MCP4716A0T-E/MAY vs MCP4901T-E/MC
  • MCP4716A0T-E/MAY vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its