☰
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Active
Description:  IC DAC 8BIT V-OUT SOT23-6
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 25600
MCP4706A1T-E/CH Specification
Specification
Part No
MCP4706A1T-E/CH
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
6μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.125, ?.0125
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
MCP4706A1T-E/CH PDF Datasheet
MCP4706A1T-E/CH Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/MAY
MCP4716A1T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4706A1T-E/CH Description

The Microchip Technology MCP4706A1T-E/CH is a low-power, single-channel, 8-bit Digital-to-Analog Converter (DAC) with a non-volatile EEPROM memory. It is designed for applications where a small form factor, low power consumption, and non-volatile output retention are required. The device integrates a voltage reference, DAC, and EEPROM in a compact SOT-23-6 package, making it suitable for portable, battery-operated, and industrial systems. Its I²C interface allows simple integration with microcontrollers and other digital systems.

## Key Features

* 8-bit resolution DAC
* Single output channel
* Integrated voltage reference: 2.048 V (typical)
* I²C compatible serial interface with 1 MHz maximum clock rate
* Non-volatile memory stores DAC settings across power cycles
* Low power consumption: 350 μA active, 0.1 μA standby
* Output voltage range: 0–VDD
* Supply voltage: 2.7 V to 5.5 V
* High accuracy: ±1 LSB typical offset error, ±1 LSB gain error
* Small package: SOT-23-6 for space-constrained designs
* Fast update rate: typical 1 μs DAC update
* Power-on reset to EEPROM stored value
* Low glitch and monotonic output

## Electrical Characteristics

* Supply voltage (VDD): 2.7 V to 5.5 V
* I²C bus voltage: VDD compliant
* Operating current: 350 μA typical
* Standby current: 0.1 μA typical
* Resolution: 8 bits (256 discrete steps)
* Integral nonlinearity (INL): ±1 LSB typical
* Differential nonlinearity (DNL): ±0.5 LSB typical
* DAC output voltage swing: 0 V to VDD
* Output source/sink current capability: ±5 mA maximum
* Operating temperature range: -40°C to +125°C
* EEPROM endurance: 1,000 write cycles minimum
* Data retention: 100 years typical

## Functional Description

* The MCP4706A1T-E/CH integrates a voltage reference, DAC, and EEPROM into a single device.
* The DAC output can be updated via the I²C interface, allowing real-time analog signal generation from digital inputs.
* Non-volatile memory allows the device to store DAC output values, preserving settings after power loss or system shutdown.
* Monotonic output ensures that each increment in the digital input corresponds to a non-decreasing output voltage.
* Low output glitch ensures minimal disturbance during code transitions, making it suitable for precision analog applications.
* Fast DAC update allows high-speed voltage adjustments in control or instrumentation systems.
* Power-on reset ensures the DAC outputs the last stored EEPROM value, providing reliable startup behavior.

## Interface and Communication

* I²C interface with standard addressing for single or multi-device systems
* Supports clock frequencies up to 1 MHz
* Standard I²C commands for DAC write, EEPROM write, and read-back operations
* Simple 2-wire interface reduces PCB complexity and component count
* Compatible with both 3.3 V and 5 V logic levels

## Packaging and Mechanical Information

* Package type: SOT-23-6
* Small footprint for space-constrained applications
* Lead-free, RoHS compliant
* Thermal resistance (θJA): 300°C/W typical, suitable for low-power designs
* Pin configuration includes VDD, GND, SDA, SCL, DAC output, and unconnected/power pins

## Applications

* Portable and battery-operated devices requiring low power and small size
* Instrumentation and signal generation
* Voltage reference or trim adjustment in analog systems
* Motor control and embedded control systems
* Industrial automation where non-volatile DAC settings are critical
* Audio volume or signal level control
* Sensor calibration and bias adjustment

The MCP4706A1T-E/CH provides a compact and efficient solution for systems that require precision analog output from digital signals with the added advantage of non-volatile storage, low power consumption, and a simple I²C interface, making it ideal for embedded, industrial, and portable applications.
MCP4706A1T-E/CH Compare Parts
  • MCP4706A1T-E/CH vs MCP4922T-E/ST
  • MCP4706A1T-E/CH vs MCP4922T-E/SLVAO
  • MCP4706A1T-E/CH vs MCP4922T-E/SL
  • MCP4706A1T-E/CH vs MCP4922-E/STVAO
  • MCP4706A1T-E/CH vs MCP4922-E/ST
  • MCP4706A1T-E/CH vs MCP4922-E/SLVAO
  • MCP4706A1T-E/CH vs MCP4922-E/SL
  • MCP4706A1T-E/CH vs MCP4922-E/P
  • MCP4706A1T-E/CH vs MCP4921T-E/SNVAO
  • MCP4706A1T-E/CH vs MCP4921T-E/SN
  • MCP4706A1T-E/CH vs MCP4921T-E/MS
  • MCP4706A1T-E/CH vs MCP4921T-E/MCVAO
  • MCP4706A1T-E/CH vs MCP4921T-E/MC
  • MCP4706A1T-E/CH vs MCP4921-E/SN
  • MCP4706A1T-E/CH vs MCP4921-E/P
  • MCP4706A1T-E/CH vs MCP4921-E/MS
  • MCP4706A1T-E/CH vs MCP4921-E/MCVAO
  • MCP4706A1T-E/CH vs MCP4921-E/MC
  • MCP4706A1T-E/CH vs MCP4912T-E/STVAO
  • MCP4706A1T-E/CH vs MCP4912T-E/ST
  • MCP4706A1T-E/CH vs MCP4912T-E/SL
  • MCP4706A1T-E/CH vs MCP4912-E/ST
  • MCP4706A1T-E/CH vs MCP4912-E/SL
  • MCP4706A1T-E/CH vs MCP4912-E/P
  • MCP4706A1T-E/CH vs MCP4911T-E/SN
  • MCP4706A1T-E/CH vs MCP4911T-E/MS
  • MCP4706A1T-E/CH vs MCP4911T-E/MC
  • MCP4706A1T-E/CH vs MCP4911-E/SN
  • MCP4706A1T-E/CH vs MCP4911-E/P
  • MCP4706A1T-E/CH vs MCP4911-E/MS
  • MCP4706A1T-E/CH vs MCP4911-E/MC
  • MCP4706A1T-E/CH vs MCP4902T-E/ST
  • MCP4706A1T-E/CH vs MCP4902T-E/SL
  • MCP4706A1T-E/CH vs MCP4902-E/ST
  • MCP4706A1T-E/CH vs MCP4902-E/SL
  • MCP4706A1T-E/CH vs MCP4902-E/P
  • MCP4706A1T-E/CH vs MCP4901T-E/SN
  • MCP4706A1T-E/CH vs MCP4901T-E/MS
  • MCP4706A1T-E/CH vs MCP4901T-E/MC
  • MCP4706A1T-E/CH vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its