☰
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Active
Description:  IC DAC 8BIT V-OUT SOT23-6
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 15840
MCP4706A0T-E/CH Specification
Specification
Part No
MCP4706A0T-E/CH
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
6μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.125, ?.0125
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
MCP4706A0T-E/CH PDF Datasheet
MCP4706A0T-E/CH Related Parts
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A1T-E/MAY
MCP4716A1T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4706A0T-E/CH Description

## Overview

The Microchip Technology MCP4706A0T-E/CH is a 8-bit digital-to-analog converter (DAC) with an integrated non-volatile memory (EEPROM) designed for I²C interface applications. It provides high accuracy and low power consumption in a compact package, making it suitable for portable, battery-powered devices, sensor calibration, and general-purpose analog signal generation. The internal EEPROM allows the device to retain user-defined DAC output values after power-down without the need for external memory.

## Key Features

* 8-bit resolution DAC
* Integrated EEPROM for non-volatile storage of DAC values
* Single-supply operation: 2.7 V to 5.5 V
* I²C-compatible interface with standard addressing
* Low quiescent current: typically 150 μA
* High output drive capability: capable of sourcing or sinking up to 25 mA
* Fast update rate for DAC output: typical I²C write time ~2.5 μs
* Low output voltage glitch on code changes (<1 mV typical)
* Compact package: SOT-23-6 surface-mount

## Electrical Specifications

* Supply voltage (VDD): 2.7 V to 5.5 V
* DAC output voltage range: 0 V to VDD
* Resolution: 8 bits
* Typical DNL (Differential Non-Linearity): ±0.5 LSB
* Typical INL (Integral Non-Linearity): ±1 LSB
* Output current: ±25 mA maximum
* Standby current: 1 μA typical
* EEPROM write endurance: 1,000 write cycles typical
* EEPROM data retention: 40 years typical
* Operating temperature range: -40°C to +125°C

## Functional Description

* The DAC output is controlled via I²C commands, allowing digital systems to precisely set analog voltages.
* Internal EEPROM stores a single DAC value, which can be automatically loaded on power-up.
* The DAC supports fast and standard I²C clock speeds up to 400 kHz.
* Features an internal output buffer for low impedance and high load drive capability, ensuring stable voltage across a wide range of connected loads.
* Two types of writes: volatile DAC register update and non-volatile EEPROM update, allowing flexible control and long-term memory retention.

## Package and Mechanical

* SOT-23-6 surface-mount package
* Lead-free and RoHS compliant
* Compact 2.9 mm × 2.8 mm footprint, suitable for high-density PCB designs
* Pin configuration includes power supply, ground, DAC output, and I²C data and clock lines

## Applications

* Portable and battery-powered systems requiring low-power analog output
* Sensor calibration and trimming
* Programmable voltage references
* Signal generation in control and measurement systems
* Analog control of LEDs, actuators, and small motors
* General-purpose embedded analog interface applications

The MCP4706A0T-E/CH provides a reliable, compact solution for integrating digital-to-analog conversion with non-volatile memory, enabling stable and programmable analog outputs in a wide range of applications, particularly where space, low power, and EEPROM-based calibration are critical.
MCP4706A0T-E/CH Compare Parts
  • MCP4706A0T-E/CH vs MCP4922T-E/ST
  • MCP4706A0T-E/CH vs MCP4922T-E/SLVAO
  • MCP4706A0T-E/CH vs MCP4922T-E/SL
  • MCP4706A0T-E/CH vs MCP4922-E/STVAO
  • MCP4706A0T-E/CH vs MCP4922-E/ST
  • MCP4706A0T-E/CH vs MCP4922-E/SLVAO
  • MCP4706A0T-E/CH vs MCP4922-E/SL
  • MCP4706A0T-E/CH vs MCP4922-E/P
  • MCP4706A0T-E/CH vs MCP4921T-E/SNVAO
  • MCP4706A0T-E/CH vs MCP4921T-E/SN
  • MCP4706A0T-E/CH vs MCP4921T-E/MS
  • MCP4706A0T-E/CH vs MCP4921T-E/MCVAO
  • MCP4706A0T-E/CH vs MCP4921T-E/MC
  • MCP4706A0T-E/CH vs MCP4921-E/SN
  • MCP4706A0T-E/CH vs MCP4921-E/P
  • MCP4706A0T-E/CH vs MCP4921-E/MS
  • MCP4706A0T-E/CH vs MCP4921-E/MCVAO
  • MCP4706A0T-E/CH vs MCP4921-E/MC
  • MCP4706A0T-E/CH vs MCP4912T-E/STVAO
  • MCP4706A0T-E/CH vs MCP4912T-E/ST
  • MCP4706A0T-E/CH vs MCP4912T-E/SL
  • MCP4706A0T-E/CH vs MCP4912-E/ST
  • MCP4706A0T-E/CH vs MCP4912-E/SL
  • MCP4706A0T-E/CH vs MCP4912-E/P
  • MCP4706A0T-E/CH vs MCP4911T-E/SN
  • MCP4706A0T-E/CH vs MCP4911T-E/MS
  • MCP4706A0T-E/CH vs MCP4911T-E/MC
  • MCP4706A0T-E/CH vs MCP4911-E/SN
  • MCP4706A0T-E/CH vs MCP4911-E/P
  • MCP4706A0T-E/CH vs MCP4911-E/MS
  • MCP4706A0T-E/CH vs MCP4911-E/MC
  • MCP4706A0T-E/CH vs MCP4902T-E/ST
  • MCP4706A0T-E/CH vs MCP4902T-E/SL
  • MCP4706A0T-E/CH vs MCP4902-E/ST
  • MCP4706A0T-E/CH vs MCP4902-E/SL
  • MCP4706A0T-E/CH vs MCP4902-E/P
  • MCP4706A0T-E/CH vs MCP4901T-E/SN
  • MCP4706A0T-E/CH vs MCP4901T-E/MS
  • MCP4706A0T-E/CH vs MCP4901T-E/MC
  • MCP4706A0T-E/CH vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its