☰
MCP4901-E/MS
MCP4901-E/MS
Active
Description:  IC DAC 8BIT V-OUT 8MSOP
Manufacturer:  Microchip Technology
History Price: $1.35000
In Stock: 48300
MCP4901-E/MS Specification
Specification
Part No
MCP4901-E/MS
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MCP4901-E/MS PDF Datasheet
MCP4901-E/MS Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4901-E/MS Description
Microchip Technology MCP4901-E/MS Overview

The MCP4901-E/MS is a single-channel, 8-bit digital-to-analog converter (DAC) from Microchip Technology, designed for applications that require precise analog signal generation from a digital input. It provides high-performance conversion with low power consumption, making it ideal for use in a variety of embedded and portable applications where space, power efficiency, and cost are critical factors.

This DAC features a simple interface, small package size, and low-power operation, which makes it suitable for embedded systems, portable devices, and consumer electronics.

Key Features

* 8-Bit Resolution: The MCP4901-E/MS provides an 8-bit resolution, offering 256 discrete output levels. This level of resolution is adequate for many low to mid-range precision applications.

* Low Power Consumption: One of the key features of the MCP4901-E/MS is its low power consumption, consuming just 10µA of typical current in its normal operation. This makes it an excellent choice for battery-operated devices.

* SPI Interface: The MCP4901-E/MS uses the Serial Peripheral Interface (SPI) for communication, making it compatible with a wide range of microcontrollers and processors. This interface allows for simple and efficient data transfer between the DAC and the host system.

* Low Output Impedance: The DAC offers a low output impedance, which helps improve performance in driving capacitive loads and ensures better signal integrity.

* Fast Settling Time: The MCP4901-E/MS has a fast settling time, typically around 1.5µs, which allows for quick updates of the analog output signal in dynamic systems.

* Integrated Voltage Reference: The device includes an internal voltage reference, which simplifies design by removing the need for an external reference source.

* Small Package: The MCP4901-E/MS is available in a compact 8-pin MSOP (Micro Small Outline Package), making it suitable for designs with limited board space.

Applications

The MCP4901-E/MS is widely used in various applications, including:

* Audio signal processing in portable devices
* Analog signal generation in embedded systems
* Signal conditioning and control systems
* Medical instrumentation
* Consumer electronics such as portable media players, smartwatches, and remote controls

Electrical Specifications

* Resolution: 8 bits
* Supply Voltage (V_DD): 2.7V to 5.5V
* Output Voltage Range (V_out): 0V to V_DD (with V_ref typically tied to V_DD)
* Reference Voltage (V_ref): V_DD (internal reference)
* Output Current Drive: ±1mA (typical)
* Settling Time: 1.5µs to 3.0µs (for full-scale step change)
* Power Consumption: 10µA (typical)
* SPI Clock Frequency: Up to 10 MHz

Key Performance Parameters

* Output Accuracy: The MCP4901-E/MS provides excellent linearity and low total harmonic distortion (THD), ensuring high-quality analog output signals.
* Total Unadjusted Error (TUE): ±1 LSB (least significant bit) typically, which indicates the device's precision.
* Digital Input Voltage (V_IL): 0V to 0.3V * V_DD (logic low)
* Digital Input Voltage (V_IH): 0.7V * V_DD to V_DD (logic high)

Package and Pinout

* Package Type: 8-pin MSOP
* Dimensions: 3mm x 3mm footprint for compact designs
* Pin Configuration: Standard 8-pin configuration with pins for the SPI interface (SCK, SDI, CS), reference voltage, V_DD, V_SS, and output signal (V_out).

Protection and Control Features

* Power-On Reset: The MCP4901-E/MS includes a built-in power-on reset functionality to ensure that the DAC starts operating from a known state after power is applied.
* Overvoltage and Undervoltage Protection: The device is designed to tolerate small overvoltage and undervoltage situations without permanent damage, ensuring safe operation across a wide voltage range.

Thermal Characteristics

* Operating Temperature Range: -40°C to +125°C
* Storage Temperature Range: -65°C to +150°C
* Thermal Resistance (junction to ambient, RθJA): 150°C/W (typical)
* Thermal Resistance (junction to case, RθJC): 35°C/W (typical)

Conclusion

The Microchip Technology MCP4901-E/MS is a versatile and power-efficient 8-bit DAC, ideal for a wide range of embedded applications where compact size, low power consumption, and efficient signal conversion are required. Its SPI interface, integrated reference, low power operation, and small footprint make it a preferred choice for battery-operated systems and space-constrained designs. With excellent performance and reliability, the MCP4901-E/MS is well-suited for both consumer and industrial electronics.
MCP4901-E/MS Compare Parts
  • MCP4901-E/MS vs MCP4922T-E/ST
  • MCP4901-E/MS vs MCP4922T-E/SLVAO
  • MCP4901-E/MS vs MCP4922T-E/SL
  • MCP4901-E/MS vs MCP4922-E/STVAO
  • MCP4901-E/MS vs MCP4922-E/ST
  • MCP4901-E/MS vs MCP4922-E/SLVAO
  • MCP4901-E/MS vs MCP4922-E/SL
  • MCP4901-E/MS vs MCP4922-E/P
  • MCP4901-E/MS vs MCP4921T-E/SNVAO
  • MCP4901-E/MS vs MCP4921T-E/SN
  • MCP4901-E/MS vs MCP4921T-E/MS
  • MCP4901-E/MS vs MCP4921T-E/MCVAO
  • MCP4901-E/MS vs MCP4921T-E/MC
  • MCP4901-E/MS vs MCP4921-E/SN
  • MCP4901-E/MS vs MCP4921-E/P
  • MCP4901-E/MS vs MCP4921-E/MS
  • MCP4901-E/MS vs MCP4921-E/MCVAO
  • MCP4901-E/MS vs MCP4921-E/MC
  • MCP4901-E/MS vs MCP4912T-E/STVAO
  • MCP4901-E/MS vs MCP4912T-E/ST
  • MCP4901-E/MS vs MCP4912T-E/SL
  • MCP4901-E/MS vs MCP4912-E/ST
  • MCP4901-E/MS vs MCP4912-E/SL
  • MCP4901-E/MS vs MCP4912-E/P
  • MCP4901-E/MS vs MCP4911T-E/SN
  • MCP4901-E/MS vs MCP4911T-E/MS
  • MCP4901-E/MS vs MCP4911T-E/MC
  • MCP4901-E/MS vs MCP4911-E/SN
  • MCP4901-E/MS vs MCP4911-E/P
  • MCP4901-E/MS vs MCP4911-E/MS
  • MCP4901-E/MS vs MCP4911-E/MC
  • MCP4901-E/MS vs MCP4902T-E/ST
  • MCP4901-E/MS vs MCP4902T-E/SL
  • MCP4901-E/MS vs MCP4902-E/ST
  • MCP4901-E/MS vs MCP4902-E/SL
  • MCP4901-E/MS vs MCP4902-E/P
  • MCP4901-E/MS vs MCP4901T-E/SN
  • MCP4901-E/MS vs MCP4901T-E/MS
  • MCP4901-E/MS vs MCP4901T-E/MC
  • MCP4901-E/MS vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its