☰
MCP4822-E/MS
MCP4822-E/MS
Active
Description:  IC DAC 12BIT V-OUT 8MSOP
Manufacturer:  Microchip Technology
History Price: $4.21000
In Stock: 23240
MCP4822-E/MS Specification
Specification
Part No
MCP4822-E/MS
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
2
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MCP4822-E/MS PDF Datasheet
MCP4822-E/MS Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4822-E/MS Description
Overview of Microchip Technology MCP4822-E/MS

The Microchip Technology MCP4822-E/MS is a dual-channel, 12-bit digital-to-analog converter (DAC) designed for applications requiring high precision and low power consumption. This device is particularly suitable for audio applications, industrial control systems, and sensor interfacing, where accurate analog signal generation is essential.

Key Specifications

- Resolution: The MCP4822 features a 12-bit resolution, allowing for 4096 discrete output levels. This high resolution enables fine control over the output voltage, making it ideal for applications requiring precise analog signals.
- Output Voltage Range: The output voltage range is from 0V to VREF, where VREF can be set to a maximum of VDD (the supply voltage), typically ranging from 2.7V to 5.5V. This flexibility allows the device to be used in various voltage environments.
- Power Supply Voltage: The MCP4822 operates with a power supply voltage of 2.7V to 5.5V, making it compatible with a wide range of digital systems.
- Output Current: The device can source or sink a maximum output current of 25mA, which is sufficient for driving various loads directly.
- Data Interface: The MCP4822 uses a SPI (Serial Peripheral Interface) for communication, allowing for fast data transfer rates and easy integration with microcontrollers and other digital devices.
- Power Consumption: The device has a low power consumption of approximately 1.5mA during normal operation and can enter a low-power shutdown mode, reducing current draw to 1µA.

Functional Features

- Dual Channels: The MCP4822 includes two independent DAC channels, enabling simultaneous output of two different analog signals. This feature is particularly useful in applications requiring multiple outputs, such as audio mixing or sensor data processing.
- Internal Reference: The device has an internal voltage reference, which simplifies the design by eliminating the need for external reference components. The internal reference can be configured to provide a stable output voltage for the DAC.
- Programmable Gain: Each channel of the MCP4822 can be configured with a gain of either 1x or 2x, allowing for flexibility in output voltage scaling based on application requirements.
- Power-Down Mode: The MCP4822 features a power-down mode that can be activated to conserve power when the DAC is not in use. This mode significantly reduces power consumption, making it suitable for battery-operated devices.

Applications

The MCP4822-E/MS is suitable for a variety of applications, including:

- Audio Applications: It is commonly used in audio signal processing, where high-quality analog output is required for sound generation and manipulation.
- Industrial Control: The device can be employed in industrial automation systems for controlling actuators, motors, and other analog devices.
- Sensor Interfacing: The MCP4822 is ideal for interfacing with sensors that require analog output, such as temperature sensors and pressure transducers.
- Signal Generation: It can be used in function generators and waveform synthesis applications, providing precise control over output waveforms.

Conclusion

The Microchip Technology MCP4822-E/MS is a highly versatile and efficient dual-channel DAC that meets the demands of modern electronic applications. With its high resolution, low power consumption, and flexible output options, it is an excellent choice for designers looking to implement accurate analog signal generation in their systems. Its dual-channel capability and programmable features further enhance its applicability across various industries, making it a valuable component in digital-to-analog conversion tasks.
MCP4822-E/MS Compare Parts
  • MCP4822-E/MS vs MCP4922T-E/ST
  • MCP4822-E/MS vs MCP4922T-E/SLVAO
  • MCP4822-E/MS vs MCP4922T-E/SL
  • MCP4822-E/MS vs MCP4922-E/STVAO
  • MCP4822-E/MS vs MCP4922-E/ST
  • MCP4822-E/MS vs MCP4922-E/SLVAO
  • MCP4822-E/MS vs MCP4922-E/SL
  • MCP4822-E/MS vs MCP4922-E/P
  • MCP4822-E/MS vs MCP4921T-E/SNVAO
  • MCP4822-E/MS vs MCP4921T-E/SN
  • MCP4822-E/MS vs MCP4921T-E/MS
  • MCP4822-E/MS vs MCP4921T-E/MCVAO
  • MCP4822-E/MS vs MCP4921T-E/MC
  • MCP4822-E/MS vs MCP4921-E/SN
  • MCP4822-E/MS vs MCP4921-E/P
  • MCP4822-E/MS vs MCP4921-E/MS
  • MCP4822-E/MS vs MCP4921-E/MCVAO
  • MCP4822-E/MS vs MCP4921-E/MC
  • MCP4822-E/MS vs MCP4912T-E/STVAO
  • MCP4822-E/MS vs MCP4912T-E/ST
  • MCP4822-E/MS vs MCP4912T-E/SL
  • MCP4822-E/MS vs MCP4912-E/ST
  • MCP4822-E/MS vs MCP4912-E/SL
  • MCP4822-E/MS vs MCP4912-E/P
  • MCP4822-E/MS vs MCP4911T-E/SN
  • MCP4822-E/MS vs MCP4911T-E/MS
  • MCP4822-E/MS vs MCP4911T-E/MC
  • MCP4822-E/MS vs MCP4911-E/SN
  • MCP4822-E/MS vs MCP4911-E/P
  • MCP4822-E/MS vs MCP4911-E/MS
  • MCP4822-E/MS vs MCP4911-E/MC
  • MCP4822-E/MS vs MCP4902T-E/ST
  • MCP4822-E/MS vs MCP4902T-E/SL
  • MCP4822-E/MS vs MCP4902-E/ST
  • MCP4822-E/MS vs MCP4902-E/SL
  • MCP4822-E/MS vs MCP4902-E/P
  • MCP4822-E/MS vs MCP4901T-E/SN
  • MCP4822-E/MS vs MCP4901T-E/MS
  • MCP4822-E/MS vs MCP4901T-E/MC
  • MCP4822-E/MS vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its