☰
MCP4812-E/SN
MCP4812-E/SN
Active
Description:  IC DAC 10BIT V-OUT 8SOIC
Manufacturer:  Microchip Technology
History Price: $2.97000
In Stock: 33845
MCP4812-E/SN Specification
Specification
Part No
MCP4812-E/SN
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
2
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MCP4812-E/SN PDF Datasheet
MCP4812-E/SN Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4812-E/SN Description
Product Overview: Microchip Technology MCP4812-E/SN

The Microchip Technology MCP4812-E/SN is a high-precision, low-power, 12-bit Digital-to-Analog Converter (DAC) designed for embedded systems and instrumentation applications requiring accurate and stable analog output signals. This device features an SPI-compatible serial interface, dual DAC channels, and an internal voltage reference, making it highly suitable for signal generation, waveform synthesis, and analog control in industrial, automotive, and consumer electronics.

With its compact packaging, low power consumption, and ease of integration, the MCP4812-E/SN is ideal for applications demanding high resolution and reliability in a small footprint.

Key Features and Advantages

* Dual 12-bit DAC Channels: Provides two independent 12-bit DAC outputs for simultaneous analog signal generation.
* SPI-Compatible Interface: Supports a standard 3-wire Serial Peripheral Interface (SPI) enabling easy communication with a wide range of microcontrollers and processors.
* Internal Voltage Reference: Incorporates a precise internal 2.048V voltage reference, reducing external component requirements and improving overall system stability.
* Low Power Consumption: Operates with minimal current draw, making it suitable for battery-powered and energy-sensitive applications.
* High Accuracy and Stability: Offers excellent Integral Non-Linearity (INL) and Differential Non-Linearity (DNL) specifications, ensuring high precision output.
* Output Buffer Amplifiers: Integrated output buffers provide low impedance outputs capable of driving various loads.
* Power-Down Mode: Includes a power-down feature to reduce power consumption during inactive periods.
* Wide Operating Voltage Range: Supports single supply operation from 2.7V to 5.5V, accommodating various system voltage levels.
* Compact Package: Available in an 8-lead SOIC package, facilitating PCB space savings.

Electrical and Technical Specifications

* Resolution: 12-bit (4096 steps)
* Number of Channels: 2 independent DAC outputs (DAC A and DAC B)
* Interface: SPI-compatible, 3-wire serial interface (SCLK, SDI, CS)
* Voltage Reference: Internal 2.048V ±1% typical; external reference input supported
* Supply Voltage Range: 2.7V to 5.5V
* Power Consumption: Typical operating current approximately 1.5 mA
* Output Voltage Range: 0V to VDD (supply voltage)
* Output Current: ±5 mA typical
* Integral Non-Linearity (INL): ±1 LSB maximum
* Differential Non-Linearity (DNL): ±0.5 LSB typical
* Settling Time: 6 µs typical to ±1/2 LSB
* Operating Temperature Range: -40°C to +125°C (industrial grade)
* Power-Down Current: <1 µA typical
* Package Type: 8-lead SOIC

Functional Description and Operation

The MCP4812-E/SN converts digital input data received via the SPI interface into corresponding analog voltages on two output channels. The device’s internal voltage reference ensures a stable and precise conversion without the need for an external reference, although an external reference pin is available for customized voltage scaling.

The SPI interface supports clock rates up to 20 MHz, enabling fast update rates for dynamic analog output requirements. The device supports power-down modes on individual DAC channels, allowing selective channel shutdown to save power in multi-channel systems.

The integrated output buffers provide low impedance voltage outputs capable of driving loads directly, which simplifies system design by reducing the need for additional amplification stages.

Applications

* Precision signal generation for industrial instrumentation
* Analog control in motor drives and power management
* Audio equipment and volume control
* Sensor calibration and test equipment
* Data acquisition systems
* Embedded systems requiring DAC outputs with low power consumption and high resolution

Package and Physical Characteristics

* Package: 8-lead Small Outline Integrated Circuit (SOIC)
* Package Dimensions: Approximately 5.0mm × 6.2mm footprint
* Pin Configuration: Standard pinout including SPI signals, DAC outputs, power supply, and ground
* Thermal Characteristics: Suitable for standard PCB thermal design with junction-to-ambient thermal resistance approximately 115°C/W

Summary of Key Specifications

| Parameter | Specification |
| -------------------------------- | --------------------- |
| Resolution | 12-bit |
| Channels | 2 (dual DAC) |
| Interface | SPI-compatible 3-wire |
| Internal Voltage Reference | 2.048 V ±1% |
| Supply Voltage | 2.7 V to 5.5 V |
| Operating Current | ~1.5 mA |
| Output Voltage Range | 0 to VDD |
| Output Current | ±5 mA typical |
| Integral Non-Linearity (INL) | ±1 LSB max |
| Differential Non-Linearity (DNL) | ±0.5 LSB typical |
| Settling Time | 6 µs (to ±1/2 LSB) |
| Operating Temperature Range | -40°C to +125°C |
| Power-Down Current | <1 µA |
| Package Type | 8-lead SOIC |

Conclusion

The Microchip Technology MCP4812-E/SN is a versatile and precise dual 12-bit DAC with an integrated voltage reference and SPI interface. Its combination of high resolution, low power consumption, and robust performance makes it well-suited for a wide range of industrial, automotive, and consumer electronics applications. The device’s ease of integration and compact package contribute to efficient and reliable analog output solutions in modern embedded systems.
MCP4812-E/SN Compare Parts
  • MCP4812-E/SN vs MCP4922T-E/ST
  • MCP4812-E/SN vs MCP4922T-E/SLVAO
  • MCP4812-E/SN vs MCP4922T-E/SL
  • MCP4812-E/SN vs MCP4922-E/STVAO
  • MCP4812-E/SN vs MCP4922-E/ST
  • MCP4812-E/SN vs MCP4922-E/SLVAO
  • MCP4812-E/SN vs MCP4922-E/SL
  • MCP4812-E/SN vs MCP4922-E/P
  • MCP4812-E/SN vs MCP4921T-E/SNVAO
  • MCP4812-E/SN vs MCP4921T-E/SN
  • MCP4812-E/SN vs MCP4921T-E/MS
  • MCP4812-E/SN vs MCP4921T-E/MCVAO
  • MCP4812-E/SN vs MCP4921T-E/MC
  • MCP4812-E/SN vs MCP4921-E/SN
  • MCP4812-E/SN vs MCP4921-E/P
  • MCP4812-E/SN vs MCP4921-E/MS
  • MCP4812-E/SN vs MCP4921-E/MCVAO
  • MCP4812-E/SN vs MCP4921-E/MC
  • MCP4812-E/SN vs MCP4912T-E/STVAO
  • MCP4812-E/SN vs MCP4912T-E/ST
  • MCP4812-E/SN vs MCP4912T-E/SL
  • MCP4812-E/SN vs MCP4912-E/ST
  • MCP4812-E/SN vs MCP4912-E/SL
  • MCP4812-E/SN vs MCP4912-E/P
  • MCP4812-E/SN vs MCP4911T-E/SN
  • MCP4812-E/SN vs MCP4911T-E/MS
  • MCP4812-E/SN vs MCP4911T-E/MC
  • MCP4812-E/SN vs MCP4911-E/SN
  • MCP4812-E/SN vs MCP4911-E/P
  • MCP4812-E/SN vs MCP4911-E/MS
  • MCP4812-E/SN vs MCP4911-E/MC
  • MCP4812-E/SN vs MCP4902T-E/ST
  • MCP4812-E/SN vs MCP4902T-E/SL
  • MCP4812-E/SN vs MCP4902-E/ST
  • MCP4812-E/SN vs MCP4902-E/SL
  • MCP4812-E/SN vs MCP4902-E/P
  • MCP4812-E/SN vs MCP4901T-E/SN
  • MCP4812-E/SN vs MCP4901T-E/MS
  • MCP4812-E/SN vs MCP4901T-E/MC
  • MCP4812-E/SN vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its