☰
MCP4811-E/MS
MCP4811-E/MS
Active
Description:  IC DAC 10BIT V-OUT 8MSOP
Manufacturer:  Microchip Technology
History Price: $2.28000
In Stock: 24150
MCP4811-E/MS Specification
Specification
Part No
MCP4811-E/MS
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MCP4811-E/MS PDF Datasheet
MCP4811-E/MS Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4811-E/MS Description
Microchip Technology MCP4811-E/MS Detailed Overview

General Description
The Microchip MCP4811-E/MS is a high-performance, single-channel, 12-bit Digital-to-Analog Converter (DAC) optimized for precision analog output applications. This device features a serial interface and low power consumption, making it suitable for embedded systems, industrial control, instrumentation, and portable electronics. The MCP4811 provides accurate voltage outputs with low noise and excellent linearity, supporting applications requiring stable and precise analog signals.

Device Architecture and Functionality

* Resolution: 12-bit DAC resolution providing 4096 discrete output levels, enabling fine granularity in analog output signals
* Output Type: Voltage output DAC with an internal output buffer amplifier for low impedance driving capabilities
* Reference Voltage: Internal precision voltage reference or external reference input option, allowing flexible system design and improved accuracy
* Interface: Supports a standard SPI-compatible 3-wire serial interface (SCLK, SDI, CS), facilitating easy connection with microcontrollers and digital systems

Electrical Specifications

* Operating Voltage: 2.7 V to 5.5 V, supporting a wide range of embedded systems and battery-powered devices
* Output Voltage Range: 0 V to V\_DD (operating supply voltage), enabling direct control of analog signal levels within supply limits
* Integral Non-Linearity (INL): ±1 LSB typical, ensuring high linearity and accurate signal reproduction
* Differential Non-Linearity (DNL): ±0.5 LSB typical, preventing missing codes and ensuring monotonicity
* Settling Time: Approximately 6 µs to reach final output value within 1 LSB, suitable for medium-speed applications
* Power Consumption: Ultra-low power operation with typical current consumption under 1 mA, ideal for energy-sensitive applications

Analog Output Characteristics

* Output Buffer: Built-in rail-to-rail output buffer with low output impedance, capable of driving a variety of loads without external buffering
* Output Drive Capability: Can source and sink moderate current loads, allowing direct interface with subsequent analog stages
* Noise and Distortion: Low output noise and total harmonic distortion, supporting clean and precise analog output

Digital Interface and Control

* SPI Interface: Compatible with SPI Mode 0 and Mode 3, supporting clock speeds up to 20 MHz for fast data transfer
* Data Format: 16-bit input word with control bits for power-down modes and DAC input data
* Power-Down Modes: Multiple power-down options including 1 kΩ, 100 kΩ resistor-to-ground, and three-state output, enabling reduced power consumption when inactive
* Reset State: DAC output defaults to zero scale on power-up or reset, ensuring predictable startup behavior

Package and Physical Characteristics

* Package Type: Available in an 8-pin MSOP (Mini Small Outline Package) offering a compact footprint suitable for space-constrained designs
* Operating Temperature Range: -40°C to +125°C, suitable for industrial and extended temperature applications
* RoHS Compliant: Manufactured with lead-free, environmentally friendly processes

Applications

* Precision voltage control in industrial automation and instrumentation
* Digital volume control and audio signal processing
* Portable battery-powered devices requiring low power analog outputs
* Digital calibration and trimming of analog systems
* Sensor interfacing and programmable power supplies

Development and Integration Support

* Compatible with a wide range of microcontrollers through the SPI interface
* Supported by Microchip development tools and libraries for easy firmware integration
* Simplified PCB layout due to minimal external components required for operation

Summary of Key Specifications

| Parameter | Value | Notes |
| -------------------------------- | ------------------ | ----------------------------------------- |
| Resolution | 12-bit | 4096 discrete output levels |
| Operating Voltage | 2.7 V to 5.5 V | Suitable for low-voltage embedded systems |
| Output Voltage Range | 0 V to V\_DD | Rail-to-rail output |
| Integral Non-Linearity (INL) | ±1 LSB (typical) | High linearity |
| Differential Non-Linearity (DNL) | ±0.5 LSB (typical) | Ensures monotonicity |
| Settling Time | ~6 µs | Time to settle within 1 LSB |
| Power Consumption | <1 mA (typical) | Low power operation |
| Interface | SPI (3-wire) | Up to 20 MHz clock |
| Package | 8-pin MSOP | Compact surface-mount package |
| Operating Temperature Range | -40°C to +125°C | Industrial grade |

The Microchip MCP4811-E/MS DAC offers a reliable, high-resolution analog output solution with efficient power consumption and flexible interfacing options. Its precision, speed, and compact design make it ideal for a broad range of embedded applications requiring stable and accurate analog signals.
MCP4811-E/MS Compare Parts
  • MCP4811-E/MS vs MCP4922T-E/ST
  • MCP4811-E/MS vs MCP4922T-E/SLVAO
  • MCP4811-E/MS vs MCP4922T-E/SL
  • MCP4811-E/MS vs MCP4922-E/STVAO
  • MCP4811-E/MS vs MCP4922-E/ST
  • MCP4811-E/MS vs MCP4922-E/SLVAO
  • MCP4811-E/MS vs MCP4922-E/SL
  • MCP4811-E/MS vs MCP4922-E/P
  • MCP4811-E/MS vs MCP4921T-E/SNVAO
  • MCP4811-E/MS vs MCP4921T-E/SN
  • MCP4811-E/MS vs MCP4921T-E/MS
  • MCP4811-E/MS vs MCP4921T-E/MCVAO
  • MCP4811-E/MS vs MCP4921T-E/MC
  • MCP4811-E/MS vs MCP4921-E/SN
  • MCP4811-E/MS vs MCP4921-E/P
  • MCP4811-E/MS vs MCP4921-E/MS
  • MCP4811-E/MS vs MCP4921-E/MCVAO
  • MCP4811-E/MS vs MCP4921-E/MC
  • MCP4811-E/MS vs MCP4912T-E/STVAO
  • MCP4811-E/MS vs MCP4912T-E/ST
  • MCP4811-E/MS vs MCP4912T-E/SL
  • MCP4811-E/MS vs MCP4912-E/ST
  • MCP4811-E/MS vs MCP4912-E/SL
  • MCP4811-E/MS vs MCP4912-E/P
  • MCP4811-E/MS vs MCP4911T-E/SN
  • MCP4811-E/MS vs MCP4911T-E/MS
  • MCP4811-E/MS vs MCP4911T-E/MC
  • MCP4811-E/MS vs MCP4911-E/SN
  • MCP4811-E/MS vs MCP4911-E/P
  • MCP4811-E/MS vs MCP4911-E/MS
  • MCP4811-E/MS vs MCP4911-E/MC
  • MCP4811-E/MS vs MCP4902T-E/ST
  • MCP4811-E/MS vs MCP4902T-E/SL
  • MCP4811-E/MS vs MCP4902-E/ST
  • MCP4811-E/MS vs MCP4902-E/SL
  • MCP4811-E/MS vs MCP4902-E/P
  • MCP4811-E/MS vs MCP4901T-E/SN
  • MCP4811-E/MS vs MCP4901T-E/MS
  • MCP4811-E/MS vs MCP4901T-E/MC
  • MCP4811-E/MS vs MCP4901-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its