Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Microchip Technology MCP47CMD22T-E/MG
MCP47CMD22T-E/MG
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 16QFN
Manufacturer:
Microchip Technology
Datasheet:
MCP47CMD22T-E/MG Datasheet
History Price: $3.72000
In Stock: 28990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP47CMD22T-E/MG Specification
Specification
Part No
MCP47CMD22T-E/MG
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
MCP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
2
Settling Time
4μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
External, Internal, Supply
Voltage - Supply, Analog
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
Mounting Type
Surface Mount
MCP47CMD22T-E/MG PDF Datasheet
MCP47CMD22T-E/MG Datasheet
Click and Download: MCP47CMD22T-E/MG Datasheet
MCP47CMD22T-E/MG Related Parts
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP47CMD22T-E/MG Compare Parts
MCP47CMD22T-E/MG vs MCP4922T-E/ST
MCP47CMD22T-E/MG vs MCP4922T-E/SLVAO
MCP47CMD22T-E/MG vs MCP4922T-E/SL
MCP47CMD22T-E/MG vs MCP4922-E/STVAO
MCP47CMD22T-E/MG vs MCP4922-E/ST
MCP47CMD22T-E/MG vs MCP4922-E/SLVAO
MCP47CMD22T-E/MG vs MCP4922-E/SL
MCP47CMD22T-E/MG vs MCP4922-E/P
MCP47CMD22T-E/MG vs MCP4921T-E/SNVAO
MCP47CMD22T-E/MG vs MCP4921T-E/SN
MCP47CMD22T-E/MG vs MCP4921T-E/MS
MCP47CMD22T-E/MG vs MCP4921T-E/MCVAO
MCP47CMD22T-E/MG vs MCP4921T-E/MC
MCP47CMD22T-E/MG vs MCP4921-E/SN
MCP47CMD22T-E/MG vs MCP4921-E/P
MCP47CMD22T-E/MG vs MCP4921-E/MS
MCP47CMD22T-E/MG vs MCP4921-E/MCVAO
MCP47CMD22T-E/MG vs MCP4921-E/MC
MCP47CMD22T-E/MG vs MCP4912T-E/STVAO
MCP47CMD22T-E/MG vs MCP4912T-E/ST
MCP47CMD22T-E/MG vs MCP4912T-E/SL
MCP47CMD22T-E/MG vs MCP4912-E/ST
MCP47CMD22T-E/MG vs MCP4912-E/SL
MCP47CMD22T-E/MG vs MCP4912-E/P
MCP47CMD22T-E/MG vs MCP4911T-E/SN
MCP47CMD22T-E/MG vs MCP4911T-E/MS
MCP47CMD22T-E/MG vs MCP4911T-E/MC
MCP47CMD22T-E/MG vs MCP4911-E/SN
MCP47CMD22T-E/MG vs MCP4911-E/P
MCP47CMD22T-E/MG vs MCP4911-E/MS
MCP47CMD22T-E/MG vs MCP4911-E/MC
MCP47CMD22T-E/MG vs MCP4902T-E/ST
MCP47CMD22T-E/MG vs MCP4902T-E/SL
MCP47CMD22T-E/MG vs MCP4902-E/ST
MCP47CMD22T-E/MG vs MCP4902-E/SL
MCP47CMD22T-E/MG vs MCP4902-E/P
MCP47CMD22T-E/MG vs MCP4901T-E/SN
MCP47CMD22T-E/MG vs MCP4901T-E/MS
MCP47CMD22T-E/MG vs MCP4901T-E/MC
MCP47CMD22T-E/MG vs MCP4901-E/SN
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its