☰
LAN9355I/PT
LAN9355I/PT
Active
Description:  IC ETHERNET SWITCH 3PORT 80TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9355I/PT Datasheet
History Price: $9.40504
In Stock: 31530
LAN9355I/PT Specification
Specification
Part No
LAN9355I/PT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-TQFP-EP (12x12)
LAN9355I/PT PDF Datasheet
LAN9355I/PT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9355I/PT Compare Parts
  • LAN9355I/PT vs LAN9730I-ABZJ
  • LAN9355I/PT vs LAN9730-ABZJ-TR
  • LAN9355I/PT vs LAN9730-ABZJ
  • LAN9355I/PT vs LAN9662/9MX
  • LAN9355I/PT vs LAN9662-I/9MX
  • LAN9355I/PT vs LAN9514I-JZX
  • LAN9355I/PT vs LAN9514-JZX-TR
  • LAN9355I/PT vs LAN9514-JZX
  • LAN9355I/PT vs LAN9513I-JZX
  • LAN9355I/PT vs LAN9513-JZX-TR
  • LAN9355I/PT vs LAN9513-JZX
  • LAN9355I/PT vs LAN9512I-JZX
  • LAN9355I/PT vs LAN9512-JZX-TR
  • LAN9355I/PT vs LAN9512-JZX
  • LAN9355I/PT vs LAN9500I-ABZJ-TR
  • LAN9355I/PT vs LAN9500I-ABZJ
  • LAN9355I/PT vs LAN9500AI-ABZJ-TR
  • LAN9355I/PT vs LAN9500AI-ABZJ
  • LAN9355I/PT vs LAN9500A-ABZJ-TR
  • LAN9355I/PT vs LAN9500A-ABZJ
  • LAN9355I/PT vs LAN9500-ABZJ-TR
  • LAN9355I/PT vs LAN9500-ABZJ
  • LAN9355I/PT vs LAN9420I-NU
  • LAN9355I/PT vs LAN9420-NU
  • LAN9355I/PT vs LAN9360A-I/CQBT-100
  • LAN9355I/PT vs LAN9360A-I/CQB-100
  • LAN9355I/PT vs LAN9355TI/PT
  • LAN9355I/PT vs LAN9355TI/ML
  • LAN9355I/PT vs LAN9355T/PT
  • LAN9355I/PT vs LAN9355T/ML
  • LAN9355I/PT vs LAN9355I/ML
  • LAN9355I/PT vs LAN9355/PT
  • LAN9355I/PT vs LAN9355/ML
  • LAN9355I/PT vs LAN9354TI/ML
  • LAN9355I/PT vs LAN9354T/ML
  • LAN9355I/PT vs LAN9354I/ML
  • LAN9355I/PT vs LAN9354/ML
  • LAN9355I/PT vs LAN9353TI/PT
  • LAN9355I/PT vs LAN9353T/PT
  • LAN9355I/PT vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.