Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9355I/PT
LAN9355I/PT
Active
Interface - Controllers
Description:
IC ETHERNET SWITCH 3PORT 80TQFP
Manufacturer:
Microchip Technology
Datasheet:
LAN9355I/PT Datasheet
History Price: $9.40504
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN9355I/PT vs LAN9513-JZX
Part No
LAN9355I/PT
LAN9513-JZX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Bridge, USB to Ethernet
Interface
I2C
USB
Standards
10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
3.3V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
80-TQFP Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
80-TQFP-EP (12x12)
64-QFN (9x9)