EMC2103-2-AP-TR
EMC2103-2-AP-TR
Active
Description:  IC RPM FAN CTRLR 16QFN
Manufacturer:  Microchip Technology
History Price: $2.16000
In Stock: 35300
EMC2103-2-AP-TR Specification
Specification
Part No
EMC2103-2-AP-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3.3V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
EMC2103-2-AP-TR PDF Datasheet
EMC2103-2-AP-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2103-2-AP-TR Description
The Microchip Technology EMC2103-2-AP-TR is a highly integrated temperature and fan speed controller designed for efficient thermal management in various electronic systems. It is commonly used in applications such as PCs, networking equipment, and industrial control systems, where managing temperature and fan speed is crucial for optimal performance and reliability.

## General Description

The EMC2103-2-AP-TR is a multi-functional device that combines temperature monitoring, fan speed control, and a system thermal management solution. It features an integrated temperature sensor and can control up to four external fans based on the temperature readings. The device is designed to be highly flexible, offering precise fan control and an easy-to-use interface for system designers.

## Key Features

* Multi-fan Control: Capable of controlling up to four fans simultaneously, allowing for precise and independent fan speed adjustments.
* Temperature Monitoring: The built-in temperature sensor monitors critical system temperatures and enables the controller to take action, such as adjusting fan speeds or triggering alarms.
* PWM Fan Control: The device supports Pulse Width Modulation (PWM) fan control, ensuring efficient operation and reduced noise levels in the cooling system.
* Low Power Consumption: The EMC2103-2-AP-TR operates with low power consumption, making it ideal for battery-powered or energy-efficient systems.
* Integrated Analog-to-Digital Converter (ADC): The integrated ADC provides high-precision temperature readings and supports a wide temperature range for accurate thermal management.
* Fault Detection and Reporting: The device includes built-in mechanisms for detecting faults, such as fan failures or temperature violations, and reporting them to the system.

## Specifications

* Temperature Sensor: Internal temperature sensor with a measurement range from -40°C to +125°C.
* Fan Control: Controls up to four fans via 4 individual PWM outputs.
* PWM Frequency: PWM frequency adjustable from 25 Hz to 100 kHz, providing flexibility in controlling different fan types.
* Communication Interface: I²C-compatible interface, allowing for easy communication with a microcontroller or system processor.
* Accuracy: ±1°C (typical) for the temperature sensor, ensuring precise thermal measurements.
* Temperature Resolution: 0.125°C for fine temperature granularity.
* Fan Speed Control: Can adjust fan speed in response to temperature changes using an algorithm that optimizes system cooling and minimizes noise.
* Alarm Functions: Includes temperature, fan speed, and fault detection alarms to notify the system of any irregularities or failures.
* Power Supply: Operates with a 3.3V or 5V supply voltage.
* Operating Temperature Range: -40°C to +85°C for versatile applications across different environmental conditions.
* Package: Available in a 10-pin DFN (Dual Flat No-lead) package, suitable for compact designs and space-constrained applications.

## Performance

The EMC2103-2-AP-TR offers precise temperature sensing with a high degree of accuracy, ensuring that thermal management actions are taken appropriately to protect sensitive electronic components from overheating. The device's fan control capability ensures that the cooling system is always optimized for current operating conditions, balancing cooling performance with energy efficiency. The adjustable PWM frequency and the fine-grained temperature control (with 0.125°C resolution) offer great flexibility for a wide range of applications.

The integration of fault detection and alarm functions ensures that the system can detect issues, such as fan failures or abnormal temperatures, before they lead to system damage. This contributes to overall system reliability and longevity.

## Applications

* Computing Systems: Ideal for controlling fans in desktop computers, servers, and workstations, where efficient thermal management is critical to maintain performance and avoid overheating.
* Networking Equipment: Suitable for routers, switches, and other networking devices that need to maintain safe operating temperatures for high-performance components.
* Industrial Equipment: Used in various industrial applications, such as motor controllers or other sensitive electronic systems, to ensure stable operation under varying thermal conditions.
* Consumer Electronics: Applied in consumer electronics, such as gaming consoles or media players, to provide optimal cooling solutions while minimizing noise.

## Conclusion

The EMC2103-2-AP-TR by Microchip Technology provides a comprehensive solution for temperature and fan speed control, ensuring efficient thermal management in a wide range of applications. Its advanced features, including multi-fan control, precision temperature sensing, and flexible communication, make it an excellent choice for systems requiring effective cooling and high reliability. The device’s ability to manage fan speeds dynamically based on real-time temperature readings helps balance cooling performance with energy efficiency, making it a valuable component for modern electronics.
EMC2103-2-AP-TR Compare Parts
  • EMC2103-2-AP-TR vs EMC6D103S-CZC-TR
  • EMC2103-2-AP-TR vs EMC6D103-CZC-TR
  • EMC2103-2-AP-TR vs EMC6D102-CZC-TR
  • EMC2103-2-AP-TR vs EMC2300-AZC-TR
  • EMC2103-2-AP-TR vs EMC2113-1-AP-TR
  • EMC2103-2-AP-TR vs EMC2112-BP-TR
  • EMC2103-2-AP-TR vs EMC2106-DZK-TR
  • EMC2103-2-AP-TR vs EMC2105-BP-TR
  • EMC2103-2-AP-TR vs EMC2104-BP-TR
  • EMC2103-2-AP-TR vs EMC2103-4-AP-TR
  • EMC2103-2-AP-TR vs EMC2103-1-KP-TR
  • EMC2103-2-AP-TR vs EMC2102-DZK-TR
  • EMC2103-2-AP-TR vs EMC2102-DZK
  • EMC2103-2-AP-TR vs EMC2101-R-ACZL-TR
  • EMC2103-2-AP-TR vs EMC2101-ACZT-TR
  • EMC2103-2-AP-TR vs EMC2101-ACZL-TR
  • EMC2103-2-AP-TR vs EMC1501-1-AC3-TR
  • EMC2103-2-AP-TR vs EMC6W201-AEZG
  • EMC2103-2-AP-TR vs EMC6D103-CZC
  • EMC2103-2-AP-TR vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…