EMC2101-ACZL-TR
EMC2101-ACZL-TR
Active
Description:  IC FAN CTRLR I2C/SMBUS 8MSOP
Manufacturer:  Microchip Technology
History Price: $1.12000
In Stock: 48700
EMC2101-ACZL-TR Specification
Specification
Part No
EMC2101-ACZL-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-64℃ ~ 127℃
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
EMC2101-ACZL-TR PDF Datasheet
EMC2101-ACZL-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2101-ACZL-TR Compare Parts
  • EMC2101-ACZL-TR vs EMC6D103S-CZC-TR
  • EMC2101-ACZL-TR vs EMC6D103-CZC-TR
  • EMC2101-ACZL-TR vs EMC6D102-CZC-TR
  • EMC2101-ACZL-TR vs EMC2300-AZC-TR
  • EMC2101-ACZL-TR vs EMC2113-1-AP-TR
  • EMC2101-ACZL-TR vs EMC2112-BP-TR
  • EMC2101-ACZL-TR vs EMC2106-DZK-TR
  • EMC2101-ACZL-TR vs EMC2105-BP-TR
  • EMC2101-ACZL-TR vs EMC2104-BP-TR
  • EMC2101-ACZL-TR vs EMC2103-4-AP-TR
  • EMC2101-ACZL-TR vs EMC2103-2-AP-TR
  • EMC2101-ACZL-TR vs EMC2103-1-KP-TR
  • EMC2101-ACZL-TR vs EMC2102-DZK-TR
  • EMC2101-ACZL-TR vs EMC2102-DZK
  • EMC2101-ACZL-TR vs EMC2101-R-ACZL-TR
  • EMC2101-ACZL-TR vs EMC2101-ACZT-TR
  • EMC2101-ACZL-TR vs EMC1501-1-AC3-TR
  • EMC2101-ACZL-TR vs EMC6W201-AEZG
  • EMC2101-ACZL-TR vs EMC6D103-CZC
  • EMC2101-ACZL-TR vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…