EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Active
Description:  IC FAN CTRLR I2C/SMBUS 8MSOP
Manufacturer:  Microchip Technology
History Price: $1.29000
In Stock: 10900
EMC2101-R-ACZL-TR Specification
Specification
Part No
EMC2101-R-ACZL-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-64℃ ~ 127℃
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
EMC2101-R-ACZL-TR PDF Datasheet
EMC2101-R-ACZL-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2101-R-ACZL-TR Description
The Microchip Technology EMC2101-R-ACZL-TR is a sophisticated temperature sensor and fan controller designed to enhance thermal management in electronic systems. This device is particularly valuable in applications such as computing, telecommunications, and consumer electronics, where maintaining optimal operating temperatures is crucial for performance and reliability.

## Key Features

1. Temperature Sensing: The EMC2101 features an integrated temperature sensor that provides accurate temperature readings. It can measure temperatures in the range of -40°C to +125°C with a typical accuracy of ±1°C.

2. Fan Control: The device includes a PWM (Pulse Width Modulation) fan control output, allowing for precise control of fan speed based on temperature readings. This helps in optimizing airflow and cooling efficiency, reducing noise levels, and extending the lifespan of the fans.

3. Multiple Temperature Inputs: The EMC2101 can monitor multiple temperature inputs, making it suitable for systems with multiple heat-generating components. It can support up to three external thermistor inputs, providing flexibility in temperature monitoring.

4. I2C Interface: The device communicates via an I2C interface, allowing for easy integration into existing systems. The I2C protocol supports multiple devices on the same bus, making it ideal for complex applications.

5. Programmable Features: The EMC2101 allows
EMC2101-R-ACZL-TR Compare Parts
  • EMC2101-R-ACZL-TR vs EMC6D103S-CZC-TR
  • EMC2101-R-ACZL-TR vs EMC6D103-CZC-TR
  • EMC2101-R-ACZL-TR vs EMC6D102-CZC-TR
  • EMC2101-R-ACZL-TR vs EMC2300-AZC-TR
  • EMC2101-R-ACZL-TR vs EMC2113-1-AP-TR
  • EMC2101-R-ACZL-TR vs EMC2112-BP-TR
  • EMC2101-R-ACZL-TR vs EMC2106-DZK-TR
  • EMC2101-R-ACZL-TR vs EMC2105-BP-TR
  • EMC2101-R-ACZL-TR vs EMC2104-BP-TR
  • EMC2101-R-ACZL-TR vs EMC2103-4-AP-TR
  • EMC2101-R-ACZL-TR vs EMC2103-2-AP-TR
  • EMC2101-R-ACZL-TR vs EMC2103-1-KP-TR
  • EMC2101-R-ACZL-TR vs EMC2102-DZK-TR
  • EMC2101-R-ACZL-TR vs EMC2102-DZK
  • EMC2101-R-ACZL-TR vs EMC2101-ACZT-TR
  • EMC2101-R-ACZL-TR vs EMC2101-ACZL-TR
  • EMC2101-R-ACZL-TR vs EMC1501-1-AC3-TR
  • EMC2101-R-ACZL-TR vs EMC6W201-AEZG
  • EMC2101-R-ACZL-TR vs EMC6D103-CZC
  • EMC2101-R-ACZL-TR vs EMC6W201-EZ-TR
  • EMC2101-R-ACZL-TR FAQ
    Q: What is the primary function of the Microchip Technology EMC2101-R-ACZL-TR?‌
    A:‌ The Microchip EMC2101-R-ACZL-TR is a temperature sensor with integrated fan control, designed to monitor system temperatures and adjust PWM fan speeds for thermal management in electronic systems.

    Q: What communication interface does the Microchip EMC2101-R-ACZL-TR use?‌
    A:‌ The EMC2101-R-ACZL-TR utilizes an I²C/SMBus-compatible interface for communication with host controllers.

    Q: How many temperature channels does the Microchip EMC2101-R-ACZL-TR support?‌
    A:‌ The EMC2101-R-ACZL-TR monitors one internal temperature channel and one external diode-connected sensor (e.g., CPU/GPU).

    Q: What type of fan control output does the Microchip EMC2101-R-ACZL-TR provide?‌
    A:‌ The EMC2101-R-ACZL-TR features a 4-wire PWM output for precise fan speed control.

    Q: What is the operating voltage range of the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ The EMC2101-R-ACZL-TR operates at 3.0 V to 3.6 V, compatible with standard logic levels.

    Q: What package is the Microchip EMC2101-R-ACZL-TR available in?‌
    A:‌ The EMC2101-R-ACZL-TR is offered in an 8-pin MSOP (Micro Small Outline Package) for space-constrained designs.

    Q: What temperature measurement range does the Microchip EMC2101-R-ACZL-TR support?‌
    A:‌ The EMC2101-R-ACZL-TR accurately measures temperatures from -40°C to +125°C.

    Q: What is the temperature accuracy of the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ The EMC2101-R-ACZL-TR achieves ±1°C accuracy for the external sensor and ±1.5°C for the internal sensor.

    Q: Can the I²C address of the Microchip EMC2101-R-ACZL-TR be programmed?‌
    A:‌ Yes, the EMC2101-R-ACZL-TR allows flexible I²C address configuration via hardware pins to avoid bus conflicts.

    Q: Does the Microchip EMC2101-R-ACZL-TR support automatic fan speed adjustment?‌
    A:‌ Yes, the EMC2101-R-ACZL-TR includes programmable temperature-to-PWM algorithms for autonomous fan control.

    Q: What applications are ideal for the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ The EMC2101-R-ACZL-TR is suited for servers, GPUs, industrial PCs, and embedded systems requiring active cooling.

    Q: Does the Microchip EMC2101-R-ACZL-TR include overtemperature alerts?‌
    A:‌ Yes, the EMC2101-R-ACZL-TR provides programmable ALERT# interrupts for temperature threshold breaches.

    Q: What software tools support configuration of the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ Microchip’s "Fan Control Designer" GUI enables easy configuration of the EMC2101-R-ACZL-TR’s settings.

    Q: Is the Microchip EMC2101-R-ACZL-TR compatible with SMBus protocols?‌
    A:‌ Yes, the EMC2101-R-ACZL-TR is fully compliant with SMBus 2.0 specifications.

    Q: What certifications does the Microchip EMC2101-R-ACZL-TR hold?‌
    A:‌ The EMC2101-R-ACZL-TR complies with RoHS Directive 2015/863/EU and is AEC-Q100 qualified for automotive applications.

    Q: What is the typical standby power consumption of the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ The EMC2101-R-ACZL-TR consumes 150 µA (typical) in active mode and 1 µA in shutdown mode.

    Q: Where can I find the datasheet for the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ The datasheet for the EMC2101-R-ACZL-TR is available on Microchip’s official website under the product’s documentation section.

    Q: Is the Microchip EMC2101-R-ACZL-TR in active production?‌
    A:‌ Yes, the EMC2101-R-ACZL-TR is a current-production device. For stock status, contact Microchip or authorized distributors.

    Q: What are alternative models to the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ Similar devices include the EMC2102 (dual external sensors) or EMC2301 (standalone PWM fan controller) from Microchip.

    Q: Where can I purchase the Microchip EMC2101-R-ACZL-TR?‌
    A:‌ The EMC2101-R-ACZL-TR is available through distributors like Digi-Key, Mouser, and Arrow Electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…