Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Microchip Technology EMC2103-2-AP-TR
EMC2103-2-AP-TR
Active
PMIC - Thermal Management
Description:
IC RPM FAN CTRLR 16QFN
Manufacturer:
Microchip Technology
Datasheet:
EMC2103-2-AP-TR Datasheet
History Price: $2.16000
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EMC2103-2-AP-TR vs EMC2102-DZK
Part No
EMC2103-2-AP-TR
EMC2102-DZK
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-
0℃ ~ 191℃
Accuracy
?℃
?℃(Max)
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
SMBus
2-Wire SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
3.3V
3V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
28-QFN (5x5)