EMC2103-4-AP-TR
EMC2103-4-AP-TR
Active
Description:  SINGLE RPM FAN CONTROLLER
Manufacturer:  Microchip Technology
History Price: $2.16000
In Stock: 16400
EMC2103-4-AP-TR Specification
Specification
Part No
EMC2103-4-AP-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3.3V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
EMC2103-4-AP-TR PDF Datasheet
EMC2103-4-AP-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2103-4-AP-TR Description
The Microchip Technology EMC2103-4-AP-TR is a high-performance, fan-speed controller and temperature sensor designed for thermal management applications, commonly used in computing and consumer electronics. It is part of Microchip's EMC2103 family of embedded temperature sensors that combine precise temperature measurement with fan control capabilities, making it suitable for applications where temperature management is critical, such as in PCs, servers, network equipment, and gaming consoles.

The EMC2103-4-AP-TR integrates PWM (Pulse Width Modulation) fan control, allowing it to regulate fan speed in response to temperature changes. It also features a high-accuracy temperature sensor that provides real-time temperature monitoring, crucial for maintaining the optimal operating environment for electronic systems. The low-power design of the EMC2103-4-AP-TR, along with its small SOT-23 package, makes it suitable for use in space-constrained designs while still offering exceptional performance in terms of both thermal monitoring and fan control.

## Key Features:

* Precise Temperature Sensing:

* The EMC2103-4-AP-TR features an integrated temperature sensor that measures temperature with high accuracy. The sensor can measure temperatures in the range of -40°C to +125°C, making it suitable for a wide variety of applications that require precise temperature control. The accuracy is typically within ±1°C over the full range, providing highly reliable temperature readings.

* PWM Fan Control:

* The device includes PWM fan control with adjustable fan speed settings. By controlling the fan speed through PWM signals, the EMC2103-4-AP-TR allows the cooling system to dynamically adjust to temperature changes, optimizing power consumption and extending the lifespan of both the fan and the overall system.

* Low Power Consumption:

* The EMC2103-4-AP-TR is designed with low power consumption in mind, consuming just
EMC2103-4-AP-TR Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…