AT42QT1085-AUR
AT42QT1085-AUR
Obsolete
Description:  IC TOUCH SENSOR 8KEY 32TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 23100
AT42QT1085-AUR Specification
Specification
Part No
AT42QT1085-AUR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 8
LED Driver Channels
Up to 16
Interface
SPI
Resolution
-
Voltage - Supply
2V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
AT42QT1085-AUR PDF Datasheet
AT42QT1085-AUR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1085-AUR Description

## Microchip Technology AT42QT1085-AUR Overview

The AT42QT1085-AUR is a capacitive touch controller developed by Microchip Technology. This device is designed to detect the presence of touch or proximity on its connected electrodes and is commonly used in a variety of applications, including consumer electronics, home automation, and industrial devices. It is capable of handling up to 8 touch keys or touch areas, providing high precision and sensitivity for touch detection.

## Key Features

* Capacitive Touch Sensing: The AT42QT1085-AUR uses advanced capacitive sensing technology to detect touch events. This allows for touch detection in various environments, even through non-metallic surfaces.
* Low Power Consumption: The device is designed for low power operation, which makes it ideal for battery-operated systems and devices where power efficiency is crucial.
* Multiple Touch Keys: It supports up to 8 independent touch keys, providing flexibility in designing user interfaces for different applications.
* Integrated Features: The chip includes an integrated digital signal processor (DSP) that allows for intelligent noise filtering, touch threshold detection, and robust touch sensitivity.
* I2C Communication Interface: The AT42QT1085-AUR uses I2C for communication, making it easy to integrate into systems where I2C is the preferred communication protocol.
* Flexible Electrode Design: The device supports a wide range of electrode shapes and sizes, giving designers freedom in creating custom touch interfaces.
* Self-calibration and Auto-tuning: The device features self-calibration and auto-tuning capabilities, which improve performance and minimize the need for manual adjustments.

## Specifications

* Touch Sensing Channels: 8
* Operating Voltage: 1.8V to 3.6V
* Low Power Mode: <1µA in sleep mode
* Power Supply Current: 200µA (typical)
* I2C Speed: Up to 400 kHz (Fast mode)
* Input Impedance: ~10 MΩ
* Touch Detection Sensitivity: Highly sensitive, with the ability to detect touches through plastic, glass, or wood surfaces.
* Noise Immunity: Built-in noise immunity to resist electrical noise and prevent false touch detection, essential for noisy environments.
* Operating Temperature: -40°C to 85°C, suitable for a wide range of environmental conditions.

## Applications

The AT42QT1085-AUR is widely used in several sectors where capacitive touch technology is essential:

* Consumer Electronics: Used in touch-sensitive panels for devices such as smart TVs, washing machines, microwave ovens, and other home appliances.
* Automotive: Integrated into automotive interfaces for climate control panels, entertainment systems, and buttons in vehicles.
* Industrial Control Systems: Employed in industrial machinery, kiosks, and point-of-sale systems for creating rugged and user-friendly interfaces.
* Medical Devices: Used in touch-sensitive medical equipment where cleanliness and durability are key factors.

## Advantages

* High Sensitivity: The device’s sensitivity ensures accurate touch detection, even in challenging environments, ensuring a seamless user experience.
* Low Power Operation: This feature is ideal for portable devices that rely on battery power, contributing to extended battery life.
* Easy Integration: The I2C communication interface allows the AT42QT1085-AUR to be easily integrated into most microcontroller-based systems.
* Cost-Effective: Compared to other capacitive touch controllers, the AT42QT1085-AUR offers a competitive price point while maintaining high-quality performance.

## Conclusion

The Microchip AT42QT1085-AUR is a versatile and reliable capacitive touch controller that offers numerous benefits, including low power consumption, high sensitivity, and easy integration. With its wide application potential across various industries, this device stands as a solid choice for any touch sensing project.
AT42QT1085-AUR Compare Parts
  • AT42QT1085-AUR vs AT42QT2640-AU
  • AT42QT1085-AUR vs AT42QT2161-MMU
  • AT42QT1085-AUR vs AT42QT2161-MMU
  • AT42QT1085-AUR vs AT42QT2160-MMUR
  • AT42QT1085-AUR vs AT42QT2160-MMU
  • AT42QT1085-AUR vs AT42QT2160-MMU
  • AT42QT1085-AUR vs AT42QT2120-XUR
  • AT42QT1085-AUR vs AT42QT2120-XU
  • AT42QT1085-AUR vs AT42QT2120-SUR
  • AT42QT1085-AUR vs AT42QT2120-SU
  • AT42QT1085-AUR vs AT42QT2120-MMHR
  • AT42QT1085-AUR vs AT42QT2120-MMH
  • AT42QT1085-AUR vs AT42QT2100-MUR
  • AT42QT1085-AUR vs AT42QT2100-MU
  • AT42QT1085-AUR vs AT42QT2100-AUR
  • AT42QT1085-AUR vs AT42QT2100-AU
  • AT42QT1085-AUR vs AT42QT1481-AUR
  • AT42QT1085-AUR vs AT42QT1481-AU
  • AT42QT1085-AUR vs AT42QT1481-ANR
  • AT42QT1085-AUR vs AT42QT1481-AN
  • AT42QT1085-AUR vs AT42QT1245-MUR
  • AT42QT1085-AUR vs AT42QT1245-MU
  • AT42QT1085-AUR vs AT42QT1245-AUR
  • AT42QT1085-AUR vs AT42QT1245-AU
  • AT42QT1085-AUR vs AT42QT1244-MUR
  • AT42QT1085-AUR vs AT42QT1244-MU
  • AT42QT1085-AUR vs AT42QT1244-AUR
  • AT42QT1085-AUR vs AT42QT1244-AU
  • AT42QT1085-AUR vs AT42QT1111-MU
  • AT42QT1085-AUR vs AT42QT1111-AU
  • AT42QT1085-AUR vs AT42QT1110-MZ
  • AT42QT1085-AUR vs AT42QT1110-MZ
  • AT42QT1085-AUR vs AT42QT1110-MUR
  • AT42QT1085-AUR vs AT42QT1110-MU
  • AT42QT1085-AUR vs AT42QT1110-AZ
  • AT42QT1085-AUR vs AT42QT1110-AZ
  • AT42QT1085-AUR vs AT42QT1110-AUR
  • AT42QT1085-AUR vs AT42QT1085-MUR
  • AT42QT1085-AUR vs AT42QT1085-MU
  • AT42QT1085-AUR vs AT42QT1085-AU
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!