AT42QT1060-MMUR
AT42QT1060-MMUR
Active
Description:  SENSOR IC MTRX TOUCH6KEY 28-QFN
Manufacturer:  Microchip Technology
History Price: $2.98000
In Stock: 48700
AT42QT1060-MMUR Specification
Specification
Part No
AT42QT1060-MMUR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 6
LED Driver Channels
Up to 7
Interface
I2C
Resolution
-
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-VQFN (4x4)
AT42QT1060-MMUR PDF Datasheet
AT42QT1060-MMUR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1070-MMHR
AT42QT1070-MMHR
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
AT42QT1060-MMUR Description
The Microchip Technology AT42QT1060-MMUR is a capacitive touch controller designed for applications requiring reliable touch sensitivity and versatility. Below is a comprehensive look at its specifications and features.

## General Overview

The AT42QT1060-MMUR is part of the Atmel QTouch family, offering advanced capacitive touch sensing capabilities. It integrates a microcontroller (MCU) with a capacitive touch sensing front-end, making it highly effective in touch-based user interfaces. It supports up to 10 individual capacitive touch inputs, which can be used for buttons, sliders, and proximity sensing.

## Key Features

* 10 Touch Channels: Supports up to 10 channels of capacitive touch sensing, providing flexibility for various touch-based control applications.
* Automatic Calibration: The device features self-calibration, improving accuracy and adaptability to environmental changes.
* Low Power Consumption: With a low standby current consumption, the AT42QT1060-MMUR is ideal for battery-operated applications.
* Integrated Functions: It has integrated filters for noise reduction, ensuring accurate touch sensing even in noisy environments.
* Flexible Interfaces: Supports I²C interface for easy integration with microcontrollers or other digital systems.

## Electrical Characteristics

* Operating Voltage: 2.7V to 5.5V, which makes it suitable for both low-voltage and standard voltage systems.
* Current Consumption: Typically 150µA in active mode and 5µA in sleep mode, contributing to overall power savings in portable designs.
* Temperature Range: Operating temperature ranges from -40°C to +85°C, making it suitable for industrial, automotive, and outdoor environments.

## Touch Sensing and Sensitivity

* Capacitive Touch Inputs: The touch sensing works via capacitive touch, meaning it detects changes in the electric field when a human finger or other conductive object is near.
* Signal Processing: It features advanced algorithms for signal processing, which minimizes false touches and increases reliability in diverse conditions (e.g., varying environmental factors).
* Multi-Touch Capability: Supports multi-touch functionality, allowing the detection of more than one touch point simultaneously.

## Communication Interface

* I²C Interface: The device communicates over I²C, which makes it compatible with most microcontrollers and digital systems. It provides easy integration and communication for touch data transmission.
* Interrupt Support: The AT42QT1060-MMUR provides interrupt-driven operation, which can be used to reduce power consumption by waking up only when necessary.

## Mechanical and Package Specifications

* Package Type: The device is packaged in a QFN (Quad Flat No-leads) package, providing a compact footprint ideal for space-constrained applications.
* Dimensions: The typical size of the package is 5mm x 5mm, offering a small form factor for integration into designs with limited PCB space.

## Applications

The AT42QT1060-MMUR is ideal for use in a wide range of applications, including:

* Consumer Electronics: Ideal for capacitive touch interfaces in devices like home appliances, consumer electronics, and wearables.
* Automotive: Can be used in automotive controls, replacing traditional mechanical switches with capacitive touch.
* Industrial Controls: Due to its durability and noise immunity, it is also suited for industrial touch interfaces, such as control panels and machinery.
* Home Automation: Used for creating touch-based interfaces in home automation systems.

## Advanced Features

* Noise Immunity: The device employs advanced noise immunity techniques, which help to minimize the impact of electrical noise, ensuring stable operation.
* Proximity Sensing: It also supports proximity sensing, allowing the device to detect the presence of a finger without direct contact. This feature can be used to trigger actions based on the user’s approach to the device.
* Touch Key Sensitivity Adjustments: Users can adjust the sensitivity of touch keys to optimize performance according to their specific environment or application needs.

## Conclusion

The Microchip Technology AT42QT1060-MMUR is a versatile and power-efficient capacitive touch controller with an integrated solution for touch sensing. With its low power consumption, I²C interface, and advanced noise immunity, it’s an excellent choice for many applications, including consumer electronics, automotive, and industrial control systems.
AT42QT1060-MMUR Compare Parts
  • AT42QT1060-MMUR vs AT42QT2640-AU
  • AT42QT1060-MMUR vs AT42QT2161-MMU
  • AT42QT1060-MMUR vs AT42QT2161-MMU
  • AT42QT1060-MMUR vs AT42QT2160-MMUR
  • AT42QT1060-MMUR vs AT42QT2160-MMU
  • AT42QT1060-MMUR vs AT42QT2160-MMU
  • AT42QT1060-MMUR vs AT42QT2120-XUR
  • AT42QT1060-MMUR vs AT42QT2120-XU
  • AT42QT1060-MMUR vs AT42QT2120-SUR
  • AT42QT1060-MMUR vs AT42QT2120-SU
  • AT42QT1060-MMUR vs AT42QT2120-MMHR
  • AT42QT1060-MMUR vs AT42QT2120-MMH
  • AT42QT1060-MMUR vs AT42QT2100-MUR
  • AT42QT1060-MMUR vs AT42QT2100-MU
  • AT42QT1060-MMUR vs AT42QT2100-AUR
  • AT42QT1060-MMUR vs AT42QT2100-AU
  • AT42QT1060-MMUR vs AT42QT1481-AUR
  • AT42QT1060-MMUR vs AT42QT1481-AU
  • AT42QT1060-MMUR vs AT42QT1481-ANR
  • AT42QT1060-MMUR vs AT42QT1481-AN
  • AT42QT1060-MMUR vs AT42QT1245-MUR
  • AT42QT1060-MMUR vs AT42QT1245-MU
  • AT42QT1060-MMUR vs AT42QT1245-AUR
  • AT42QT1060-MMUR vs AT42QT1245-AU
  • AT42QT1060-MMUR vs AT42QT1244-MUR
  • AT42QT1060-MMUR vs AT42QT1244-MU
  • AT42QT1060-MMUR vs AT42QT1244-AUR
  • AT42QT1060-MMUR vs AT42QT1244-AU
  • AT42QT1060-MMUR vs AT42QT1111-MU
  • AT42QT1060-MMUR vs AT42QT1111-AU
  • AT42QT1060-MMUR vs AT42QT1110-MZ
  • AT42QT1060-MMUR vs AT42QT1110-MZ
  • AT42QT1060-MMUR vs AT42QT1110-MUR
  • AT42QT1060-MMUR vs AT42QT1110-MU
  • AT42QT1060-MMUR vs AT42QT1110-AZ
  • AT42QT1060-MMUR vs AT42QT1110-AZ
  • AT42QT1060-MMUR vs AT42QT1110-AUR
  • AT42QT1060-MMUR vs AT42QT1085-MUR
  • AT42QT1060-MMUR vs AT42QT1085-MU
  • AT42QT1060-MMUR vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.