AT42QT1011-TSHR
AT42QT1011-TSHR
Active
Description:  IC TOUCH SENSOR 1KEY SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.82000
In Stock: 49900
AT42QT1011-TSHR Specification
Specification
Part No
AT42QT1011-TSHR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
1
LED Driver Channels
-
Interface
-
Resolution
14 b
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
378.5μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
AT42QT1011-TSHR PDF Datasheet
AT42QT1011-TSHR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1070-MMHR
AT42QT1070-MMHR
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
AT42QT1070-SSUR
AT42QT1070-SSUR
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
AT42QT1011-TSHR Description
Overview of Atmel AT42QT1011-TSHR

The AT42QT1011-TSHR is a capacitive touch sensor controller designed for applications requiring touch-sensitive interfaces. This device is particularly well-suited for consumer electronics, home appliances, and industrial controls, providing a reliable and user-friendly alternative to mechanical switches. The AT42QT1011-TSHR is known for its low power consumption, high sensitivity, and ease of integration into various designs.

Key Specifications

- Supply Voltage (VDD): 1.8V to 5.5V
- Operating Current: 1.5 µA (typical in sleep mode)
- Touch Sensitivity: Adjustable sensitivity levels
- Number of Touch Channels: 1
- Response Time: 10 ms (typical)
- Operating Temperature Range: -40°C to +85°C
- Interface: I2C compatible
- Package Type: 8-pin TSSOP

Functional Features

- Capacitive Touch Sensing: The AT42QT1011-TSHR utilizes capacitive sensing technology, allowing it to detect touch through non-conductive materials such as glass or plastic. This feature enables sleek and modern designs without the need for mechanical components.
- Low Power Consumption: With a typical operating current of just 1.5 µA in sleep mode, the device is ideal for battery-powered applications, extending battery life significantly.
- Adjustable Sensitivity: The sensitivity of the touch detection can be adjusted to accommodate different environmental conditions and user preferences, ensuring reliable performance in various applications.
- Integrated Noise Immunity: The device includes built-in noise immunity features, allowing it to operate effectively in environments with electromagnetic interference (EMI) or other noise sources.

Pin Configuration

The AT42QT1011-TSHR is housed in an 8-pin TSSOP package, which provides a compact solution for space-constrained designs. The pin configuration includes:

- VDD: Power supply pin.
- GND: Ground connection.
- SCL: I2C clock line for communication.
- SDA: I2C data line for communication.
- TCH: Touch detection output pin.
- NC: No connection pins.

Applications

The AT42QT1011-TSHR is widely used in various applications, including:

- Consumer Electronics: In devices such as smartphones, tablets, and home appliances, providing a modern touch interface for user interaction.
- Industrial Controls: For touch-sensitive controls in machinery and equipment, enhancing user experience and safety.
- Home Automation: In smart home devices, allowing users to control lighting, heating, and other systems with simple touch gestures.
- Medical Devices: For touch-sensitive interfaces in medical equipment, ensuring ease of use and hygiene.

Conclusion

The Atmel AT42QT1011-TSHR is a versatile and efficient capacitive touch sensor controller that meets the demands of modern touch-sensitive applications. With its robust specifications, low power consumption, and adjustable sensitivity, it is an excellent choice for a wide range of consumer electronics, industrial controls, and home automation systems. Its ability to operate effectively in various environments while providing a sleek and user-friendly interface makes it a preferred option for engineers and designers looking to enhance their products with touch technology.
AT42QT1011-TSHR Compare Parts
  • AT42QT1011-TSHR vs AT42QT2640-AU
  • AT42QT1011-TSHR vs AT42QT2161-MMU
  • AT42QT1011-TSHR vs AT42QT2161-MMU
  • AT42QT1011-TSHR vs AT42QT2160-MMUR
  • AT42QT1011-TSHR vs AT42QT2160-MMU
  • AT42QT1011-TSHR vs AT42QT2160-MMU
  • AT42QT1011-TSHR vs AT42QT2120-XUR
  • AT42QT1011-TSHR vs AT42QT2120-XU
  • AT42QT1011-TSHR vs AT42QT2120-SUR
  • AT42QT1011-TSHR vs AT42QT2120-SU
  • AT42QT1011-TSHR vs AT42QT2120-MMHR
  • AT42QT1011-TSHR vs AT42QT2120-MMH
  • AT42QT1011-TSHR vs AT42QT2100-MUR
  • AT42QT1011-TSHR vs AT42QT2100-MU
  • AT42QT1011-TSHR vs AT42QT2100-AUR
  • AT42QT1011-TSHR vs AT42QT2100-AU
  • AT42QT1011-TSHR vs AT42QT1481-AUR
  • AT42QT1011-TSHR vs AT42QT1481-AU
  • AT42QT1011-TSHR vs AT42QT1481-ANR
  • AT42QT1011-TSHR vs AT42QT1481-AN
  • AT42QT1011-TSHR vs AT42QT1245-MUR
  • AT42QT1011-TSHR vs AT42QT1245-MU
  • AT42QT1011-TSHR vs AT42QT1245-AUR
  • AT42QT1011-TSHR vs AT42QT1245-AU
  • AT42QT1011-TSHR vs AT42QT1244-MUR
  • AT42QT1011-TSHR vs AT42QT1244-MU
  • AT42QT1011-TSHR vs AT42QT1244-AUR
  • AT42QT1011-TSHR vs AT42QT1244-AU
  • AT42QT1011-TSHR vs AT42QT1111-MU
  • AT42QT1011-TSHR vs AT42QT1111-AU
  • AT42QT1011-TSHR vs AT42QT1110-MZ
  • AT42QT1011-TSHR vs AT42QT1110-MZ
  • AT42QT1011-TSHR vs AT42QT1110-MUR
  • AT42QT1011-TSHR vs AT42QT1110-MU
  • AT42QT1011-TSHR vs AT42QT1110-AZ
  • AT42QT1011-TSHR vs AT42QT1110-AZ
  • AT42QT1011-TSHR vs AT42QT1110-AUR
  • AT42QT1011-TSHR vs AT42QT1085-MUR
  • AT42QT1011-TSHR vs AT42QT1085-MU
  • AT42QT1011-TSHR vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.