AT42QT1040-MMHR
AT42QT1040-MMHR
Active
Description:  IC TOUCH SENSOR 4KEY 20-VQFN
Manufacturer:  Microchip Technology
History Price: $1.75000
In Stock: 5400
AT42QT1040-MMHR Specification
Specification
Part No
AT42QT1040-MMHR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 4
LED Driver Channels
4
Interface
-
Resolution
-
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-VQFN (3x3)
AT42QT1040-MMHR PDF Datasheet
AT42QT1040-MMHR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1070-MMHR
AT42QT1070-MMHR
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
AT42QT1040-MMHR Description
The Microchip Technology AT42QT1040-MMHR is a capacitive touch sensor controller that is designed to provide a reliable, low-power solution for touch sensing applications. It is particularly used in environments where touch-based user interfaces are required, offering high accuracy and sensitivity. The device is suitable for consumer electronics, automotive, industrial control systems, and many other applications where touch-based inputs are needed. Below is a detailed description of the AT42QT1040-MMHR, including its features, specifications, and typical applications.

## General Description

The AT42QT1040-MMHR is a single-channel capacitive touch sensor with an integrated touch controller. It uses Microchip's QTouch™ technology, which enables precise detection of touch inputs, even under harsh environmental conditions. The controller is designed for easy integration into embedded systems, providing users with a cost-effective solution for touch sensing.

This device is capable of detecting touch inputs through the measurement of changes in capacitance, making it ideal for applications that require a highly sensitive, durable, and reliable touch interface. It can be used for various touch-based interfaces, including buttons, sliders, and proximity sensors.

## Key Features

* 4 Capacitive Touch Channels: The AT42QT1040-MMHR supports up to 4 capacitive touch channels, allowing it to monitor multiple touch sensors simultaneously.
* Low Power Consumption: The device operates with low power consumption, which is critical for battery-powered and portable devices. In normal mode, the power consumption is minimal, helping to extend battery life.
* Touch Sensing Technology: It uses QTouch™ technology, a highly accurate capacitive touch sensing method that offers superior noise immunity and reliable performance.
* Integrated Touch Controller: The controller includes all the necessary components to detect touch and manage sensor signals, eliminating the need for external touch controller components.
* Multiple Operating Modes: The AT42QT1040-MMHR offers several operating modes, such as low-power sleep modes, to extend battery life in portable applications.
* Configurable Sensitivity: The sensitivity of the touch sensors can be adjusted through software to ensure accurate touch detection in different environments, from noisy industrial settings to more controlled consumer applications.
* Flexible Output Options: The device supports both I²C and SPI communication protocols, providing flexible integration options for various microcontroller or microprocessor systems.
* Noise Immunity: The AT42QT1040-MMHR offers excellent noise immunity, making it suitable for industrial environments with high electromagnetic interference (EMI).
* Small Package Size: The device comes in a small, compact 16-pin QFN package, which makes it ideal for space-constrained applications.
* Proximity Detection: The touch sensor can detect proximity to a human hand or finger, allowing it to function as a proximity sensor in addition to a touch sensor.

## Specifications

* Part Number: AT42QT1040-MMHR
* Touch Channels: 4 capacitive touch channels
* Operating Voltage: 1.8V to 3.6V
* Power Consumption:

* Active Mode: Typically 5mA
* Sleep Mode: Typically 1μA
* Communication Protocol:

* I²C (up to 400 kHz) or SPI (up to 10 MHz)
* Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive environments
* Capacitive Sensing Range:

* Can detect touch inputs in the range of 1.5pF to 10nF, depending on the sensor configuration
* Response Time:

* Fast response time with a typical detection time of 30ms for touch detection
* Sensitivity:

* Adjustable sensitivity via software to suit different applications and environments
* Package Type: 16-pin QFN (4mm x 4mm), ideal for compact and space-constrained designs
* Touch Sensing Technology: QTouch™ technology with enhanced noise immunity and reliable touch detection
* Proximity Detection Range: Typically 10mm to 50mm, depending on the application and environmental factors
* Supply Current:

* Active Mode: 5mA (typical)
* Sleep Mode: 1μA (typical), which helps extend battery life in low-power applications

## Applications

* Consumer Electronics: The AT42QT1040-MMHR is used in consumer electronic devices, such as smartphones, tablets, and wearables, where touch or proximity sensing is required for user interaction.
* Home Appliances: It can be used in home appliances such as washing machines, microwave ovens, and refrigerators, providing reliable touch-based control interfaces.
* Automotive: The device is suitable for automotive applications, such as touch panels in vehicle control systems or proximity sensors for entry systems.
* Industrial Control Systems: In industrial settings, the AT42QT1040-MMHR can be used for controlling machinery, monitoring equipment, or detecting touch inputs in environments with high levels of electromagnetic noise.
* IoT Devices: The device is a great fit for IoT devices that require touch or proximity sensing in battery-powered applications, ensuring low power consumption and long operational life.
* Medical Devices: In medical equipment, the AT42QT1040-MMHR can be used for user interfaces in diagnostic machines or portable medical devices, offering a clean, durable, and hygienic method for user input.
* Security Systems: It can be used in access control systems, where proximity sensing can trigger certain actions or open doors upon detecting a user’s presence.

## Performance and Efficiency

The AT42QT1040-MMHR is optimized for low power consumption, making it ideal for applications where battery life is critical. In active mode, it consumes around 5mA, and in sleep mode, it consumes only 1μA, which greatly extends the operational life of battery-powered devices. This makes the device highly suitable for portable applications, such as wearables and smart home devices.

Its capacitive touch sensing capability, combined with noise immunity, ensures that it delivers reliable performance even in challenging environments. The ability to adjust sensitivity via software allows it to be fine-tuned to different applications, ensuring accurate touch detection in both quiet and noisy environments.

## Conclusion

The Microchip Technology AT42QT1040-MMHR is a highly reliable, low-power capacitive touch sensor controller that offers robust performance in a variety of applications. With its high sensitivity, multiple communication protocols, and the ability to detect proximity and touch, the device is ideal for use in consumer electronics, automotive systems, industrial control, medical devices, and many other touch-based user interface applications. Its low power consumption and small form factor make it a perfect choice for battery-operated and space-constrained devices, while its noise immunity and flexibility ensure reliable operation in diverse environments.
AT42QT1040-MMHR Compare Parts
  • AT42QT1040-MMHR vs AT42QT2640-AU
  • AT42QT1040-MMHR vs AT42QT2161-MMU
  • AT42QT1040-MMHR vs AT42QT2161-MMU
  • AT42QT1040-MMHR vs AT42QT2160-MMUR
  • AT42QT1040-MMHR vs AT42QT2160-MMU
  • AT42QT1040-MMHR vs AT42QT2160-MMU
  • AT42QT1040-MMHR vs AT42QT2120-XUR
  • AT42QT1040-MMHR vs AT42QT2120-XU
  • AT42QT1040-MMHR vs AT42QT2120-SUR
  • AT42QT1040-MMHR vs AT42QT2120-SU
  • AT42QT1040-MMHR vs AT42QT2120-MMHR
  • AT42QT1040-MMHR vs AT42QT2120-MMH
  • AT42QT1040-MMHR vs AT42QT2100-MUR
  • AT42QT1040-MMHR vs AT42QT2100-MU
  • AT42QT1040-MMHR vs AT42QT2100-AUR
  • AT42QT1040-MMHR vs AT42QT2100-AU
  • AT42QT1040-MMHR vs AT42QT1481-AUR
  • AT42QT1040-MMHR vs AT42QT1481-AU
  • AT42QT1040-MMHR vs AT42QT1481-ANR
  • AT42QT1040-MMHR vs AT42QT1481-AN
  • AT42QT1040-MMHR vs AT42QT1245-MUR
  • AT42QT1040-MMHR vs AT42QT1245-MU
  • AT42QT1040-MMHR vs AT42QT1245-AUR
  • AT42QT1040-MMHR vs AT42QT1245-AU
  • AT42QT1040-MMHR vs AT42QT1244-MUR
  • AT42QT1040-MMHR vs AT42QT1244-MU
  • AT42QT1040-MMHR vs AT42QT1244-AUR
  • AT42QT1040-MMHR vs AT42QT1244-AU
  • AT42QT1040-MMHR vs AT42QT1111-MU
  • AT42QT1040-MMHR vs AT42QT1111-AU
  • AT42QT1040-MMHR vs AT42QT1110-MZ
  • AT42QT1040-MMHR vs AT42QT1110-MZ
  • AT42QT1040-MMHR vs AT42QT1110-MUR
  • AT42QT1040-MMHR vs AT42QT1110-MU
  • AT42QT1040-MMHR vs AT42QT1110-AZ
  • AT42QT1040-MMHR vs AT42QT1110-AZ
  • AT42QT1040-MMHR vs AT42QT1110-AUR
  • AT42QT1040-MMHR vs AT42QT1085-MUR
  • AT42QT1040-MMHR vs AT42QT1085-MU
  • AT42QT1040-MMHR vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.