AT42QT1085-AUR
AT42QT1085-AUR
Obsolete
Description:  IC TOUCH SENSOR 8KEY 32TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 23100
AT42QT1085-AUR vs AT42QT1244-MUR
Series
QTouch
QMatrix
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Buttons
Buttons
Proximity Detection
No
No
Number of Inputs
Up to 8
Up to 24
LED Driver Channels
Up to 16
-
Interface
SPI
I2C
Resolution
-
10 b
Voltage - Supply
2V ~ 5.5V
3V ~ 5V
Current - Supply
-
6.6mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
32-TQFP (7x7)
32-VQFN (5x5)