AT42QT1085-AU
AT42QT1085-AU
Obsolete
Description:  IC TOUCH SENSOR 8KEY 32TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 42000
AT42QT1085-AU Specification
Specification
Part No
AT42QT1085-AU
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 8
LED Driver Channels
Up to 16
Interface
SPI
Resolution
-
Voltage - Supply
2V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
AT42QT1085-AU PDF Datasheet
AT42QT1085-AU Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1085-AU Description
The Microchip Technology AT42QT1085-AU is a capacitive touch sensor IC that provides high-quality touch sensing for a variety of applications. Designed for ease of integration and optimal performance, it supports applications in consumer electronics, industrial systems, and human-machine interfaces (HMIs). Below is a detailed professional overview of its features, specifications, and applications.

## Overview

The AT42QT1085-AU is part of Microchip’s Quantum Touch™ series, which offers robust touch sensing solutions that are highly reliable and low-power. This device supports 8 capacitive touch buttons, making it a versatile solution for designing intuitive touch interfaces. It can be used in various products, from home appliances to portable devices, offering smooth, reliable touch interactions. The IC also provides options for customizing the touch sensitivity and response behavior to suit different user needs.

## Key Features

* Capacitive Touch Sensing: The AT42QT1085-AU employs Microchip's Quantum Touch technology, which provides high accuracy and reliability in touch detection by sensing changes in capacitance when a finger or conductive object approaches the surface.
* 8 Touch Inputs: This IC can support up to 8 touch buttons simultaneously, making it an excellent solution for creating interfaces with multiple controls, such as volume adjustments, navigation buttons, or menu selection on various devices.
* Low Power Consumption: The device is designed with power efficiency in mind, operating at low current consumption while still providing accurate touch detection. This is particularly important for battery-powered devices, ensuring extended battery life.
* Touch Sensitivity Adjustment: The AT42QT1085-AU allows for customizable sensitivity settings to adapt to various application environments. This means you can optimize the device’s performance in different types of enclosures, materials, or ambient conditions.
* Internal Oscillator: The IC integrates a low-power internal oscillator, reducing the need for external components, simplifying the system design, and contributing to space savings.
* LED Driver Capability: The device includes the ability to drive LEDs for visual feedback, making it ideal for applications that require an indicator for touch activation, such as backlit buttons or status lights.
* Noise Immunity: The Quantum Touch technology offers excellent immunity to environmental noise, allowing the AT42QT1085-AU to perform reliably even in noisy environments or where electromagnetic interference (EMI) is present.
* Self and Mutual Capacitance Sensing: The device supports both self-capacitance and mutual capacitance sensing, making it suitable for various touch panel designs and applications.

## Specifications

* Operating Voltage: The AT42QT1085-AU operates within a supply voltage range of 2.8V to 5.5V, providing flexibility for integration into various power systems.
* Touch Inputs: The device has a total of 8 capacitive touch inputs, making it suitable for applications requiring multiple touch buttons or touch zones.
* Touch Sensitivity: The sensitivity of the touch inputs can be adjusted to meet the specific needs of the application. The IC can detect minute changes in capacitance, allowing for highly sensitive touch detection.
* Power Consumption: The IC operates with a low power consumption of typically < 30 µA during sleep mode, which is crucial for applications in portable or battery-powered devices. In active mode, the current consumption can vary depending on the touch activity.
* Operating Temperature: The AT42QT1085-AU is designed to operate within an extended temperature range of -40°C to +85°C, making it suitable for use in both consumer and industrial environments where temperature variations may occur.
* Package Type: The device comes in a compact 32-pin QFN package, which is ideal for space-constrained designs and allows for easy surface-mount assembly.
* Interface: The device communicates with the host system using a I2C interface for easy integration into microcontroller-based designs. This allows for flexible data communication and control between the touch sensor IC and the host device.
* LED Drive Capability: The IC includes built-in LED drive functionality, allowing it to control up to 8 individual LEDs, providing visual feedback that corresponds to the touch input or status of each button.
* Response Time: The response time of the touch detection is fast, with typical touch-to-detection times around 20 ms, ensuring that user interactions are instantaneous and fluid.

## Applications

* Consumer Electronics: The AT42QT1085-AU is widely used in consumer electronics, such as home appliances, remote controls, and audio systems, where capacitive touch interfaces are becoming increasingly popular for their sleek design and ease of use.
* Industrial Systems: In industrial environments, the IC can be used in HMI (Human-Machine Interface) systems for controlling machinery or equipment, where robust, noise-immune touch sensing is critical for reliability and ease of operation.
* Automotive: The device is suitable for automotive applications, providing intuitive touch interfaces for car dashboards, control panels, and infotainment systems.
* Medical Devices: In medical equipment, where hygiene and ease of cleaning are important, capacitive touch systems provide a clean and user-friendly interface for controlling devices.
* Smart Home Devices: The AT42QT1085-AU can be used in smart home systems, providing capacitive touch inputs for controlling lighting, thermostats, or security systems, ensuring a modern and intuitive user experience.
* Toys and Consumer Goods: The IC is also useful in toys and other consumer products that require low-cost, user-friendly, and robust touch interfaces.

## Advantages

* High Sensitivity and Reliability: The capacitive touch sensing technology offers high sensitivity, making the AT42QT1085-AU capable of detecting even the slightest touch while offering excellent noise immunity.
* Customizable Performance: With adjustable sensitivity and the ability to configure the number of touch inputs, the device offers excellent flexibility for various applications.
* Low Power Consumption: The low power consumption is a significant advantage in battery-powered applications, extending the lifespan of devices without compromising performance.
* Compact Design: The small form factor of the 32-pin QFN package makes the device suitable for use in space-constrained designs while still offering multiple touch inputs and the ability to drive LEDs.
* Ease of Integration: The I2C interface simplifies communication with the host system, allowing for easy integration with microcontrollers or processors in existing designs.

## Conclusion

The Microchip Technology AT42QT1085-AU is a versatile and reliable capacitive touch sensor IC designed to provide high-quality touch input capabilities in a variety of applications. Its advanced touch sensing technology, low power consumption, and flexibility make it an ideal choice for consumer electronics, industrial systems, automotive applications, and more. By offering customizable sensitivity, robust noise immunity, and LED driving capabilities, the AT42QT1085-AU provides a comprehensive solution for modern, user-friendly interfaces in today’s electronic devices.
AT42QT1085-AU Compare Parts
  • AT42QT1085-AU vs AT42QT2640-AU
  • AT42QT1085-AU vs AT42QT2161-MMU
  • AT42QT1085-AU vs AT42QT2161-MMU
  • AT42QT1085-AU vs AT42QT2160-MMUR
  • AT42QT1085-AU vs AT42QT2160-MMU
  • AT42QT1085-AU vs AT42QT2160-MMU
  • AT42QT1085-AU vs AT42QT2120-XUR
  • AT42QT1085-AU vs AT42QT2120-XU
  • AT42QT1085-AU vs AT42QT2120-SUR
  • AT42QT1085-AU vs AT42QT2120-SU
  • AT42QT1085-AU vs AT42QT2120-MMHR
  • AT42QT1085-AU vs AT42QT2120-MMH
  • AT42QT1085-AU vs AT42QT2100-MUR
  • AT42QT1085-AU vs AT42QT2100-MU
  • AT42QT1085-AU vs AT42QT2100-AUR
  • AT42QT1085-AU vs AT42QT2100-AU
  • AT42QT1085-AU vs AT42QT1481-AUR
  • AT42QT1085-AU vs AT42QT1481-AU
  • AT42QT1085-AU vs AT42QT1481-ANR
  • AT42QT1085-AU vs AT42QT1481-AN
  • AT42QT1085-AU vs AT42QT1245-MUR
  • AT42QT1085-AU vs AT42QT1245-MU
  • AT42QT1085-AU vs AT42QT1245-AUR
  • AT42QT1085-AU vs AT42QT1245-AU
  • AT42QT1085-AU vs AT42QT1244-MUR
  • AT42QT1085-AU vs AT42QT1244-MU
  • AT42QT1085-AU vs AT42QT1244-AUR
  • AT42QT1085-AU vs AT42QT1244-AU
  • AT42QT1085-AU vs AT42QT1111-MU
  • AT42QT1085-AU vs AT42QT1111-AU
  • AT42QT1085-AU vs AT42QT1110-MZ
  • AT42QT1085-AU vs AT42QT1110-MZ
  • AT42QT1085-AU vs AT42QT1110-MUR
  • AT42QT1085-AU vs AT42QT1110-MU
  • AT42QT1085-AU vs AT42QT1110-AZ
  • AT42QT1085-AU vs AT42QT1110-AZ
  • AT42QT1085-AU vs AT42QT1110-AUR
  • AT42QT1085-AU vs AT42QT1085-MUR
  • AT42QT1085-AU vs AT42QT1085-MU
  • AT42QT1085-AU vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.