Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Microchip Technology AT42QT1085-AU
AT42QT1085-AU
Obsolete
Interface - Sensor, Capacitive Touch
Description:
IC TOUCH SENSOR 8KEY 32TQFP
Manufacturer:
Microchip Technology
Datasheet:
AT42QT1085-AU Datasheet
History Price: Obsolete
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT42QT1085-AU vs AT42QT1245-MU
Part No
AT42QT1085-AU
AT42QT1245-MU
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Microchip Technology
Series
QTouch
QMatrix
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Buttons
Buttons
Proximity Detection
No
No
Number of Inputs
Up to 8
Up to 24
LED Driver Channels
Up to 16
-
Interface
SPI
SPI
Resolution
-
10 b
Voltage - Supply
2V ~ 5.5V
3V ~ 5V
Current - Supply
-
6.6mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
32-TQFP (7x7)
32-VQFN (5x5)