DS3882E+T&R/C
DS3882E+T&R/C
Active
Description:  IC CCFL CNTRL 100KHZ 28TSSOP
Manufacturer:  Maxim Integrated
History Price: $3.75000
In Stock: 22070
DS3882E+T&R/C Specification
Specification
Part No
DS3882E+T&R/C
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
40kHz ~ 100kHz
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
12 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
DS3882E+T&R/C PDF Datasheet
DS3882E+T&R/C Related Parts
DS3881E+
DS3881E+
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
DS3881E+C
DS3881E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R
DS3881E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R/C
DS3881E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+TR/C
DS3881E+TR/C
Maxim Integrated
SINGLE-CHANNEL CCFL CONTROLLER
DS3882E+
DS3882E+
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+C
DS3882E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R
DS3882E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3984T+
DS3984T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 32TQFP
DS3988T+
DS3988T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3988T+T&R
DS3988T+T&R
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3991Z+HB
DS3991Z+HB
Maxim Integrated
IC CCFL CNTRL 80KHZ 16SOIC
DS3882E+T&R/C Description
Overview of Maxim Integrated DS3882E+T&R/C

The Maxim Integrated DS3882E+T&R/C is a high-performance, dual-channel digital signal processor designed for use in telecommunications and data communication applications. This device is particularly well-suited for applications requiring precise timing and synchronization, such as SONET/SDH systems, and is known for its reliability and efficiency.

Key Specifications

- Supply Voltage (VCC): The DS3882E operates within a supply voltage range of 3.0V to 3.6V, making it compatible with various low-voltage digital circuits.
- Power Consumption: The device has a low power consumption of approximately 200mW during operation, which is beneficial for battery-powered applications and helps in thermal management.
- Operating Temperature Range: The DS3882E is rated for an operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
- Input Frequency Range: The device supports input frequencies from 1.5MHz to 155.52MHz, making it versatile for different communication standards.
- Data Rate: It can handle data rates up to 2.5Gbps, which is essential for high-speed data transmission applications.

Functional Features

- Dual-Channel Architecture: The DS3882E features a dual-channel architecture, allowing it to process two independent data streams simultaneously. This is particularly useful in applications where redundancy or dual-path processing is required.
- Jitter Attenuation: The device includes advanced jitter attenuation capabilities, which help to improve signal integrity by reducing timing variations in the received signals.
- Error Detection and Correction: The DS3882E incorporates error detection and correction mechanisms, ensuring data integrity during transmission. This is crucial for applications where data loss or corruption is unacceptable.
- Flexible Output Formats: The device supports multiple output formats, including NRZ (Non-Return-to-Zero) and RZ (Return-to-Zero), providing flexibility in interfacing with various systems.
- Integrated Clock Recovery: The DS3882E features integrated clock recovery, which allows it to extract timing information from incoming data streams, facilitating synchronization in communication systems.

Applications

The Maxim Integrated DS3882E+T&R/C is widely used in various applications, including:

- Telecommunications: It is commonly employed in SONET/SDH systems for high-speed data transmission and synchronization.
- Data Communication: The device is suitable for use in routers, switches, and other networking equipment that require reliable data handling.
- Broadcasting: It can be utilized in broadcasting applications where precise timing and signal integrity are critical.
- Industrial Automation: The DS3882E is also applicable in industrial automation systems that require robust communication protocols and data integrity.

Conclusion

The Maxim Integrated DS3882E+T&R/C is a highly capable digital signal processor that offers a range of features designed for high-performance telecommunications and data communication applications. With its dual-channel architecture, low power consumption, and advanced jitter attenuation capabilities, it stands out as an excellent choice for engineers and designers looking to implement reliable and efficient data processing solutions in their systems.
DS3882E+T&R/C Compare Parts
  • DS3882E+T&R/C vs DS3994Z+
  • DS3882E+T&R/C vs DS3992Z-18P+TR
  • DS3882E+T&R/C vs DS3992Z-18P+T&R
  • DS3882E+T&R/C vs DS3992Z-18P+
  • DS3882E+T&R/C vs DS3992Z-18N+
  • DS3882E+T&R/C vs DS3992Z-09P+W
  • DS3882E+T&R/C vs DS3992Z-09P+T&R
  • DS3882E+T&R/C vs DS3992Z-09P+
  • DS3882E+T&R/C vs DS3992Z-09N+T&R
  • DS3882E+T&R/C vs DS3992Z-09N+
  • DS3882E+T&R/C vs DS3991Z+T&R/PPV
  • DS3882E+T&R/C vs DS3991Z+T&R/PP
  • DS3882E+T&R/C vs DS3991Z+T&R/HB
  • DS3882E+T&R/C vs DS3991Z+PP/V
  • DS3882E+T&R/C vs DS3991Z+PP
  • DS3882E+T&R/C vs DS3991Z+HB
  • DS3882E+T&R/C vs DS3988T+T&R
  • DS3882E+T&R/C vs DS3988T+
  • DS3882E+T&R/C vs DS3984T+
  • DS3882E+T&R/C vs DS3882E+T&R
  • DS3882E+T&R/C vs DS3882E+C
  • DS3882E+T&R/C vs DS3882E+
  • DS3882E+T&R/C vs DS3881E+TR/C
  • DS3882E+T&R/C vs DS3881E+T&R/C
  • DS3882E+T&R/C vs DS3881E+T&R
  • DS3882E+T&R/C vs DS3881E+C
  • DS3882E+T&R/C vs DS3881E+
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.