DS3882E+T&R/C
DS3882E+T&R/C
Active
Description:  IC CCFL CNTRL 100KHZ 28TSSOP
Manufacturer:  Maxim Integrated
History Price: $3.75000
In Stock: 37800
DS3882E+T&R/C vs DS3988T+T&R
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
40kHz ~ 100kHz
40kHz ~ 80kHz
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
12 mA
15 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
28-TSSOP
48-LQFP (7x7)