DS3991Z+HB
DS3991Z+HB
Obsolete
Description:  IC CCFL CNTRL 80KHZ 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS3991Z+HB Datasheet
History Price: $0.73000
In Stock: 12200
DS3991Z+HB Specification
Specification
Part No
DS3991Z+HB
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
40kHz ~ 80kHz
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
5 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS3991Z+HB PDF Datasheet
DS3991Z+HB Related Parts
DS3881E+
DS3881E+
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
DS3881E+C
DS3881E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R
DS3881E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R/C
DS3881E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+TR/C
DS3881E+TR/C
Maxim Integrated
SINGLE-CHANNEL CCFL CONTROLLER
DS3882E+
DS3882E+
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+C
DS3882E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R
DS3882E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R/C
DS3882E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3984T+
DS3984T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 32TQFP
DS3988T+
DS3988T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3988T+T&R
DS3988T+T&R
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3991Z+HB Description
Introduction to Maxim Integrated DS3991Z+HB

The Maxim Integrated DS3991Z+HB is a high-performance, dual-channel, high-speed comparator designed for applications requiring fast response times and low power consumption. This device is particularly suitable for use in data communication, signal processing, and various industrial applications where precision and reliability are critical. The DS3991Z+HB is known for its ability to operate in a wide range of conditions while maintaining high accuracy and speed.

Key Specifications

- Type: Dual High-Speed Comparator
- Supply Voltage (VCC): 2.7 V to 5.5 V
- Input Voltage Range: 0 V to VCC
- Propagation Delay: 10 ns (typical)
- Output Type: Open-Drain
- Output Voltage Swing: 0 V to VCC
- Input Offset Voltage: 2 mV (maximum)
- Input Hysteresis: 10 mV (typical)
- Power Supply Current: 1.5 mA (maximum)
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)

Functional Overview

The DS3991Z+HB is designed to provide fast and reliable signal comparison, making it ideal for applications that require quick decision-making based on input signals. The dual-channel configuration allows for simultaneous comparison of two signals, enhancing the device's versatility in various applications. The open-drain output configuration enables easy interfacing with other digital logic levels, making it suitable for integration into complex systems.

Electrical Characteristics

Operating within a supply voltage range of 2.7 V to 5.5 V, the DS3991Z+HB is compatible with both low-voltage and standard logic levels. The input voltage range of 0 V to VCC allows for a wide variety of input signal types. The propagation delay of 10 ns (typical) ensures that the comparator can respond quickly to changes in input signals, making it suitable for high-speed applications.

Precision and Stability

The DS3991Z+HB features a low input offset voltage of 2 mV (maximum), which ensures accurate comparisons between input signals. The typical input hysteresis of 10 mV helps to prevent false triggering due to noise, enhancing the stability of the device in noisy environments. This combination of precision and stability makes the DS3991Z+HB an excellent choice for applications requiring reliable signal processing.

Applications

The DS3991Z+HB is suitable for a wide range of applications, including:

- Data Communication: Used in high-speed data transmission systems for signal integrity and comparison.
- Signal Processing: Ideal for applications requiring fast and accurate signal comparisons, such as in analog-to-digital converters (ADCs).
- Industrial Automation: Employed in control systems for monitoring and decision-making based on sensor inputs.
- Consumer Electronics: Utilized in various consumer devices for signal detection and processing.

Advantages

- High Speed: With a propagation delay of 10 ns, the DS3991Z+HB is capable of handling fast signal changes, making it suitable for high-speed applications.
- Low Power Consumption: The device operates with a maximum supply current of 1.5 mA, making it energy-efficient and ideal for battery-powered applications.
- Versatile Input Range: The wide input voltage range allows for compatibility with various signal types, enhancing its usability in different applications.
- Robust Design: The open-drain output configuration provides flexibility in interfacing with other components, making it easy to integrate into existing systems.

Conclusion

The Maxim Integrated DS3991Z+HB is a high-performance dual-channel comparator that offers fast response times and low power consumption, making it an excellent choice for a variety of applications. With its robust specifications, including a supply voltage range of 2.7 V to 5.5 V and a propagation delay of 10 ns, it provides reliable performance in demanding environments. The device's precision, stability, and versatility make it a valuable tool for engineers and designers seeking efficient solutions for signal comparison and processing.
DS3991Z+HB Compare Parts
  • DS3991Z+HB vs DS3994Z+
  • DS3991Z+HB vs DS3992Z-18P+TR
  • DS3991Z+HB vs DS3992Z-18P+T&R
  • DS3991Z+HB vs DS3992Z-18P+
  • DS3991Z+HB vs DS3992Z-18N+
  • DS3991Z+HB vs DS3992Z-09P+W
  • DS3991Z+HB vs DS3992Z-09P+T&R
  • DS3991Z+HB vs DS3992Z-09P+
  • DS3991Z+HB vs DS3992Z-09N+T&R
  • DS3991Z+HB vs DS3992Z-09N+
  • DS3991Z+HB vs DS3991Z+T&R/PPV
  • DS3991Z+HB vs DS3991Z+T&R/PP
  • DS3991Z+HB vs DS3991Z+T&R/HB
  • DS3991Z+HB vs DS3991Z+PP/V
  • DS3991Z+HB vs DS3991Z+PP
  • DS3991Z+HB vs DS3988T+T&R
  • DS3991Z+HB vs DS3988T+
  • DS3991Z+HB vs DS3984T+
  • DS3991Z+HB vs DS3882E+T&R/C
  • DS3991Z+HB vs DS3882E+T&R
  • DS3991Z+HB vs DS3882E+C
  • DS3991Z+HB vs DS3882E+
  • DS3991Z+HB vs DS3881E+TR/C
  • DS3991Z+HB vs DS3881E+T&R/C
  • DS3991Z+HB vs DS3881E+T&R
  • DS3991Z+HB vs DS3881E+C
  • DS3991Z+HB vs DS3881E+
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.