DS3881E+TR/C
DS3881E+TR/C
Active
Description:  SINGLE-CHANNEL CCFL CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $1.94000
In Stock: 13400
DS3881E+TR/C Specification
Specification
Part No
DS3881E+TR/C
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
40kHz ~ 100kHz
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
12 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
DS3881E+TR/C PDF Datasheet
DS3881E+TR/C Related Parts
DS3881E+
DS3881E+
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
DS3881E+C
DS3881E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R
DS3881E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R/C
DS3881E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3882E+
DS3882E+
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+C
DS3882E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R
DS3882E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R/C
DS3882E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3984T+
DS3984T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 32TQFP
DS3988T+
DS3988T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3988T+T&R
DS3988T+T&R
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3991Z+HB
DS3991Z+HB
Maxim Integrated
IC CCFL CNTRL 80KHZ 16SOIC
DS3881E+TR/C Description
Overview of Maxim Integrated DS3881E+TR/C

The DS3881E+TR/C is a high-performance, dual-channel, digital signal processor designed for use in various applications, including telecommunications and data communications. This device is particularly known for its ability to handle high-speed data transmission with low power consumption, making it suitable for modern communication systems.

Key Specifications

- Supply Voltage: The DS3881E operates within a supply voltage range of 3.0V to 3.6V, allowing it to be used in a variety of power-sensitive applications.
- Operating Temperature Range: It is rated for operation in a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
- Data Rate: The device supports data rates of up to 1.5 Gbps per channel, which is essential for high-speed data transmission.
- Channels: The DS3881E features two independent channels, allowing for simultaneous processing of multiple data streams.
- Input Sensitivity: The input sensitivity is designed to accommodate a wide range of signal levels, ensuring reliable operation even in noisy environments.
- Output Format: The outputs are compatible with standard LVDS (Low Voltage Differential Signaling) formats, which are widely used in high-speed data applications.

Functional Features

- Signal Conditioning: The DS3881E includes built-in signal conditioning features that enhance the integrity of the received signals. This includes equalization and jitter attenuation, which are critical for maintaining signal quality over long distances.
- Error Detection: The device incorporates advanced error detection mechanisms, including CRC (Cyclic Redundancy Check) capabilities, which help ensure data integrity during transmission.
- Low Power Consumption: With a typical power consumption of around 200 mW, the DS3881E is designed to be energy-efficient, making it ideal for battery-operated devices and systems where power conservation is crucial.

Applications

The DS3881E is suitable for a variety of applications, including:

- Telecommunications: Used in high-speed data links and communication systems where reliable data transmission is essential.
- Data Communications: Ideal for networking equipment, such as routers and switches, that require high data throughput.
- Industrial Automation: Employed in systems that require robust communication in harsh environments, benefiting from its wide temperature range and signal integrity features.

Package Information

The DS3881E+TR/C is available in a TQFN (Thin Quad Flat No-lead) package, which provides a compact footprint and facilitates easy integration into various circuit designs. The package dimensions are typically 4mm x 4mm, making it suitable for space-constrained applications.

Conclusion

In summary, the Maxim Integrated DS3881E+TR/C is a versatile and high-performance digital signal processor that excels in high-speed data transmission applications. Its combination of low power consumption, robust signal conditioning, and error detection capabilities makes it an excellent choice for modern communication systems. Whether in telecommunications, data communications, or industrial automation, the DS3881E provides reliable performance and efficiency.
DS3881E+TR/C Compare Parts
  • DS3881E+TR/C vs DS3994Z+
  • DS3881E+TR/C vs DS3992Z-18P+TR
  • DS3881E+TR/C vs DS3992Z-18P+T&R
  • DS3881E+TR/C vs DS3992Z-18P+
  • DS3881E+TR/C vs DS3992Z-18N+
  • DS3881E+TR/C vs DS3992Z-09P+W
  • DS3881E+TR/C vs DS3992Z-09P+T&R
  • DS3881E+TR/C vs DS3992Z-09P+
  • DS3881E+TR/C vs DS3992Z-09N+T&R
  • DS3881E+TR/C vs DS3992Z-09N+
  • DS3881E+TR/C vs DS3991Z+T&R/PPV
  • DS3881E+TR/C vs DS3991Z+T&R/PP
  • DS3881E+TR/C vs DS3991Z+T&R/HB
  • DS3881E+TR/C vs DS3991Z+PP/V
  • DS3881E+TR/C vs DS3991Z+PP
  • DS3881E+TR/C vs DS3991Z+HB
  • DS3881E+TR/C vs DS3988T+T&R
  • DS3881E+TR/C vs DS3988T+
  • DS3881E+TR/C vs DS3984T+
  • DS3881E+TR/C vs DS3882E+T&R/C
  • DS3881E+TR/C vs DS3882E+T&R
  • DS3881E+TR/C vs DS3882E+C
  • DS3881E+TR/C vs DS3882E+
  • DS3881E+TR/C vs DS3881E+T&R/C
  • DS3881E+TR/C vs DS3881E+T&R
  • DS3881E+TR/C vs DS3881E+C
  • DS3881E+TR/C vs DS3881E+
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.