DS3881E+C
DS3881E+C
Obsolete
Description:  IC CCFL CNTRL 100KHZ 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS3881E+C Datasheet
History Price: Obsolete
In Stock: 20100
DS3881E+C Specification
Specification
Part No
DS3881E+C
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
40kHz ~ 100kHz
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
12 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
DS3881E+C PDF Datasheet
DS3881E+C Related Parts
DS3881E+
DS3881E+
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
DS3881E+T&R
DS3881E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R/C
DS3881E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+TR/C
DS3881E+TR/C
Maxim Integrated
SINGLE-CHANNEL CCFL CONTROLLER
DS3882E+
DS3882E+
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+C
DS3882E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R
DS3882E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R/C
DS3882E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3984T+
DS3984T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 32TQFP
DS3988T+
DS3988T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3988T+T&R
DS3988T+T&R
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3991Z+HB
DS3991Z+HB
Maxim Integrated
IC CCFL CNTRL 80KHZ 16SOIC
DS3881E+C Compare Parts
  • DS3881E+C vs DS3994Z+
  • DS3881E+C vs DS3992Z-18P+TR
  • DS3881E+C vs DS3992Z-18P+T&R
  • DS3881E+C vs DS3992Z-18P+
  • DS3881E+C vs DS3992Z-18N+
  • DS3881E+C vs DS3992Z-09P+W
  • DS3881E+C vs DS3992Z-09P+T&R
  • DS3881E+C vs DS3992Z-09P+
  • DS3881E+C vs DS3992Z-09N+T&R
  • DS3881E+C vs DS3992Z-09N+
  • DS3881E+C vs DS3991Z+T&R/PPV
  • DS3881E+C vs DS3991Z+T&R/PP
  • DS3881E+C vs DS3991Z+T&R/HB
  • DS3881E+C vs DS3991Z+PP/V
  • DS3881E+C vs DS3991Z+PP
  • DS3881E+C vs DS3991Z+HB
  • DS3881E+C vs DS3988T+T&R
  • DS3881E+C vs DS3988T+
  • DS3881E+C vs DS3984T+
  • DS3881E+C vs DS3882E+T&R/C
  • DS3881E+C vs DS3882E+T&R
  • DS3881E+C vs DS3882E+C
  • DS3881E+C vs DS3882E+
  • DS3881E+C vs DS3881E+TR/C
  • DS3881E+C vs DS3881E+T&R/C
  • DS3881E+C vs DS3881E+T&R
  • DS3881E+C vs DS3881E+
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.