DS3881E+TR/C
DS3881E+TR/C
Active
Description:  SINGLE-CHANNEL CCFL CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $1.94000
In Stock: 13400
DS3881E+TR/C vs DS3991Z+PP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
40kHz ~ 100kHz
40kHz ~ 80kHz
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
12 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
16-SOIC