Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated DS3881E+C
DS3881E+C
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 100KHZ 24TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
DS3881E+C Datasheet
History Price: Obsolete
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS3881E+C vs DS3991Z+PP
Part No
DS3881E+C
DS3991Z+PP
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
40kHz ~ 100kHz
40kHz ~ 80kHz
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
12 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
16-SOIC