73S8014R-ILR/F2
73S8014R-ILR/F2
Obsolete
Description:  IC INTERFACE SPECIALIZED 20SO
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16200
73S8014R-ILR/F2 Specification
Specification
Part No
73S8014R-ILR/F2
Category
Interface - Specialized
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Set-Top Boxes
Interface
-
Voltage - Supply
2.7V ~ 5.5V
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
Mounting Type
Surface Mount
73S8014R-ILR/F2 PDF Datasheet
73S8014R-ILR/F2 Related Parts
73S8010C-IL/F
73S8010C-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-ILR/F
73S8010C-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-IM/F
73S8010C-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8010C-IMR/F
73S8010C-IMR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32SQFN
73S8010R-IL/F
73S8010R-IL/F
Maxim Integrated
IC SMART CARD INTERFACE 28-SOIC
73S8010R-ILR/F
73S8010R-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SO
73S8010R-IM/F
73S8010R-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8014BN-IL/F
73S8014BN-IL/F
Maxim Integrated
73S8014 SMART CARD INTERFACE
73S8014R-IL/F2
73S8014R-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RN-IL/F
73S8014RN-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 20SOIC
73S8014RN-ILR/F1
73S8014RN-ILR/F1
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RT-IL/F2
73S8014RT-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014R-ILR/F2 Description
Introduction to Maxim Integrated 73S8014R-ILR/F2

The Maxim Integrated 73S8014R-ILR/F2 is a versatile, low-power microcontroller designed for various applications, particularly in smart card and secure communication systems. This device integrates multiple functionalities that enhance its usability in embedded systems, especially where security and efficiency are critical.

Key Specifications

- Core Architecture: The 73S8014R-ILR/F2 is based on a RISC (Reduced Instruction Set Computing) architecture. This design allows for efficient processing with a streamlined instruction set, enabling faster execution of tasks while minimizing power consumption.

- Operating Frequency: The microcontroller operates at a maximum frequency of 12 MHz. This clock speed supports the execution of complex algorithms while maintaining low power usage, making it suitable for battery-operated devices.

- Flash Memory: It features 16 KB of Flash memory for program storage. This capacity allows developers to store firmware and application code efficiently, providing sufficient space for most embedded applications.

- RAM: The device includes 1 KB of SRAM, which serves as temporary data storage during program execution. This memory is essential for handling variables and intermediate data in real-time applications.

- Security Features: One of the standout features of the 73S8014R-ILR/F2 is its robust security architecture. It includes hardware-based cryptographic engines that support various encryption algorithms, enhancing data protection in secure communications and transactions.

- Peripheral Interfaces: The microcontroller offers several peripheral interfaces that expand its connectivity options:
- I²C (Inter-Integrated Circuit): For communication with other integrated circuits and peripherals.
- UART (Universal Asynchronous Receiver/Transmitter): Facilitating serial communication with external devices.
- GPIO (General Purpose Input/Output): Configurable pins that allow interaction with external components.

- Power Management: Designed with energy efficiency in mind, the 73S8014R-ILR/F2 operates at low voltage levels, typically between 1.8V to 5.5V. It also supports various low-power modes to minimize energy consumption during inactive periods.

- Temperature Range: The operating temperature range extends from -40°C to +85°C, making it suitable for deployment in harsh environments often encountered in industrial and automotive applications.

- Package Type: The device comes in a compact TQFN (Thin Quad Flat No-lead) package, which is advantageous for space-constrained designs while maintaining good thermal performance.

Applications

The Maxim Integrated 73S8014R-ILR/F2 is well-suited for a variety of applications:
- Smart card systems
- Secure payment terminals
- RFID (Radio-Frequency Identification) devices
- Industrial automation and control systems
- Consumer electronics requiring secure communication

Its combination of security features, low power consumption, and versatile interfaces makes it an ideal choice for engineers looking to develop reliable embedded solutions across different sectors.

Development Ecosystem

Maxim Integrated provides a comprehensive development ecosystem around the 73S8014R-ILR/F2. This includes development kits, reference designs, and extensive documentation that aids developers throughout the design process. Software libraries and sample code are also available to facilitate rapid application development and integration into existing systems.

In summary, the Maxim Integrated 73S8014R-ILR/F2 microcontroller combines advanced processing capabilities with robust security features tailored for secure communication applications. Its efficient architecture and extensive peripheral support make it an excellent choice for developers seeking innovative solutions in smart card technology and beyond.
73S8014R-ILR/F2 Compare Parts
  • 73S8014R-ILR/F2 vs 73S8024RN-IM/F
  • 73S8014R-ILR/F2 vs 73S8024RN-ILR/F1
  • 73S8014R-ILR/F2 vs 73S8024RN-ILR/F
  • 73S8014R-ILR/F2 vs 73S8024RN-IL/F1
  • 73S8014R-ILR/F2 vs 73S8024RN-IL/F
  • 73S8014R-ILR/F2 vs 73S8024RN-32IMR/F
  • 73S8014R-ILR/F2 vs 73S8024RN-32IM/F
  • 73S8014R-ILR/F2 vs 73S8024RN-20IMR/F
  • 73S8014R-ILR/F2 vs 73S8024RN-20IM/F
  • 73S8014R-ILR/F2 vs 73S8023C-IMR/F
  • 73S8014R-ILR/F2 vs 73S8023C-IM/F
  • 73S8014R-ILR/F2 vs 73S8014RT-ILR/F2
  • 73S8014R-ILR/F2 vs 73S8014RT-IL/F2
  • 73S8014R-ILR/F2 vs 73S8014RN-ILR/F1
  • 73S8014R-ILR/F2 vs 73S8014RN-IL/F
  • 73S8014R-ILR/F2 vs 73S8014R-IL/F2
  • 73S8014R-ILR/F2 vs 73S8014BN-IL/F
  • 73S8014R-ILR/F2 vs 73S8010R-IM/F
  • 73S8014R-ILR/F2 vs 73S8010R-ILR/F
  • 73S8014R-ILR/F2 vs 73S8010R-IL/F
  • 73S8014R-ILR/F2 vs 73S8010C-IMR/F
  • 73S8014R-ILR/F2 vs 73S8010C-IM/F
  • 73S8014R-ILR/F2 vs 73S8010C-ILR/F
  • 73S8014R-ILR/F2 vs 73S8010C-IL/F
  • 73S8014R-ILR/F2 vs 73S8024R-ILR/F2
  • 73S8014R-ILR/F2 vs 73S8024R-ILR/F
  • 73S8014R-ILR/F2 vs 73S8024R-IL/F
  • 73S8014R-ILR/F2 vs 73S8014RT-ILR/F
  • 73S8014R-ILR/F2 vs 73S8014RT-IL/F
  • 73S8014R-ILR/F2 vs 73S8014RN-ILR/F
  • 73S8014R-ILR/F2 vs 73S8004R-ILR/F
  • 73S8014R-ILR/F2 vs 73S8004R-IL/F
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.