73S8010R-IM/F
73S8010R-IM/F
Obsolete
Description:  IC INTERFACE SPECIALIZED 32QFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 22900
73S8010R-IM/F Specification
Specification
Part No
73S8010R-IM/F
Category
Interface - Specialized
Manufacturer
Maxim Integrated
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Set-Top Boxes
Interface
I2C
Voltage - Supply
2.7V ~ 5.5V
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
Mounting Type
Surface Mount
73S8010R-IM/F PDF Datasheet
73S8010R-IM/F Related Parts
73S8010C-IL/F
73S8010C-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-ILR/F
73S8010C-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-IM/F
73S8010C-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8010C-IMR/F
73S8010C-IMR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32SQFN
73S8010R-IL/F
73S8010R-IL/F
Maxim Integrated
IC SMART CARD INTERFACE 28-SOIC
73S8010R-ILR/F
73S8010R-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SO
73S8014BN-IL/F
73S8014BN-IL/F
Maxim Integrated
73S8014 SMART CARD INTERFACE
73S8014R-IL/F2
73S8014R-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014R-ILR/F2
73S8014R-ILR/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RN-IL/F
73S8014RN-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 20SOIC
73S8014RN-ILR/F1
73S8014RN-ILR/F1
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RT-IL/F2
73S8014RT-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8010R-IM/F Compare Parts
  • 73S8010R-IM/F vs 73S8024RN-IM/F
  • 73S8010R-IM/F vs 73S8024RN-ILR/F1
  • 73S8010R-IM/F vs 73S8024RN-ILR/F
  • 73S8010R-IM/F vs 73S8024RN-IL/F1
  • 73S8010R-IM/F vs 73S8024RN-IL/F
  • 73S8010R-IM/F vs 73S8024RN-32IMR/F
  • 73S8010R-IM/F vs 73S8024RN-32IM/F
  • 73S8010R-IM/F vs 73S8024RN-20IMR/F
  • 73S8010R-IM/F vs 73S8024RN-20IM/F
  • 73S8010R-IM/F vs 73S8023C-IMR/F
  • 73S8010R-IM/F vs 73S8023C-IM/F
  • 73S8010R-IM/F vs 73S8014RT-ILR/F2
  • 73S8010R-IM/F vs 73S8014RT-IL/F2
  • 73S8010R-IM/F vs 73S8014RN-ILR/F1
  • 73S8010R-IM/F vs 73S8014RN-IL/F
  • 73S8010R-IM/F vs 73S8014R-ILR/F2
  • 73S8010R-IM/F vs 73S8014R-IL/F2
  • 73S8010R-IM/F vs 73S8014BN-IL/F
  • 73S8010R-IM/F vs 73S8010R-ILR/F
  • 73S8010R-IM/F vs 73S8010R-IL/F
  • 73S8010R-IM/F vs 73S8010C-IMR/F
  • 73S8010R-IM/F vs 73S8010C-IM/F
  • 73S8010R-IM/F vs 73S8010C-ILR/F
  • 73S8010R-IM/F vs 73S8010C-IL/F
  • 73S8010R-IM/F vs 73S8024R-ILR/F2
  • 73S8010R-IM/F vs 73S8024R-ILR/F
  • 73S8010R-IM/F vs 73S8024R-IL/F
  • 73S8010R-IM/F vs 73S8014RT-ILR/F
  • 73S8010R-IM/F vs 73S8014RT-IL/F
  • 73S8010R-IM/F vs 73S8014RN-ILR/F
  • 73S8010R-IM/F vs 73S8004R-ILR/F
  • 73S8010R-IM/F vs 73S8004R-IL/F
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.