73S8014BN-IL/F
73S8014BN-IL/F
Active
Description:  73S8014 SMART CARD INTERFACE
Manufacturer:  Maxim Integrated
History Price: $2.04000
In Stock: 17600
73S8014BN-IL/F Specification
Specification
Part No
73S8014BN-IL/F
Category
Interface - Specialized
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Smart Card
Interface
Microcontroller
Voltage - Supply
2.7V ~ 3.6V, 4.75V ~ 5.5V
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
73S8014BN-IL/F PDF Datasheet
73S8014BN-IL/F Related Parts
73S8010C-IL/F
73S8010C-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-ILR/F
73S8010C-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-IM/F
73S8010C-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8010C-IMR/F
73S8010C-IMR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32SQFN
73S8010R-IL/F
73S8010R-IL/F
Maxim Integrated
IC SMART CARD INTERFACE 28-SOIC
73S8010R-ILR/F
73S8010R-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SO
73S8010R-IM/F
73S8010R-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8014R-IL/F2
73S8014R-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014R-ILR/F2
73S8014R-ILR/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RN-IL/F
73S8014RN-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 20SOIC
73S8014RN-ILR/F1
73S8014RN-ILR/F1
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RT-IL/F2
73S8014RT-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014BN-IL/F Compare Parts
  • 73S8014BN-IL/F vs 73S8024RN-IM/F
  • 73S8014BN-IL/F vs 73S8024RN-ILR/F1
  • 73S8014BN-IL/F vs 73S8024RN-ILR/F
  • 73S8014BN-IL/F vs 73S8024RN-IL/F1
  • 73S8014BN-IL/F vs 73S8024RN-IL/F
  • 73S8014BN-IL/F vs 73S8024RN-32IMR/F
  • 73S8014BN-IL/F vs 73S8024RN-32IM/F
  • 73S8014BN-IL/F vs 73S8024RN-20IMR/F
  • 73S8014BN-IL/F vs 73S8024RN-20IM/F
  • 73S8014BN-IL/F vs 73S8023C-IMR/F
  • 73S8014BN-IL/F vs 73S8023C-IM/F
  • 73S8014BN-IL/F vs 73S8014RT-ILR/F2
  • 73S8014BN-IL/F vs 73S8014RT-IL/F2
  • 73S8014BN-IL/F vs 73S8014RN-ILR/F1
  • 73S8014BN-IL/F vs 73S8014RN-IL/F
  • 73S8014BN-IL/F vs 73S8014R-ILR/F2
  • 73S8014BN-IL/F vs 73S8014R-IL/F2
  • 73S8014BN-IL/F vs 73S8010R-IM/F
  • 73S8014BN-IL/F vs 73S8010R-ILR/F
  • 73S8014BN-IL/F vs 73S8010R-IL/F
  • 73S8014BN-IL/F vs 73S8010C-IMR/F
  • 73S8014BN-IL/F vs 73S8010C-IM/F
  • 73S8014BN-IL/F vs 73S8010C-ILR/F
  • 73S8014BN-IL/F vs 73S8010C-IL/F
  • 73S8014BN-IL/F vs 73S8024R-ILR/F2
  • 73S8014BN-IL/F vs 73S8024R-ILR/F
  • 73S8014BN-IL/F vs 73S8024R-IL/F
  • 73S8014BN-IL/F vs 73S8014RT-ILR/F
  • 73S8014BN-IL/F vs 73S8014RT-IL/F
  • 73S8014BN-IL/F vs 73S8014RN-ILR/F
  • 73S8014BN-IL/F vs 73S8004R-ILR/F
  • 73S8014BN-IL/F vs 73S8004R-IL/F
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.