73S8010C-IMR/F
73S8010C-IMR/F
Obsolete
Description:  IC INTERFACE SPECIALIZED 32SQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26740
73S8010C-IMR/F Specification
Specification
Part No
73S8010C-IMR/F
Category
Interface - Specialized
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Set-Top Boxes
Interface
I2C
Voltage - Supply
2.7V ~ 3.6V
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-SQFN (5x5)
Mounting Type
Surface Mount
73S8010C-IMR/F PDF Datasheet
73S8010C-IMR/F Related Parts
73S8010C-IL/F
73S8010C-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-ILR/F
73S8010C-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-IM/F
73S8010C-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8010R-IL/F
73S8010R-IL/F
Maxim Integrated
IC SMART CARD INTERFACE 28-SOIC
73S8010R-ILR/F
73S8010R-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SO
73S8010R-IM/F
73S8010R-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8014BN-IL/F
73S8014BN-IL/F
Maxim Integrated
73S8014 SMART CARD INTERFACE
73S8014R-IL/F2
73S8014R-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014R-ILR/F2
73S8014R-ILR/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RN-IL/F
73S8014RN-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 20SOIC
73S8014RN-ILR/F1
73S8014RN-ILR/F1
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RT-IL/F2
73S8014RT-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8010C-IMR/F Description
Overview of Maxim Integrated 73S8010C-IMR/F

The Maxim Integrated 73S8010C-IMR/F is a highly integrated microcontroller designed specifically for secure applications in consumer electronics, smart cards, and IoT devices. This device combines advanced security features with low power consumption, making it ideal for battery-operated and portable applications. The 73S8010C is particularly noted for its robust cryptographic capabilities, which are essential for secure data transactions.

Key Specifications

Understanding the specifications of the 73S8010C-IMR/F is crucial for evaluating its suitability for various applications:

- Microcontroller Architecture: 8-bit RISC architecture.
- Operating Voltage: 2.7V to 5.5V, providing flexibility in power supply design.
- Clock Speed: Maximum operating frequency of 16 MHz.
- Flash Memory: Up to 8 KB of on-chip Flash memory for program storage.
- RAM: 512 bytes of SRAM available for temporary data storage.
- EEPROM: Integrated EEPROM of up to 256 bytes for non-volatile data retention.
- I/O Pins: Up to 16 general-purpose I/O pins that can be configured as either input or output.

Core Functionalities

The core functionalities of the Maxim Integrated 73S8010C-IMR/F enhance its effectiveness in embedded systems:

- Secure Authentication and Cryptography: The microcontroller supports various cryptographic algorithms such as AES (Advanced Encryption Standard) and RSA (Rivest-Shamir-Adleman). These features enable secure communication and data encryption, ensuring that sensitive information remains protected.

- Low Power Consumption Modes: The device is designed to operate efficiently with low power consumption, particularly in sleep modes. This feature is essential for applications where battery life is a critical consideration.

- Integrated Peripherals: The microcontroller includes several built-in peripherals, including timers, interrupts, and communication interfaces like SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter). This integration reduces the need for additional external components, simplifying system design.

Features and Advantages

Several standout features make the Maxim Integrated 73S8010C-IMR/F an attractive choice for developers:

- Rich Development Ecosystem: The device is supported by a comprehensive set of development tools provided by Maxim Integrated. This includes software libraries, reference designs, and development kits that facilitate rapid prototyping and application development.

- Enhanced Security Measures: With hardware-based security features, the microcontroller provides a secure environment for processing sensitive information. These measures help protect against unauthorized access and data breaches.

- Versatile Communication Options: The multiple communication protocols supported by the device allow easy integration with other systems and devices. This versatility makes it suitable for a wide range of applications.

Applications

The versatility of the Maxim Integrated 73S8010C-IMR/F lends itself well to various application areas:

- Smart Cards: Ideal for use in payment systems where secure transactions are paramount. The cryptographic capabilities ensure that sensitive user data remains confidential during communication.

- Consumer Electronics: Suitable for devices such as smart locks, wearables, health monitors, and home automation systems that require secure data transmission while maintaining low power usage.

- IoT Devices: Perfectly positioned within Internet of Things applications where security is critical. The integration of robust security features helps safeguard against unauthorized access and potential vulnerabilities associated with networked devices.

Conclusion

The Maxim Integrated 73S8010C-IMR/F microcontroller represents a compelling solution tailored for applications that demand high levels of security alongside efficient performance. Its combination of advanced cryptographic capabilities, low power consumption, versatile I/O options, and strong support ecosystem makes it an invaluable component for engineers seeking reliable solutions in secure embedded systems. As technology progresses towards greater connectivity and automation, this microcontroller stands ready to support innovative developments across diverse fields while ensuring data integrity and protection against emerging threats.
73S8010C-IMR/F Compare Parts
  • 73S8010C-IMR/F vs 73S8024RN-IM/F
  • 73S8010C-IMR/F vs 73S8024RN-ILR/F1
  • 73S8010C-IMR/F vs 73S8024RN-ILR/F
  • 73S8010C-IMR/F vs 73S8024RN-IL/F1
  • 73S8010C-IMR/F vs 73S8024RN-IL/F
  • 73S8010C-IMR/F vs 73S8024RN-32IMR/F
  • 73S8010C-IMR/F vs 73S8024RN-32IM/F
  • 73S8010C-IMR/F vs 73S8024RN-20IMR/F
  • 73S8010C-IMR/F vs 73S8024RN-20IM/F
  • 73S8010C-IMR/F vs 73S8023C-IMR/F
  • 73S8010C-IMR/F vs 73S8023C-IM/F
  • 73S8010C-IMR/F vs 73S8014RT-ILR/F2
  • 73S8010C-IMR/F vs 73S8014RT-IL/F2
  • 73S8010C-IMR/F vs 73S8014RN-ILR/F1
  • 73S8010C-IMR/F vs 73S8014RN-IL/F
  • 73S8010C-IMR/F vs 73S8014R-ILR/F2
  • 73S8010C-IMR/F vs 73S8014R-IL/F2
  • 73S8010C-IMR/F vs 73S8014BN-IL/F
  • 73S8010C-IMR/F vs 73S8010R-IM/F
  • 73S8010C-IMR/F vs 73S8010R-ILR/F
  • 73S8010C-IMR/F vs 73S8010R-IL/F
  • 73S8010C-IMR/F vs 73S8010C-IM/F
  • 73S8010C-IMR/F vs 73S8010C-ILR/F
  • 73S8010C-IMR/F vs 73S8010C-IL/F
  • 73S8010C-IMR/F vs 73S8024R-ILR/F2
  • 73S8010C-IMR/F vs 73S8024R-ILR/F
  • 73S8010C-IMR/F vs 73S8024R-IL/F
  • 73S8010C-IMR/F vs 73S8014RT-ILR/F
  • 73S8010C-IMR/F vs 73S8014RT-IL/F
  • 73S8010C-IMR/F vs 73S8014RN-ILR/F
  • 73S8010C-IMR/F vs 73S8004R-ILR/F
  • 73S8010C-IMR/F vs 73S8004R-IL/F
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.