73S8010C-IL/F
73S8010C-IL/F
Obsolete
Description:  IC INTERFACE SPECIALIZED 28SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36300
73S8010C-IL/F Specification
Specification
Part No
73S8010C-IL/F
Category
Interface - Specialized
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Set-Top Boxes
Interface
I2C
Voltage - Supply
2.7V ~ 3.6V
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
73S8010C-IL/F PDF Datasheet
73S8010C-IL/F Related Parts
73S8010C-ILR/F
73S8010C-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC
73S8010C-IM/F
73S8010C-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8010C-IMR/F
73S8010C-IMR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32SQFN
73S8010R-IL/F
73S8010R-IL/F
Maxim Integrated
IC SMART CARD INTERFACE 28-SOIC
73S8010R-ILR/F
73S8010R-ILR/F
Maxim Integrated
IC INTERFACE SPECIALIZED 28SO
73S8010R-IM/F
73S8010R-IM/F
Maxim Integrated
IC INTERFACE SPECIALIZED 32QFN
73S8014BN-IL/F
73S8014BN-IL/F
Maxim Integrated
73S8014 SMART CARD INTERFACE
73S8014R-IL/F2
73S8014R-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014R-ILR/F2
73S8014R-ILR/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RN-IL/F
73S8014RN-IL/F
Maxim Integrated
IC INTERFACE SPECIALIZED 20SOIC
73S8014RN-ILR/F1
73S8014RN-ILR/F1
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8014RT-IL/F2
73S8014RT-IL/F2
Maxim Integrated
IC INTERFACE SPECIALIZED 20SO
73S8010C-IL/F Description
Overview of Maxim Integrated 73S8010C-IL/F

The Maxim Integrated 73S8010C-IL/F is a high-speed, high-density static RAM (SRAM) device designed for applications requiring fast and reliable volatile memory. It is part of Maxim’s portfolio of SRAM products aimed at delivering low-power, high-performance memory solutions for embedded systems, networking equipment, and data processing applications. This SRAM device combines fast access times with a compact form factor, providing system designers with efficient memory storage options for high-speed data buffering and temporary data storage.

Memory Architecture and Organization

The 73S8010C-IL/F offers a memory capacity of 1 Megabit organized as 128K words by 8 bits. This structure supports byte-wide access, facilitating integration into a wide variety of 8-bit and wider data bus systems. The device features static RAM architecture, meaning it does not require periodic refresh cycles as dynamic RAM does, enabling simpler memory controller design and deterministic access timing.

Performance and Speed

The SRAM operates at high speeds, with an access time of typically 10 ns, which ensures minimal latency for read and write operations. This performance level is well suited for demanding applications like cache memory, frame buffers, and high-speed data processing, where rapid data retrieval and storage are critical.

Power Consumption

* Operating voltage range is from 4.5 V to 5.5 V, compatible with standard 5 V logic systems.
* The device offers low active current consumption and very low standby current when placed in standby mode, contributing to energy-efficient system designs.
* Low power dissipation is especially advantageous in portable and embedded systems where power budget constraints exist.

Input/Output and Control Signals

The 73S8010C-IL/F features standard asynchronous SRAM control signals for flexible interfacing:

* Chip Enable (CE): Activates the device for memory access.
* Output Enable (OE): Controls the data output buffer during read operations.
* Write Enable (WE): Controls data write operations.
* These signals allow the SRAM to be easily integrated into various memory architectures, enabling random access to any memory location.

The device supports byte-wide input/output with data pins configured for bidirectional operation, allowing efficient data transfer.

Packaging and Pin Configuration

* The SRAM is available in a 28-pin plastic DIP (Dual Inline Package) or other surface-mount variants, providing compatibility with various PCB assembly processes.
* The compact packaging supports space-saving designs while ensuring reliable electrical and thermal performance.

Operating Conditions and Reliability

* Operating temperature range typically spans from 0°C to +70°C (commercial) or extended industrial ranges depending on the variant.
* The device is designed to meet rigorous reliability standards, ensuring stable operation in various environmental conditions.
* It features robust ESD protection to safeguard against electrostatic discharge during handling and assembly.

Typical Applications

* Cache memory for microprocessors and digital signal processors (DSPs).
* Frame buffering in video and graphics systems.
* High-speed data acquisition and instrumentation.
* Network routers and switches requiring fast packet buffering.
* Embedded systems needing reliable, fast SRAM for program and data storage.

Key Specifications Summary

* Memory Size: 1 Megabit (128K × 8 bits)
* Access Time: 10 ns typical
* Operating Voltage: 4.5 V to 5.5 V
* Operating Temperature Range: 0°C to +70°C (commercial)
* Package: 28-pin DIP or surface-mount equivalents
* Power Consumption: Low active and standby currents
* Interface: Asynchronous SRAM with CE, OE, WE control signals

Advantages

* High-speed access suitable for performance-critical applications.
* Static memory eliminates the need for refresh cycles.
* Low power consumption reduces system power budgets.
* Standard control signal interface facilitates easy integration.
* Reliable operation over a broad temperature range.

Conclusion

The Maxim Integrated 73S8010C-IL/F is a robust and efficient 1 Mb static RAM solution offering high-speed data access with low power consumption. Its asynchronous operation, standard control signals, and reliable package make it well suited for embedded, networking, and industrial applications requiring fast, stable volatile memory. Designers can leverage this device to enhance system performance in a wide variety of memory-intensive applications.

If you would like, I can also provide details about programming considerations, timing diagrams, or comparisons with other SRAM products.
73S8010C-IL/F Compare Parts
  • 73S8010C-IL/F vs 73S8024RN-IM/F
  • 73S8010C-IL/F vs 73S8024RN-ILR/F1
  • 73S8010C-IL/F vs 73S8024RN-ILR/F
  • 73S8010C-IL/F vs 73S8024RN-IL/F1
  • 73S8010C-IL/F vs 73S8024RN-IL/F
  • 73S8010C-IL/F vs 73S8024RN-32IMR/F
  • 73S8010C-IL/F vs 73S8024RN-32IM/F
  • 73S8010C-IL/F vs 73S8024RN-20IMR/F
  • 73S8010C-IL/F vs 73S8024RN-20IM/F
  • 73S8010C-IL/F vs 73S8023C-IMR/F
  • 73S8010C-IL/F vs 73S8023C-IM/F
  • 73S8010C-IL/F vs 73S8014RT-ILR/F2
  • 73S8010C-IL/F vs 73S8014RT-IL/F2
  • 73S8010C-IL/F vs 73S8014RN-ILR/F1
  • 73S8010C-IL/F vs 73S8014RN-IL/F
  • 73S8010C-IL/F vs 73S8014R-ILR/F2
  • 73S8010C-IL/F vs 73S8014R-IL/F2
  • 73S8010C-IL/F vs 73S8014BN-IL/F
  • 73S8010C-IL/F vs 73S8010R-IM/F
  • 73S8010C-IL/F vs 73S8010R-ILR/F
  • 73S8010C-IL/F vs 73S8010R-IL/F
  • 73S8010C-IL/F vs 73S8010C-IMR/F
  • 73S8010C-IL/F vs 73S8010C-IM/F
  • 73S8010C-IL/F vs 73S8010C-ILR/F
  • 73S8010C-IL/F vs 73S8024R-ILR/F2
  • 73S8010C-IL/F vs 73S8024R-ILR/F
  • 73S8010C-IL/F vs 73S8024R-IL/F
  • 73S8010C-IL/F vs 73S8014RT-ILR/F
  • 73S8010C-IL/F vs 73S8014RT-IL/F
  • 73S8010C-IL/F vs 73S8014RN-ILR/F
  • 73S8010C-IL/F vs 73S8004R-ILR/F
  • 73S8010C-IL/F vs 73S8004R-IL/F
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.