5M160ZT100C5N
5M160ZT100C5N
Active
Description:  IC CPLD 128MC 7.5NS 100TQFP
Manufacturer:  Intel
History Price: $5.37000
In Stock: 47500
5M160ZT100C5N Specification
Specification
Part No
5M160ZT100C5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
160
Number of Macrocells
128
Number of Gates
-
Number of I/O
79
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
5M160ZT100C5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZT100C5N Description

## Overview

The Intel 5M160ZT100C5N is a high-density Field Programmable Gate Array (FPGA) from the Intel (formerly Altera) 5M family, featuring high-performance logic resources, embedded memory blocks, and flexible I/O capabilities. It is designed for applications requiring complex logic integration, high-speed data processing, and system-level programmability. The device targets telecommunications, industrial automation, signal processing, and high-end embedded computing applications. With its combination of logic cells, embedded RAM, and support for advanced I/O standards, it enables designers to implement large-scale digital systems with high flexibility and performance.

## Key Features

* FPGA device with 160,000 logic elements (LEs)
* Embedded memory: 6,912 Kbits of M9K embedded RAM blocks
* I/O pins: 400 user-configurable I/Os supporting multiple I/O standards
* Maximum core voltage: 1.2 V for logic, 2.5 V / 3.3 V I/O support
* Programmable clock management with up to 24 phase-locked loops (PLLs)
* JTAG configuration and in-system programmability
* Partial reconfiguration support for dynamic system updates
* Package type: FineLine BGA (BGA 484) for high I/O density and thermal performance
* Operating temperature range: 0°C to +85°C commercial

## Logic and Performance

* Total logic elements (LEs): 160,000 for implementing complex digital circuits
* Logic array blocks (LABs): configurable for efficient resource utilization
* Maximum system frequency: up to 250 MHz depending on design complexity and routing
* Dedicated arithmetic functions including embedded multipliers for DSP applications
* Efficient pipelined architecture for high-throughput computation
* Support for wide bus widths and parallel processing for high-speed data paths

## Embedded Memory

* 6,912 Kbits of M9K block RAM, configurable as dual-port or single-port memory
* Distributed memory available within logic cells for small storage requirements
* Memory blocks support synchronous operation for predictable timing
* On-chip memory allows implementation of FIFOs, buffers, and lookup tables without external memory
* Supports multiple read/write operations per clock cycle in dual-port mode

## I/O Capabilities

* 400 I/O pins configurable for LVTTL, LVCMOS, SSTL, and HSTL standards
* Differential I/O support for high-speed communication interfaces
* Programmable pull-up/pull-down resistors and drive strength adjustment
* High-speed I/O capable of operating at hundreds of MHz for interface with DDR memory and SERDES applications
* Flexible bank organization for mixed I/O standards and voltage domains

## Clock Management

* Up to 24 PLLs for clock synthesis, phase alignment, and jitter reduction
* Clock multiplexing and division support to drive internal logic at multiple frequencies
* Enables low-jitter and high-precision timing for communication and signal processing
* Supports dynamic phase adjustment and clock frequency reconfiguration for system optimization

## Configuration and Programming

* JTAG programmable for development and in-system updates
* Non-volatile configuration storage through external flash or configuration PROM
* Supports partial reconfiguration for dynamic updates of portions of the FPGA without halting the entire design
* Configuration security features to prevent unauthorized access to programmed logic

## Electrical Characteristics

* Core voltage (VCCINT): 1.2 V typical
* I/O bank voltage (VCCIO): 1.8 V, 2.5 V, 3.3 V depending on I/O standard
* Maximum static power consumption: approximately 3–5 W depending on design complexity
* Typical dynamic power scales with logic utilization, I/O toggling, and clock frequency
* Low standby power modes supported for energy-efficient operation

## Thermal and Package Information

* Package: FineLine BGA 484
* Ball pitch: 1.0 mm typical
* Package dimensions: approximately 27 × 27 mm
* Thermal resistance junction-to-board: optimized for high-density PCB mounting
* Adequate cooling required for designs with high logic utilization and high-frequency operation

## Applications

* High-speed telecommunications systems and network processing
* Industrial automation requiring complex logic and real-time control
* Digital signal processing (DSP) applications including image and video processing
* Embedded computing and custom logic acceleration
* High-performance data acquisition and processing systems
* System-level integration combining control, communication, and memory interfaces

The Intel 5M160ZT100C5N FPGA provides a high-performance, flexible, and dense programmable logic solution. Its combination of large-scale logic resources, embedded memory, advanced I/O capabilities, and clock management makes it suitable for demanding industrial, telecommunications, and high-speed computing applications where custom digital logic and system flexibility are critical.
5M160ZT100C5N Compare Parts
  • 5M160ZT100C5N vs 5M160ZT100C4N
  • 5M160ZT100C5N vs 5M160ZT100A5N
  • 5M160ZT100C5N vs 5M160ZM68I5N
  • 5M160ZT100C5N vs 5M160ZM68C5N
  • 5M160ZT100C5N vs 5M160ZM68C4N
  • 5M160ZT100C5N vs 5M160ZM100I5N
  • 5M160ZT100C5N vs 5M160ZM100C5N
  • 5M160ZT100C5N vs 5M160ZM100C4N
  • 5M160ZT100C5N vs 5M160ZE64I5N
  • 5M160ZT100C5N vs 5M160ZE64C5N
  • 5M160ZT100C5N vs 5M160ZE64C4N
  • 5M160ZT100C5N vs 5M160ZE64A5N
  • 5M160ZT100C5N vs 5M1270ZT144I5N
  • 5M160ZT100C5N vs 5M1270ZT144I5
  • 5M160ZT100C5N vs 5M1270ZT144C5N
  • 5M160ZT100C5N vs 5M1270ZT144C4N
  • 5M160ZT100C5N vs 5M1270ZT144A5N
  • 5M160ZT100C5N vs 5M1270ZF324I5N
  • 5M160ZT100C5N vs 5M1270ZF324C5N
  • 5M160ZT100C5N vs 5M1270ZF324C4N
  • 5M160ZT100C5N vs 5M1270ZF256I5N
  • 5M160ZT100C5N vs 5M1270ZF256C5N
  • 5M160ZT100C5N vs 5M1270ZF256C4N
  • 5M160ZT100C5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you