5M1270ZF256C4N
5M1270ZF256C4N
Active
Description:  IC CPLD 980MC 6.2NS 256FBGA
Manufacturer:  Intel
History Price: $25.98000
In Stock: 32200
5M1270ZF256C4N Specification
Specification
Part No
5M1270ZF256C4N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
211
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
5M1270ZF256C4N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZE64A5N
5M160ZE64A5N
Intel
IC CPLD 128MC 7.5NS 64EQFP
5M1270ZF256C4N Description

## Overview of the Intel 5M1270ZF256C4N

The Intel 5M1270ZF256C4N is a member of the Intel MAX 5 family of field-programmable gate arrays (FPGAs). It is designed for high-performance applications requiring flexible logic, embedded processing, and high-density I/O. The MAX 5 series is known for offering a combination of low power, high performance, and system integration. This FPGA integrates logic resources, memory, DSP blocks, and high-speed I/O in a single package, making it suitable for a variety of applications in industrial, automotive, communications, and consumer electronics.

## Key Features

* High Logic Density: The 5M1270ZF256C4N features 127,000 logic elements (LEs), providing a high density of logic functions for implementing complex designs.
* Low Power Consumption: Designed with low power in mind, the device consumes less power compared to other FPGAs in its class, making it suitable for battery-powered applications and systems requiring energy efficiency.
* Embedded Memory: It includes 4.6 Mbits of embedded memory, providing sufficient on-chip storage for data buffering, cache, and other memory-intensive tasks without relying on external memory.
* Digital Signal Processing (DSP): The device includes 120 DSP blocks, which allow for efficient processing of digital signals, essential for applications like audio/video processing, communications, and radar systems.
* High-Speed I/O: The FPGA supports high-speed I/O interfaces, including high-performance LVDS (Low-Voltage Differential Signaling), which are essential for high-frequency signal transmission in communication and data acquisition systems.
* Flexible I/O: The device offers over 150 I/O pins, which can be configured for a wide range of standard I/O protocols, making it suitable for connecting to various sensors, actuators, and other external devices.
* Integrated Phase-Locked Loop (PLL): The MAX 5 FPGA integrates PLLs to help manage clock synchronization and distribution across different parts of the device, improving timing accuracy and system reliability.
* Hard Processor System (HPS) Support: The 5M1270ZF256C4N supports the integration of ARM processors or other embedded cores, allowing users to implement both logic and embedded software in a single FPGA.
* High Reliability: Built to meet the requirements of industrial and automotive applications, this FPGA is designed for long-term stability and reliability, even in harsh environmental conditions.

## Specifications

* Logic Elements: 127,000 logic elements (LEs), providing a high density of logic for complex designs.
* Embedded Memory: 4.6 Mbits of embedded memory, offering sufficient capacity for internal data storage and processing tasks.
* DSP Blocks: 120 DSP blocks for high-performance signal processing tasks.
* I/O Pins: 150+ I/O pins, configurable for different I/O standards and communication protocols.
* Operating Voltage: 1.2V core voltage and 3.3V I/O voltage, making it compatible with standard power supplies in embedded systems.
* Clock Speed: Operates at up to 250 MHz, suitable for high-frequency digital processing applications.
* Package: 256-ball Fine-pitch Ball Grid Array (FBGA) package, which allows for efficient heat dissipation and high-density component integration.
* Temperature Range: -40°C to +100°C operating temperature range, making the device suitable for industrial and automotive environments where temperature extremes are common.
* Power Consumption: Low static and dynamic power consumption, designed to minimize power usage, especially in systems that require long battery life or energy-efficient operations.
* Maximum I/O Speed: Supports I/O speeds up to 500 Mbps, enabling high-speed communication for data acquisition and other real-time systems.
* Security Features: The FPGA includes secure boot capabilities and options for implementing encryption and other security protocols in your design.

## Applications

* Industrial Automation: The 5M1270ZF256C4N is ideal for industrial control systems, where it can handle complex logic and communication tasks in robotics, factory automation, and process control systems.
* Automotive Systems: It is widely used in automotive electronics, including advanced driver-assistance systems (ADAS), infotainment, and powertrain control, where high processing power and reliability are required.
* Communications: The FPGA’s high-speed I/O and DSP capabilities make it ideal for communications systems, including networking, base stations, and satellite communication systems.
* Consumer Electronics: In consumer electronics, the device can be used for signal processing in high-definition video, audio systems, and other multimedia applications.
* Military and Aerospace: The device is suitable for military and aerospace applications where ruggedness, high reliability, and performance are critical, including radar systems and communication systems.
* Medical Devices: The 5M1270ZF256C4N is also used in medical instrumentation, where precision signal processing and low power consumption are key requirements.

## Benefits

* Low Power Consumption: The FPGA is designed for low power, which makes it a great choice for mobile and battery-powered applications where minimizing energy use is crucial.
* High-Performance DSP Capabilities: The inclusion of 120 DSP blocks allows for real-time, efficient processing of complex digital signals, improving performance in applications like communications, audio/video processing, and sensor data processing.
* Flexibility and Customization: As an FPGA, the 5M1270ZF256C4N provides exceptional flexibility, enabling users to implement custom logic and circuits tailored to specific application needs.
* System Integration: The ability to integrate embedded processors (such as ARM cores) and other system components onto the FPGA allows for more compact and efficient designs, reducing the need for multiple discrete components.
* High Reliability: The device’s robust design, including its wide temperature range and tolerance for harsh environments, makes it ideal for demanding industrial, automotive, and aerospace applications.
* Ease of Development: The Intel MAX 5 FPGA family is supported by a comprehensive suite of development tools and IP cores, making it easier for engineers to quickly develop and deploy designs.

## Conclusion

The Intel 5M1270ZF256C4N is a highly versatile and efficient FPGA that offers a balance of performance, flexibility, and low power consumption. With its large logic capacity, DSP blocks, and high-speed I/O capabilities, it is well-suited for a wide range of applications, from industrial automation to automotive and communications systems. Its low power and high reliability make it ideal for systems that require long-term operation in harsh environments, while its flexibility ensures that it can be used for a variety of complex tasks, from signal processing to embedded processing. Whether for industrial, consumer, or military applications, the 5M1270ZF256C4N provides a powerful and reliable solution for demanding embedded systems.
5M1270ZF256C4N Compare Parts
  • 5M1270ZF256C4N vs 5M160ZT100C5N
  • 5M1270ZF256C4N vs 5M160ZT100C4N
  • 5M1270ZF256C4N vs 5M160ZT100A5N
  • 5M1270ZF256C4N vs 5M160ZM68I5N
  • 5M1270ZF256C4N vs 5M160ZM68C5N
  • 5M1270ZF256C4N vs 5M160ZM68C4N
  • 5M1270ZF256C4N vs 5M160ZM100I5N
  • 5M1270ZF256C4N vs 5M160ZM100C5N
  • 5M1270ZF256C4N vs 5M160ZM100C4N
  • 5M1270ZF256C4N vs 5M160ZE64I5N
  • 5M1270ZF256C4N vs 5M160ZE64C5N
  • 5M1270ZF256C4N vs 5M160ZE64C4N
  • 5M1270ZF256C4N vs 5M160ZE64A5N
  • 5M1270ZF256C4N vs 5M1270ZT144I5N
  • 5M1270ZF256C4N vs 5M1270ZT144I5
  • 5M1270ZF256C4N vs 5M1270ZT144C5N
  • 5M1270ZF256C4N vs 5M1270ZT144C4N
  • 5M1270ZF256C4N vs 5M1270ZT144A5N
  • 5M1270ZF256C4N vs 5M1270ZF324I5N
  • 5M1270ZF256C4N vs 5M1270ZF324C5N
  • 5M1270ZF256C4N vs 5M1270ZF324C4N
  • 5M1270ZF256C4N vs 5M1270ZF256I5N
  • 5M1270ZF256C4N vs 5M1270ZF256C5N
  • 5M1270ZF256C4N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you