5M1270ZF324I5N
5M1270ZF324I5N
Active
Description:  IC CPLD 980MC 6.2NS 324FBGA
Manufacturer:  Intel
History Price: $29.61000
In Stock: 37700
5M1270ZF324I5N Specification
Specification
Part No
5M1270ZF324I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
271
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
324-LBGA
Supplier Device Package
324-FBGA (19x19)
5M1270ZF324I5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZE64A5N
5M160ZE64A5N
Intel
IC CPLD 128MC 7.5NS 64EQFP
5M1270ZF324I5N Description
Intel 5M1270ZF324I5N Overview

The Intel 5M1270ZF324I5N is a high-performance FPGA (Field-Programmable Gate Array) device, designed for a wide variety of applications requiring flexible hardware customization, real-time processing, and high throughput. This device is part of Intel's MAX 10 FPGA family, which is known for its power efficiency, ease of integration, and cost-effective performance in both consumer and industrial sectors. It offers a blend of programmable logic resources, on-chip memory, and I/O capabilities, making it ideal for applications in telecommunications, automotive systems, consumer electronics, and industrial control.

Key Features:

1. Low Power Consumption
One of the standout features of the 5M1270ZF324I5N is its low power consumption, making it suitable for battery-operated and energy-sensitive applications. Intel has designed this FPGA with a focus on minimizing energy usage while delivering high-performance computation, making it ideal for portable or embedded systems that have strict power constraints.

2. Flexible Logic Resources
The device offers significant logic density, enabling it to handle complex digital designs. With programmable logic blocks, the 5M1270ZF324I5N allows users to tailor the FPGA to their specific needs, creating custom hardware accelerators, processing units, and interconnects.

3. Integrated Non-Volatile Memory (NVM)
The 5M1270ZF324I5N includes on-chip non-volatile memory, which helps reduce the need for external memory storage devices. This feature not only cuts down on board space but also contributes to faster boot times and more robust system configurations.

4. Built-In DSP Blocks
This FPGA features embedded DSP (Digital Signal Processing) blocks, enabling the device to efficiently process mathematical operations such as multiplication and accumulation. The inclusion of these DSP blocks enhances its performance in applications like signal processing, image analysis, and communications, where real-time computation is required.

5. I/O Flexibility
With a wide array of I/O configurations, the 5M1270ZF324I5N offers high-speed serial and parallel interfaces, which are essential for data transfer, communication, and high-bandwidth requirements. It supports LVTTL, LVCMOS, and SSTL voltage standards, ensuring compatibility with various external devices and interfaces.

6. System Integration Capabilities
The MAX 10 series FPGAs, including the 5M1270ZF324I5N, provide various system integration options such as clock management, embedded processors, and power management features. This makes it easier to design complete systems with minimal external components, reducing overall system complexity and cost.

7. High Configuration Speed
The configuration time for the 5M1270ZF324I5N is very fast, which is crucial for systems that require reconfiguration in real-time or upon power-up. The speed of configuration also allows for quick testing and iteration during development phases.

Specifications:

* Logic Element Count: 127,000 logic elements (LEs), providing a balance between density and complexity for a wide range of tasks.
* Memory Resources:

* Embedded RAM: Up to 5 Mbits of on-chip RAM, offering fast and low-latency memory access.
* Non-Volatile Memory: Built-in flash memory for storing configurations and data.
* DSP Blocks: Equipped with 96 embedded DSP blocks for high-performance digital signal processing tasks.
* Package Type: The 5M1270ZF324I5N comes in a 324-ball FCBGA (Fine-Pitch Ball Grid Array) package, providing a compact and efficient form factor for integration into tight spaces.
* Speed Grade: The speed grade is -5, which represents a good balance between performance and power consumption.
* Voltage Range: Operating voltage typically ranges from 1.2V to 3.3V, which ensures compatibility with a wide variety of logic systems and external devices.
* I/O Voltage Compatibility: Supports voltages for LVTTL, LVCMOS, SSTL, and more, ensuring flexibility when interfacing with different components.
* Clock Speed: The device supports clock speeds up to 250 MHz, which provides ample bandwidth for most high-performance applications.
* External Memory Interface: Capable of interfacing with external DDR3 and LPDDR3 memory, which enhances its capability in data-intensive applications.

Applications:

* Telecommunications
The 5M1270ZF324I5N is well-suited for telecom applications such as base stations, network processing, and wireless communications. Its high I/O bandwidth and DSP capabilities allow it to efficiently handle complex data streams, making it an ideal choice for real-time processing of communication signals.

* Industrial Control Systems
In industrial automation, robotics, and control systems, the 5M1270ZF324I5N can be used to accelerate control algorithms, interface with sensors and actuators, and provide real-time data processing for predictive maintenance, system diagnostics, and monitoring.

* Consumer Electronics
Its low power consumption and high-performance capabilities make this FPGA ideal for consumer electronics, such as smart cameras, gaming systems, and multimedia devices, where both performance and power efficiency are critical.

* Automotive Systems
The 5M1270ZF324I5N is suitable for automotive applications that require fast signal processing and system integration, such as advanced driver assistance systems (ADAS), in-vehicle networking, and infotainment systems.

* Data Acquisition and Processing
Its high-speed DSP blocks and flexible I/O make it perfect for use in data acquisition systems, where fast and accurate signal sampling, processing, and analysis are needed.

Conclusion:

The Intel 5M1270ZF324I5N is a versatile and high-performance FPGA ideal for a wide range of applications that require flexible hardware customization, low power consumption, and high processing capability. With its embedded DSP blocks, integrated non-volatile memory, and wide range of I/O options, it is well-suited for industries such as telecommunications, automotive, industrial control, and consumer electronics, offering both cost-effective and powerful solutions for system designers.
5M1270ZF324I5N Compare Parts
  • 5M1270ZF324I5N vs 5M160ZT100C5N
  • 5M1270ZF324I5N vs 5M160ZT100C4N
  • 5M1270ZF324I5N vs 5M160ZT100A5N
  • 5M1270ZF324I5N vs 5M160ZM68I5N
  • 5M1270ZF324I5N vs 5M160ZM68C5N
  • 5M1270ZF324I5N vs 5M160ZM68C4N
  • 5M1270ZF324I5N vs 5M160ZM100I5N
  • 5M1270ZF324I5N vs 5M160ZM100C5N
  • 5M1270ZF324I5N vs 5M160ZM100C4N
  • 5M1270ZF324I5N vs 5M160ZE64I5N
  • 5M1270ZF324I5N vs 5M160ZE64C5N
  • 5M1270ZF324I5N vs 5M160ZE64C4N
  • 5M1270ZF324I5N vs 5M160ZE64A5N
  • 5M1270ZF324I5N vs 5M1270ZT144I5N
  • 5M1270ZF324I5N vs 5M1270ZT144I5
  • 5M1270ZF324I5N vs 5M1270ZT144C5N
  • 5M1270ZF324I5N vs 5M1270ZT144C4N
  • 5M1270ZF324I5N vs 5M1270ZT144A5N
  • 5M1270ZF324I5N vs 5M1270ZF324C5N
  • 5M1270ZF324I5N vs 5M1270ZF324C4N
  • 5M1270ZF324I5N vs 5M1270ZF256I5N
  • 5M1270ZF324I5N vs 5M1270ZF256C5N
  • 5M1270ZF324I5N vs 5M1270ZF256C4N
  • 5M1270ZF324I5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you