5M1270ZT144A5N
5M1270ZT144A5N
Active
Description:  IC CPLD 980MC 6.2NS 144TQFP
Manufacturer:  Intel
History Price: $21.63000
In Stock: 18800
5M1270ZT144A5N Specification
Specification
Part No
5M1270ZT144A5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
114
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
5M1270ZT144A5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZE64A5N
5M160ZE64A5N
Intel
IC CPLD 128MC 7.5NS 64EQFP
5M1270ZT144A5N Description
Overview of Intel 5M1270ZT144A5N

The Intel 5M1270ZT144A5N is a versatile microcontroller designed for embedded applications, particularly in areas such as industrial automation, consumer electronics, and automotive systems. This microcontroller is part of Intel's 5M series, which is recognized for its performance, efficiency, and adaptability to various tasks.

Key Specifications

- Architecture: The Intel 5M1270ZT144A5N is based on a 32-bit architecture, which allows for efficient processing and handling of complex tasks, making it suitable for a wide range of applications.

- Clock Speed: It operates at a maximum clock frequency of 72 MHz, providing sufficient processing power for real-time applications and enabling quick execution of instructions.

- Flash Memory: The microcontroller features 128 KB of flash memory, which is used for storing the program code and other critical data. This amount of memory is adequate for many embedded applications, allowing for complex algorithms and data handling.

- SRAM: It includes 8 KB of static RAM (SRAM), which is essential for temporary data storage during program execution. This allows for fast access to frequently used data and variables.

- General Purpose I/O (GPIO): The device supports up to 32 GPIO pins, which can be configured for various functions such as digital input/output, analog input, and communication interfaces. This flexibility is crucial for interfacing with different sensors and actuators.

- Communication Interfaces: The 5M1270ZT144A5N supports multiple communication protocols, including:
- I2C: For connecting to peripheral devices and sensors, allowing for easy integration into larger systems.
- SPI: For high-speed data transfer, which is essential for applications requiring rapid communication between devices.
- UART: For serial communication, enabling straightforward integration with other systems and devices.

- Analog-to-Digital Converter (ADC): It features a 10-bit ADC, allowing for the conversion of analog signals into digital data for processing. This is particularly useful in applications that require sensor data acquisition.

- Timers: The microcontroller includes several timers that can be used for various timing applications, such as generating PWM signals for motor control or measuring time intervals for event counting.

- Power Supply: The operating voltage range is typically between 2.7V to 5.5V, making it suitable for battery-powered applications and ensuring compatibility with a variety of power sources.

- Package Type: The Intel 5M1270ZT144A5N is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is designed for easy mounting on printed circuit boards (PCBs) and provides a compact solution for space-constrained applications.

Performance Features

The Intel 5M1270ZT144A5N is designed to deliver reliable performance in demanding environments. Its 32-bit architecture allows for efficient execution of complex algorithms, while the high clock speed ensures that tasks are completed quickly. The combination of ample flash memory and SRAM enables the microcontroller to handle sophisticated applications without performance bottlenecks.

Applications

Due to its versatile features, the Intel 5M1270ZT144A5N is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for machinery and equipment, where real-time processing and reliability are critical.
- Consumer Electronics: Integrated into devices such as smart appliances, where connectivity and user interaction are essential.
- Automotive Systems: Employed in various automotive applications, including engine control units and infotainment systems, where performance and efficiency are paramount.

In summary, the Intel 5M1270ZT144A5N microcontroller stands out for its robust specifications and versatility, making it an excellent choice for developers looking to implement reliable and efficient embedded solutions across various industries.
5M1270ZT144A5N Compare Parts
  • 5M1270ZT144A5N vs 5M160ZT100C5N
  • 5M1270ZT144A5N vs 5M160ZT100C4N
  • 5M1270ZT144A5N vs 5M160ZT100A5N
  • 5M1270ZT144A5N vs 5M160ZM68I5N
  • 5M1270ZT144A5N vs 5M160ZM68C5N
  • 5M1270ZT144A5N vs 5M160ZM68C4N
  • 5M1270ZT144A5N vs 5M160ZM100I5N
  • 5M1270ZT144A5N vs 5M160ZM100C5N
  • 5M1270ZT144A5N vs 5M160ZM100C4N
  • 5M1270ZT144A5N vs 5M160ZE64I5N
  • 5M1270ZT144A5N vs 5M160ZE64C5N
  • 5M1270ZT144A5N vs 5M160ZE64C4N
  • 5M1270ZT144A5N vs 5M160ZE64A5N
  • 5M1270ZT144A5N vs 5M1270ZT144I5N
  • 5M1270ZT144A5N vs 5M1270ZT144I5
  • 5M1270ZT144A5N vs 5M1270ZT144C5N
  • 5M1270ZT144A5N vs 5M1270ZT144C4N
  • 5M1270ZT144A5N vs 5M1270ZF324I5N
  • 5M1270ZT144A5N vs 5M1270ZF324C5N
  • 5M1270ZT144A5N vs 5M1270ZF324C4N
  • 5M1270ZT144A5N vs 5M1270ZF256I5N
  • 5M1270ZT144A5N vs 5M1270ZF256C5N
  • 5M1270ZT144A5N vs 5M1270ZF256C4N
  • 5M1270ZT144A5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you