5M1270ZF324C4N
5M1270ZF324C4N
Active
Description:  IC CPLD 980MC 6.2NS 324FBGA
Manufacturer:  Intel
History Price: $29.61000
In Stock: 25500
5M1270ZF324C4N Specification
Specification
Part No
5M1270ZF324C4N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
271
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
324-LBGA
Supplier Device Package
324-FBGA (19x19)
5M1270ZF324C4N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZE64A5N
5M160ZE64A5N
Intel
IC CPLD 128MC 7.5NS 64EQFP
5M1270ZF324C4N Description
Introduction to Intel 5M1270ZF324C4N

The Intel 5M1270ZF324C4N is a member of the MAX 5000 series of programmable logic devices (PLDs) designed for a variety of applications, including digital signal processing, telecommunications, and industrial control systems. This device is known for its flexibility, high performance, and low power consumption, making it suitable for a wide range of design requirements.

Key Specifications

- Type: Programmable Logic Device (PLD)
- Technology: CMOS
- Logic Elements (LEs): 1,270
- Maximum User I/O Pins: 124
- Maximum Operating Frequency: 100 MHz
- Supply Voltage (VCC): 3.0V to 3.6V
- Power Consumption: Typically 200 mW (dynamic), 50 µW (static)
- Package Type: Fine-Pitch Ball Grid Array (FBGA)
- Package Size: 324-ball, 27 mm x 27 mm
- Operating Temperature Range: -40°C to +85°C

Electrical Characteristics

The 5M1270ZF324C4N features a range of electrical characteristics that enhance its performance in various applications. The device operates at a low supply voltage, which contributes to reduced power consumption and heat generation. The high maximum operating frequency allows for efficient processing of complex logic functions.

- Input Voltage Levels: The device supports TTL and CMOS input levels, making it compatible with a wide range of digital circuits.
- Output Drive Capability: The outputs can drive up to 24 mA, allowing for direct connection to other logic devices without the need for additional buffering.

Programmability and Configuration

The 5M1270ZF324C4N is designed for easy programmability, allowing designers to implement custom logic functions without the need for complex hardware. The device can be configured using Intel's Quartus Prime software, which provides a user-friendly interface for designing and simulating logic circuits.

- Design Flexibility: The device supports a variety of design methodologies, including schematic entry, hardware description languages (HDLs), and graphical design tools.
- Reprogrammability: The PLD can be reprogrammed multiple times, allowing for design iterations and updates without the need for new hardware.

Applications

The Intel 5M1270ZF324C4N is versatile and can be used in a variety of applications, including:

- Digital Signal Processing: Ideal for implementing algorithms in audio, video, and communication systems.
- Telecommunications: Suitable for use in networking equipment, where high-speed data processing is essential.
- Industrial Control Systems: Can be employed in automation and control applications, providing reliable logic functions in harsh environments.

Mechanical Characteristics

The FBGA package of the 5M1270ZF324C4N is designed for surface mounting, which is advantageous for automated assembly processes. The compact size of the package allows for efficient use of PCB space, making it suitable for modern electronic designs. The ball grid array configuration ensures reliable connections and minimizes parasitic capacitance.

Conclusion

The Intel 5M1270ZF324C4N is a high-performance programmable logic device that excels in a wide range of applications. With its robust specifications, including a high number of logic elements, low power consumption, and flexible programmability, it is an excellent choice for engineers looking to implement custom logic solutions. Its versatility across different applications, combined with its thermal management features and compact packaging, makes it a valuable component in modern electronic systems.
5M1270ZF324C4N Compare Parts
  • 5M1270ZF324C4N vs 5M160ZT100C5N
  • 5M1270ZF324C4N vs 5M160ZT100C4N
  • 5M1270ZF324C4N vs 5M160ZT100A5N
  • 5M1270ZF324C4N vs 5M160ZM68I5N
  • 5M1270ZF324C4N vs 5M160ZM68C5N
  • 5M1270ZF324C4N vs 5M160ZM68C4N
  • 5M1270ZF324C4N vs 5M160ZM100I5N
  • 5M1270ZF324C4N vs 5M160ZM100C5N
  • 5M1270ZF324C4N vs 5M160ZM100C4N
  • 5M1270ZF324C4N vs 5M160ZE64I5N
  • 5M1270ZF324C4N vs 5M160ZE64C5N
  • 5M1270ZF324C4N vs 5M160ZE64C4N
  • 5M1270ZF324C4N vs 5M160ZE64A5N
  • 5M1270ZF324C4N vs 5M1270ZT144I5N
  • 5M1270ZF324C4N vs 5M1270ZT144I5
  • 5M1270ZF324C4N vs 5M1270ZT144C5N
  • 5M1270ZF324C4N vs 5M1270ZT144C4N
  • 5M1270ZF324C4N vs 5M1270ZT144A5N
  • 5M1270ZF324C4N vs 5M1270ZF324I5N
  • 5M1270ZF324C4N vs 5M1270ZF324C5N
  • 5M1270ZF324C4N vs 5M1270ZF256I5N
  • 5M1270ZF324C4N vs 5M1270ZF256C5N
  • 5M1270ZF324C4N vs 5M1270ZF256C4N
  • 5M1270ZF324C4N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you