5M160ZM68I5N
5M160ZM68I5N
Active
Description:  IC CPLD 128MC 7.5NS 68MBGA
Manufacturer:  Intel
History Price: $7.68905
In Stock: 4200
5M160ZM68I5N Specification
Specification
Part No
5M160ZM68I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
160
Number of Macrocells
128
Number of Gates
-
Number of I/O
52
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
68-TFBGA
Supplier Device Package
68-MBGA (5x5)
5M160ZM68I5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZM68I5N Description
Overview of Intel 5M160ZM68I5N

The Intel 5M160ZM68I5N is a member of the Intel MAX 10 FPGA family, designed for a variety of applications that require high performance, flexibility, and low power consumption. This FPGA (Field Programmable Gate Array) is particularly suitable for applications in communications, automotive, industrial control, and consumer electronics, where rapid prototyping and customization are essential.

Key Specifications

- Device Family: Intel MAX 10
- Logic Elements (LEs): 16,000
- Maximum User I/O Pins: 68
- Maximum RAM Blocks: 576 Kbits
- Maximum DSP Blocks: 36
- Operating Voltage: 1.2 V (core), 3.3 V (I/O)
- Package Type: FQFP (Fine Pitch Quad Flat Package)
- Package Size: 10 mm x 10 mm
- Temperature Range: Industrial (-40°C to +100°C)
- Configuration: Flash-based configuration memory

Performance Characteristics

The Intel 5M160ZM68I5N is designed to deliver high performance with low power consumption. The architecture allows for efficient logic utilization, enabling designers to implement complex algorithms and functions. The device features a high-speed interconnect fabric that supports fast data transfer rates, making it suitable for applications that require real-time processing.

Memory and Logic Resources

With 16,000 logic elements, the 5M160ZM68I5N provides ample resources for implementing a wide range of digital designs. The 576 Kbits of RAM blocks allow for efficient data storage and manipulation, while the 36 DSP blocks enable high-performance signal processing capabilities. This combination of resources makes the FPGA suitable for applications such as digital filtering, image processing, and complex mathematical computations.

I/O Capabilities

The device supports up to 68 user I/O pins, which can be configured for various functions, including general-purpose I/O, high-speed serial interfaces, and communication protocols. The flexibility in I/O configuration allows designers to tailor the FPGA to meet specific application requirements, enhancing its versatility in different environments.

Power Management

The Intel 5M160ZM68I5N is designed with power efficiency in mind. The core operates at 1.2 V, while the I/O pins can operate at 3.3 V, allowing for compatibility with a wide range of external devices. The low power consumption makes it ideal for battery-operated applications and systems where thermal management is critical.

Applications

The Intel 5M160ZM68I5N is suitable for a variety of applications, including:

- Communications: Used in networking equipment for data processing and protocol handling.
- Industrial Control: Implementing control algorithms for automation and robotics.
- Automotive: Used in advanced driver-assistance systems (ADAS) and infotainment systems.
- Consumer Electronics: Enabling features in smart devices and home automation systems.

Advantages

- Flexibility: The FPGA can be reprogrammed to adapt to changing requirements, making it ideal for prototyping and iterative design processes.
- High Performance: With a combination of logic elements, RAM, and DSP blocks, the device can handle complex computations efficiently.
- Low Power Consumption: The design focuses on energy efficiency, making it suitable for a wide range of applications, including those with strict power constraints.

Conclusion

The Intel 5M160ZM68I5N is a powerful and flexible FPGA that meets the demands of modern electronic applications. Its robust specifications, including a significant number of logic elements, memory resources, and low power consumption, make it an excellent choice for engineers and designers looking to implement complex digital designs. Whether used in communications, industrial control, automotive, or consumer electronics, the 5M160ZM68I5N stands out as a reliable component in the FPGA market, providing the necessary performance and adaptability for a wide range of applications.
5M160ZM68I5N Compare Parts
  • 5M160ZM68I5N vs 5M160ZT100C5N
  • 5M160ZM68I5N vs 5M160ZT100C4N
  • 5M160ZM68I5N vs 5M160ZT100A5N
  • 5M160ZM68I5N vs 5M160ZM68C5N
  • 5M160ZM68I5N vs 5M160ZM68C4N
  • 5M160ZM68I5N vs 5M160ZM100I5N
  • 5M160ZM68I5N vs 5M160ZM100C5N
  • 5M160ZM68I5N vs 5M160ZM100C4N
  • 5M160ZM68I5N vs 5M160ZE64I5N
  • 5M160ZM68I5N vs 5M160ZE64C5N
  • 5M160ZM68I5N vs 5M160ZE64C4N
  • 5M160ZM68I5N vs 5M160ZE64A5N
  • 5M160ZM68I5N vs 5M1270ZT144I5N
  • 5M160ZM68I5N vs 5M1270ZT144I5
  • 5M160ZM68I5N vs 5M1270ZT144C5N
  • 5M160ZM68I5N vs 5M1270ZT144C4N
  • 5M160ZM68I5N vs 5M1270ZT144A5N
  • 5M160ZM68I5N vs 5M1270ZF324I5N
  • 5M160ZM68I5N vs 5M1270ZF324C5N
  • 5M160ZM68I5N vs 5M1270ZF324C4N
  • 5M160ZM68I5N vs 5M1270ZF256I5N
  • 5M160ZM68I5N vs 5M1270ZF256C5N
  • 5M160ZM68I5N vs 5M1270ZF256C4N
  • 5M160ZM68I5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you