5M160ZM100C4N
5M160ZM100C4N
Active
Description:  IC CPLD 128MC 7.5NS 100MBGA
Manufacturer:  Intel
History Price: $7.98601
In Stock: 48700
5M160ZM100C4N Specification
Specification
Part No
5M160ZM100C4N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
160
Number of Macrocells
128
Number of Gates
-
Number of I/O
79
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-MBGA (6x6)
5M160ZM100C4N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZM100C4N Description

## Intel 5M160ZM100C4N Overview

The Intel 5M160ZM100C4N is a field-programmable gate array (FPGA) from the MAX 5 family. It is designed to offer low power, high performance, and flexibility for a wide range of applications. The MAX 5 series is well-known for its non-volatile configuration memory, which provides excellent reliability and low cost for various consumer, industrial, and communication devices. The 5M160ZM100C4N, in particular, is a mid-range device that balances complexity with power efficiency, making it suitable for a wide range of embedded systems, communications, automotive, and industrial applications.

## Key Features

* Low Power Consumption: One of the key features of the 5M160ZM100C4N is its low power consumption, which makes it ideal for battery-powered and power-sensitive applications. The MAX 5 family is known for its low static and dynamic power usage.

* High Density Logic Resources: The 5M160ZM100C4N offers a robust array of logic resources that includes a large number of configurable logic blocks (CLBs), ensuring the device can handle complex logic tasks. It also provides ample memory resources such as block RAMs for large data storage.

* Integrated Non-Volatile Memory: The device includes an integrated non-volatile flash memory, which allows it to retain its configuration even when powered off. This eliminates the need for external configuration devices, simplifying the overall system design.

* Flexible I/O Configuration: It supports a wide range of I/O standards, including LVDS, LVCMOS, and others, allowing the FPGA to interface with various devices in embedded systems, communications, and consumer electronics.

* On-Chip Clock Management: The 5M160ZM100C4N provides several clock management features, such as clock dividers and phase-locked loops (PLLs), enabling precise clock distribution and timing control in the FPGA fabric.

* Low Latency: The FPGA is optimized for low-latency processing, making it suitable for high-speed signal processing applications.

* High-Speed I/O: It supports high-speed I/O interfaces with speeds up to 400 Mbps, making it ideal for communication systems requiring fast data exchange.

* Flash-based Configuration Memory: The 5M160ZM100C4N uses flash-based configuration memory, which provides fast configuration times and high reliability in embedded applications. The non-volatile memory also ensures that the FPGA’s configuration is preserved even in power-down situations.

* System-on-Chip (SoC) Capabilities: The FPGA offers system-level capabilities, including the integration of memory blocks and multipliers, that allow users to implement more complex designs.

## Electrical Specifications

* Logic Elements (LEs): 160K LEs
* Block RAMs: 7.5 Mb of block RAM, enabling efficient data handling and temporary storage for larger designs.
* Flash Memory: 2 Mb of integrated flash memory for non-volatile configuration storage.
* I/O Pins: 100 pins available for general-purpose I/O, with support for various voltage standards including LVTTL, LVCMOS, and LVDS.
* Operating Voltage Range: 1.8V to 3.3V (IO and core power supply)
* Operating Temperature Range: -40°C to +100°C, which makes it suitable for industrial and automotive environments where extended temperature ranges are needed.
* Maximum I/O Speed: 400 Mbps
* Package Type: 100-pin TQFP (Thin Quad Flat Package)
* Maximum Static Power Consumption: 0.5W (at full load)

## Protection Features

* Overcurrent Protection: The device includes built-in overcurrent protection on I/O pins, ensuring that the FPGA is not damaged in case of excessive current draw.

* Hot Swap Protection: The 5M160ZM100C4N supports hot-swapping, which ensures that the FPGA can be safely inserted or removed from a live system without causing damage to the device or other components.

* Thermal Protection: The FPGA is equipped with internal thermal protection mechanisms to prevent overheating during extended operation. The device's thermal performance is critical for industrial and automotive applications, where extended periods of use at high ambient temperatures are common.

* ESD Protection: The 5M160ZM100C4N provides built-in electrostatic discharge (ESD) protection on I/O pins, ensuring safe operation in environments prone to ESD events.

## Applications

* Embedded Systems: The Intel 5M160ZM100C4N is widely used in embedded systems that require flexible logic and I/O interfaces. Its low power consumption and compact form factor make it ideal for consumer electronics, smart devices, and automotive embedded systems.

* Industrial Control: The device is suitable for industrial automation and control applications, where reliable performance in harsh environments is required. It can be used in systems for monitoring, process control, and machine automation.

* Signal Processing: The FPGA is well-suited for real-time signal processing tasks, such as filtering, modulation, and demodulation, thanks to its fast processing speed and parallel architecture.

* Networking Equipment: In communication systems, such as routers, switches, and base stations, the 5M160ZM100C4N can handle high-speed data processing, error correction, and encryption tasks. Its high-speed I/O and low-latency features make it ideal for networking hardware.

* Automotive Applications: Due to its extended temperature range and reliability, the 5M160ZM100C4N is often used in automotive applications like engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

* Consumer Electronics: The device can be used in a wide range of consumer electronics, including audio/video devices, portable computing, and wearables. Its low power and integration capabilities make it ideal for power-sensitive consumer products.

## Conclusion

The Intel 5M160ZM100C4N is a highly versatile, low-power FPGA that offers high-density logic, flexible I/O capabilities, and integrated non-volatile memory, making it suitable for a broad range of applications. With features such as high-speed I/O, low-latency processing, and built-in protection, it is a great choice for industrial, automotive, consumer electronics, and embedded system designs. Its low static power consumption and efficient configuration storage make it an attractive option for power-sensitive systems, while its high reliability ensures dependable operation in mission-critical environments.
5M160ZM100C4N Compare Parts
  • 5M160ZM100C4N vs 5M160ZT100C5N
  • 5M160ZM100C4N vs 5M160ZT100C4N
  • 5M160ZM100C4N vs 5M160ZT100A5N
  • 5M160ZM100C4N vs 5M160ZM68I5N
  • 5M160ZM100C4N vs 5M160ZM68C5N
  • 5M160ZM100C4N vs 5M160ZM68C4N
  • 5M160ZM100C4N vs 5M160ZM100I5N
  • 5M160ZM100C4N vs 5M160ZM100C5N
  • 5M160ZM100C4N vs 5M160ZE64I5N
  • 5M160ZM100C4N vs 5M160ZE64C5N
  • 5M160ZM100C4N vs 5M160ZE64C4N
  • 5M160ZM100C4N vs 5M160ZE64A5N
  • 5M160ZM100C4N vs 5M1270ZT144I5N
  • 5M160ZM100C4N vs 5M1270ZT144I5
  • 5M160ZM100C4N vs 5M1270ZT144C5N
  • 5M160ZM100C4N vs 5M1270ZT144C4N
  • 5M160ZM100C4N vs 5M1270ZT144A5N
  • 5M160ZM100C4N vs 5M1270ZF324I5N
  • 5M160ZM100C4N vs 5M1270ZF324C5N
  • 5M160ZM100C4N vs 5M1270ZF324C4N
  • 5M160ZM100C4N vs 5M1270ZF256I5N
  • 5M160ZM100C4N vs 5M1270ZF256C5N
  • 5M160ZM100C4N vs 5M1270ZF256C4N
  • 5M160ZM100C4N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you