5M160ZE64I5N
5M160ZE64I5N
Active
Description:  IC CPLD 128MC 7.5NS 64EQFP
Manufacturer:  Intel
History Price: $6.96000
In Stock: 17600
5M160ZE64I5N Specification
Specification
Part No
5M160ZE64I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
160
Number of Macrocells
128
Number of Gates
-
Number of I/O
54
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-EQFP (7x7)
5M160ZE64I5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZE64I5N Description

## Overview of Intel 5M160ZE64I5N

The Intel 5M160ZE64I5N is a field-programmable gate array (FPGA) device from Intel's MAX 5 series. It is designed for high-performance applications that require programmable logic with flexible and efficient system integration. The MAX 5 series is known for its low power consumption, compact form factor, and the ability to handle high-speed and complex tasks. The 5M160ZE64I5N is used in various industries such as communications, industrial automation, automotive, and consumer electronics due to its versatility.

## Key Specifications

* Device Family: MAX 5 FPGA
* Logic Elements (LEs): 160,000
* Embedded Memory: 5,120 Kbits of embedded memory
* I/O Pins: 64 (standard I/O pins)
* Package Type: 64-pin QFP (Quad Flat Package)
* Speed Grade: 5
* Voltage Supply (Vcc): 3.3V, 2.5V
* Operating Temperature: -40°C to 100°C (industrial grade)
* Power Consumption: Low power consumption with various power management options
* Maximum Operating Frequency: 150 MHz (depends on configuration)

## Functional Description

The Intel 5M160ZE64I5N is an FPGA that is optimized for a wide range of logic design and processing applications. The MAX 5 family devices, including the 5M160ZE64I5N, combine features such as high logic capacity, embedded memory blocks, and dedicated I/O support with low power operation, making it suitable for both portable and industrial applications.

This device is especially suited for applications requiring high-speed processing and complex data manipulation. It comes with Embedded Block RAM (EBR) that provides efficient memory storage and fast access to data. In addition, it supports logic elements that can be configured for a wide variety of functions, such as arithmetic operations, control processing, and digital signal processing.

The 5M160ZE64I5N FPGA device has excellent timing characteristics with a maximum frequency of up to 150 MHz, making it suitable for real-time applications that require rapid processing.

## Embedded Features

* Embedded Memory: The device features Block RAM (BRAM), which is integrated memory that can be configured for different sizes and data widths. This allows the FPGA to hold intermediate values or buffers for faster processing.
* DSP Blocks: The 5M160ZE64I5N includes dedicated digital signal processing (DSP) blocks, providing enhanced performance for mathematical operations, such as multiplication and addition, typically used in signal processing applications.
* High-Speed I/O: The device offers high-speed I/O that supports both LVCMOS and LVTTL standards, making it highly compatible with various digital systems.
* Configuration Options: The device supports JTAG for programming and configuration, and can be reprogrammed as needed for different application requirements.

## Applications

The 5M160ZE64I5N is widely used in applications that require programmable logic, flexibility, and low power consumption. Some examples include:

* Communication Systems: Its high-speed data processing capabilities make it ideal for applications such as telecommunications, networking, and data transfer systems.
* Automotive Systems: In automotive electronics, FPGAs like the 5M160ZE64I5N are used for high-speed control systems, sensors, and automotive infotainment.
* Industrial Automation: The device can be used for programmable logic controllers (PLCs), motor control, and various real-time processing tasks.
* Consumer Electronics: Its low power consumption and small form factor make it suitable for consumer electronics applications, including cameras, audio systems, and video processing.
* Medical Devices: The FPGA’s capability to perform real-time data processing is also beneficial for medical imaging and diagnostics.

## Features

* Low Power: The MAX 5 FPGAs are known for their low power consumption, making the 5M160ZE64I5N suitable for battery-powered and energy-efficient systems.
* Reconfigurability: As an FPGA, the 5M160ZE64I5N can be reprogrammed to meet changing application needs, providing flexibility for design changes and updates.
* High Logic Density: With 160,000 logic elements, this device offers substantial processing power in a compact package, allowing designers to integrate complex logic functions in a single chip.
* Flexible I/O: The device offers flexible I/O options that allow for a wide variety of connection standards, ensuring compatibility with numerous external systems.
* Built-in Configuration Memory: The device can store configuration data internally, making it easier to implement in systems that require frequent updates or reconfigurations.

## Pin Configuration

* Pin 1 to Pin 64: 64 I/O pins (these can be configured as input, output, or bidirectional based on application needs)
* Pin 1–8: Power pins (Vcc and GND)
* Pin 9: Configuration pin (for JTAG programming)
* Pin 10–64: User-defined I/O pins, including clock, reset, and data lines for communication with external devices

## Conclusion

The Intel 5M160ZE64I5N FPGA offers a powerful combination of low power consumption, high logic density, and flexible reconfigurability, making it ideal for a wide range of applications, from communication systems to industrial automation. Its embedded memory, DSP capabilities, and efficient design provide excellent performance for both low and high-speed data processing tasks. This device is an excellent choice for engineers seeking to implement custom logic functions in a variety of modern systems.
5M160ZE64I5N Compare Parts
  • 5M160ZE64I5N vs 5M160ZT100C5N
  • 5M160ZE64I5N vs 5M160ZT100C4N
  • 5M160ZE64I5N vs 5M160ZT100A5N
  • 5M160ZE64I5N vs 5M160ZM68I5N
  • 5M160ZE64I5N vs 5M160ZM68C5N
  • 5M160ZE64I5N vs 5M160ZM68C4N
  • 5M160ZE64I5N vs 5M160ZM100I5N
  • 5M160ZE64I5N vs 5M160ZM100C5N
  • 5M160ZE64I5N vs 5M160ZM100C4N
  • 5M160ZE64I5N vs 5M160ZE64C5N
  • 5M160ZE64I5N vs 5M160ZE64C4N
  • 5M160ZE64I5N vs 5M160ZE64A5N
  • 5M160ZE64I5N vs 5M1270ZT144I5N
  • 5M160ZE64I5N vs 5M1270ZT144I5
  • 5M160ZE64I5N vs 5M1270ZT144C5N
  • 5M160ZE64I5N vs 5M1270ZT144C4N
  • 5M160ZE64I5N vs 5M1270ZT144A5N
  • 5M160ZE64I5N vs 5M1270ZF324I5N
  • 5M160ZE64I5N vs 5M1270ZF324C5N
  • 5M160ZE64I5N vs 5M1270ZF324C4N
  • 5M160ZE64I5N vs 5M1270ZF256I5N
  • 5M160ZE64I5N vs 5M1270ZF256C5N
  • 5M160ZE64I5N vs 5M1270ZF256C4N
  • 5M160ZE64I5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you