☰
10AX115
10AX115
Active
Description:  LOGIC IC'S
Manufacturer:  Intel
Datasheet:   10AX115 Datasheet
History Price: Active
In Stock: 32470
10AX115 Specification
Specification
Part No
10AX115
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
10AX115 Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AX115 Description
The Intel 10AX115 is a high-performance FPGA (Field Programmable Gate Array) device from Intel%27s Agilex series, designed for a wide range of applications, including data centers, telecommunications, automotive, and industrial automation. The Agilex family is known for its advanced architecture, which combines high performance with flexibility, making it suitable for complex designs that require significant processing power and adaptability.

## Overview

The Intel 10AX115 FPGA is built on a 10nm process technology, which allows for a high density of logic elements and efficient power consumption. This device is particularly well-suited for applications that demand high bandwidth, low latency, and the ability to handle complex algorithms. The 10AX115 is equipped with a rich set of features, including high-speed transceivers, embedded memory, and DSP blocks, making it a versatile choice for various design requirements.

## Key Specifications

1. Device Family: Agilex FPGAs

2. Logic Elements:
- The 10AX115 features approximately 1.15 million logic elements (LEs), providing ample resources for implementing complex digital designs.

3. Embedded Memory:
- The device includes up to 2.5 Mbits of embedded memory, which can be configured as RAM or ROM, allowing for efficient data storage and retrieval.

4. Digital Signal Processing (DSP) Blocks:
- The 10AX115 is equipped with up to 240 DSP blocks, each capable of performing high-speed arithmetic operations, making it ideal for applications such as signal processing and machine learning.

5. Transceivers:
- The FPGA includes high-speed transceivers that support data rates of up to 28 Gbps, enabling high-bandwidth communication for applications such as networking and data center interconnects.

6. I/O Pins:
- The device supports a wide range of I/O standards, with up to 480 user I/O pins, allowing for flexible interfacing with other components and systems.

7. Power Consumption:
- The 10AX115 is designed for efficient power usage, with a typical power consumption of around 10 W, depending on the configuration and operating conditions.

8. Package Options:
- The FPGA is available in various package options, including FFG and FFGB packages, which provide different pin counts and form factors to suit various design needs.

9. Operating Temperature Range:
- The device is available in commercial and industrial temperature grades, with an operating temperature range of -40°C to +100°C for industrial applications.

## Applications

The Intel 10AX115 FPGA is suitable for a wide range of applications, including:

- Data Centers: Used for high-performance computing, data processing, and network acceleration.
- Telecommunications: Ideal for implementing protocols and algorithms in 5G networks and other communication systems.
- Automotive: Suitable for advanced driver-assistance systems (ADAS) and in-vehicle networking applications.
- Industrial Automation: Used in robotics, control systems, and real-time data processing.

## Advantages

1. High Performance: The 10AX115 offers significant processing power, enabling complex algorithms and high-speed data processing.

2. Flexibility: As a programmable device, the FPGA can be reconfigured to meet changing requirements, making it suitable for a variety of applications.

3. Scalability: The Agilex architecture allows for scalability, enabling designers to choose the right device for their specific needs.

4. Rich Ecosystem: Intel provides a comprehensive development environment, including software tools and IP cores, to facilitate design and implementation.

## Conclusion

The Intel 10AX115 FPGA is a powerful and versatile device that meets the demands of modern applications requiring high performance, flexibility, and efficiency. With its advanced architecture, rich feature set, and support for high-speed communication, the 10AX115 is an excellent choice for engineers and designers looking to implement complex digital systems across various industries. Whether in data centers, telecommunications, automotive, or industrial automation, the Intel 10AX115 FPGA stands out as a reliable solution for today%27s challenging design requirements.
10AX115 Compare Parts
  • 10AX115 vs 10AX115U4F45I3SGES
  • 10AX115 vs 10AX115U4F45I3SGE2
  • 10AX115 vs 10AX115U4F45I3SG
  • 10AX115 vs 10AX115U4F45I3LG
  • 10AX115 vs 10AX115U4F45E3SG
  • 10AX115 vs 10AX115U4F45E3LG
  • 10AX115 vs 10AX115U3F45I3SGES
  • 10AX115 vs 10AX115U3F45I2SGES
  • 10AX115 vs 10AX115U3F45I2SGE2
  • 10AX115 vs 10AX115U3F45I2SG
  • 10AX115 vs 10AX115U3F45I2LG
  • 10AX115 vs 10AX115U3F45E2SG
  • 10AX115 vs 10AX115U3F45E2LG
  • 10AX115 vs 10AX115U2F45I2SGES
  • 10AX115 vs 10AX115U2F45I2SGE2
  • 10AX115 vs 10AX115U2F45I2SG
  • 10AX115 vs 10AX115U2F45I2LG
  • 10AX115 vs 10AX115U2F45I1SG
  • 10AX115 vs 10AX115U2F45E2SG
  • 10AX115 vs 10AX115U2F45E2LG
  • 10AX115 vs 10AX115U2F45E1SG
  • 10AX115 vs 10AX115U1F45I2SGES
  • 10AX115 vs 10AX115U1F45I1SG
  • 10AX115 vs 10AX115U1F45E1SG
  • 10AX115 vs 10AX115S4F45I4SGES
  • 10AX115 vs 10AX115S4F45I3SGES
  • 10AX115 vs 10AX115S4F45I3SGE2
  • 10AX115 vs 10AX115S4F45I3SG
  • 10AX115 vs 10AX115S4F45I3LG
  • 10AX115 vs 10AX115S4F45E3SG
  • 10AX115 vs 10AX115S4F45E3LG
  • 10AX115 vs 10AX115S3F45I3SGES
  • 10AX115 vs 10AX115S3F45I2SGES
  • 10AX115 vs 10AX115S3F45I2SGE2
  • 10AX115 vs 10AX115S3F45I2SG
  • 10AX115 vs 10AX115S3F45I2LG
  • 10AX115 vs 10AX115S3F45E2SG
  • 10AX115 vs 10AX115S3F45E2LG
  • 10AX115 vs 10AX115S2F45I2SGES
  • 10AX115 vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend