☰
10AX027
10AX027
Active
Description:  LOGIC IC'S
Manufacturer:  Intel
Datasheet:   10AX027 Datasheet
History Price: Active
In Stock: 43020
10AX027 Specification
Specification
Part No
10AX027
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
10AX027 Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AX027 Description
The Intel 10AX027 is a member of the Intel Agilex FPGA family, designed to provide high performance, flexibility, and efficiency for a wide range of applications, including data centers, telecommunications, automotive, and industrial systems. The Agilex series is known for its advanced architecture, which combines the benefits of FPGA technology with the capabilities of high-performance computing.

## Key Specifications:

1. Part Number: 10AX027
2. Device Family: Intel Agilex FPGA
3. Logic Elements (LEs): Approximately 27,000 logic elements
4. Embedded Memory: Up to 1.5 Mbits of embedded memory
5. Digital Signal Processing (DSP) Blocks: Up to 90 DSP blocks, each capable of performing complex mathematical operations
6. Maximum I/O Pins: Up to 256 I/O pins, depending on the package
7. Package Options: Available in various packages, including FFG and FFGD, with different pin counts and dimensions
8. Power Supply Voltage: Core voltage typically around 1.2V, with I/O voltage options available
9. Operating Temperature Range: Commercial (0°C to 85°C) and industrial (-40°C to 100°C) temperature grades
10. Configuration Options: Supports multiple configuration modes, including JTAG, AS, and passive serial
11. Transceiver Support: High-speed transceivers supporting data rates up to 28 Gbps for high-bandwidth applications
12. PCIe Support: PCIe Gen4 support for high-speed data transfer and connectivity

## Features:

- High Performance: The 10AX027 FPGA is designed to deliver high performance for complex computations and data processing tasks, making it suitable for applications that require significant processing power.
- Flexible Architecture: The Agilex architecture allows for a high degree of customization, enabling designers to implement specific functionalities tailored to their application needs.
- Advanced DSP Capabilities: With dedicated DSP blocks, the 10AX027 can efficiently handle signal processing tasks, making it ideal for applications in communications, audio processing, and video processing.
- Scalability: The Agilex family offers a range of devices with varying logic element counts and features, allowing for scalability in design and deployment.
- Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and energy-efficient applications.
- Robust I/O Capabilities: The FPGA supports a wide range of I/O standards, providing flexibility in interfacing with various peripherals and systems.

## Applications:

- Data Centers: The 10AX027 is used in data center applications for accelerating workloads, including machine learning, data analytics, and network processing.
- Telecommunications: It is suitable for telecommunications infrastructure, including base stations and routers, where high-speed data processing and low latency are critical.
- Automotive: The FPGA can be employed in automotive applications for advanced driver-assistance systems (ADAS), infotainment systems, and vehicle-to-everything (V2X) communication.
- Industrial Automation: The device is used in industrial automation systems for real-time processing, control, and monitoring of machinery and processes.
- Video and Image Processing: The 10AX027 is ideal for applications requiring high-performance video and image processing, such as video surveillance, broadcasting, and augmented reality.

## Conclusion:

The Intel 10AX027 FPGA is a powerful and versatile device that leverages the advanced capabilities of the Agilex architecture. With its high logic element count, embedded memory, and DSP capabilities, it is well-suited for a variety of demanding applications across multiple industries. Its flexibility, scalability, and low power consumption make it an attractive choice for engineers looking to implement high-performance solutions in data centers, telecommunications, automotive, and industrial automation. The 10AX027 stands out as a reliable and efficient option for modern design challenges, enabling innovation and performance in complex systems.
10AX027 Compare Parts
  • 10AX027 vs 10AX115U4F45I3SGES
  • 10AX027 vs 10AX115U4F45I3SGE2
  • 10AX027 vs 10AX115U4F45I3SG
  • 10AX027 vs 10AX115U4F45I3LG
  • 10AX027 vs 10AX115U4F45E3SG
  • 10AX027 vs 10AX115U4F45E3LG
  • 10AX027 vs 10AX115U3F45I3SGES
  • 10AX027 vs 10AX115U3F45I2SGES
  • 10AX027 vs 10AX115U3F45I2SGE2
  • 10AX027 vs 10AX115U3F45I2SG
  • 10AX027 vs 10AX115U3F45I2LG
  • 10AX027 vs 10AX115U3F45E2SG
  • 10AX027 vs 10AX115U3F45E2LG
  • 10AX027 vs 10AX115U2F45I2SGES
  • 10AX027 vs 10AX115U2F45I2SGE2
  • 10AX027 vs 10AX115U2F45I2SG
  • 10AX027 vs 10AX115U2F45I2LG
  • 10AX027 vs 10AX115U2F45I1SG
  • 10AX027 vs 10AX115U2F45E2SG
  • 10AX027 vs 10AX115U2F45E2LG
  • 10AX027 vs 10AX115U2F45E1SG
  • 10AX027 vs 10AX115U1F45I2SGES
  • 10AX027 vs 10AX115U1F45I1SG
  • 10AX027 vs 10AX115U1F45E1SG
  • 10AX027 vs 10AX115S4F45I4SGES
  • 10AX027 vs 10AX115S4F45I3SGES
  • 10AX027 vs 10AX115S4F45I3SGE2
  • 10AX027 vs 10AX115S4F45I3SG
  • 10AX027 vs 10AX115S4F45I3LG
  • 10AX027 vs 10AX115S4F45E3SG
  • 10AX027 vs 10AX115S4F45E3LG
  • 10AX027 vs 10AX115S3F45I3SGES
  • 10AX027 vs 10AX115S3F45I2SGES
  • 10AX027 vs 10AX115S3F45I2SGE2
  • 10AX027 vs 10AX115S3F45I2SG
  • 10AX027 vs 10AX115S3F45I2LG
  • 10AX027 vs 10AX115S3F45E2SG
  • 10AX027 vs 10AX115S3F45E2LG
  • 10AX027 vs 10AX115S2F45I2SGES
  • 10AX027 vs 10AX115S2F45I2SGE2
  • 10AX027 FAQ
    Q1: What is the Intel 10AX027?
    The Intel 10AX027 is a member of the Arria 10 GX FPGA family, designed for high-performance applications requiring advanced logic, memory, and digital signal processing capabilities.

    Q2: What is the logic element count of the 10AX027?
    The 10AX027 offers approximately 270,000 logic elements, providing substantial capacity for complex designs.

    Q3: How many adaptive logic modules (ALMs) does the 10AX027 have?
    It contains 101,620 ALMs, facilitating efficient implementation of logic functions.

    Q4: What is the number of embedded memory blocks in the 10AX027?
    The device includes 750 M20K memory blocks, totaling 15 megabits of memory.

    Q5: How many DSP blocks are available in the 10AX027?
    The 10AX027 features 830 variable-precision DSP blocks, suitable for high-speed arithmetic operations.

    Q6: What is the peak floating-point performance of the 10AX027?
    It delivers up to 172 GFLOPS, supporting demanding computational tasks.

    Q7: What is the maximum user I/O pin count for the 10AX027?
    The device supports up to 384 user I/O pins, allowing extensive connectivity options.

    Q8: What is the package type of the 10AX027?
    The 10AX027 is available in a 780-pin F-BGA package, suitable for high-density applications.

    Q9: What is the supply voltage range for the 10AX027?
    The device operates within a supply voltage range of 0.9V to 1.1V.

    Q10: What is the operating temperature range of the 10AX027?
    The 10AX027 is designed to operate within a temperature range of 0°C to +85°C.

    Q11: Does the 10AX027 support LVDS I/O standards?
    Yes, the device supports LVDS I/O standards, enabling high-speed differential signaling.

    Q12: What is the power consumption of the 10AX027?
    Power consumption varies based on configuration and usage but is optimized for performance and efficiency.

    Q13: What configuration options are available for the 10AX027?
    The 10AX027 supports various configuration schemes, including passive and active serial modes.

    Q14: Is the 10AX027 suitable for automotive applications?
    Yes, with its wide operating temperature range and robust performance, the 10AX027 is suitable for automotive applications.

    Q15: What development tools are compatible with the 10AX027?
    The 10AX027 is compatible with Intel's Quartus Prime software suite for design and development.

    Q16: Does the 10AX027 support partial reconfiguration?
    Yes, the device supports partial reconfiguration, allowing for dynamic updates to specific regions of the FPGA.

    Q17: What are the typical applications for the 10AX027?
    Typical applications include high-speed data processing, communications, automotive systems, and industrial control.

    Q18: Is the 10AX027 RoHS compliant?
    Yes, the device complies with RoHS standards, ensuring it meets environmental regulations.

    Q19: What is the lead time for the 10AX027?
    Lead times vary depending on supplier and stock availability; it's recommended to check with distributors for current lead times.

    Q20: What is the typical price range for the 10AX027?
    Pricing varies by distributor and quantity; it's advisable to contact suppliers for current pricing information.
    Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend