☰
10AX022
10AX022
Active
Description:  LOGIC IC'S
Manufacturer:  Intel
Datasheet:   10AX022 Datasheet
History Price: Active
In Stock: 33120
10AX022 Specification
Specification
Part No
10AX022
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
10AX022 Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AX022 Description

The Intel 10AX022 FPGA is part of the Intel Agilex family, known for its high performance and versatility in various applications ranging from communications to data centers. The 10AX022 model is designed to meet the demands of modern computing workloads, offering a balance of performance, power efficiency, and flexibility.

---

## Key Specifications

## 1. General Features

- Family: Agilex FPGAs
- Model: 10AX022
- Device Type: FPGA (Field Programmable Gate Array)
- Process Technology: 10nm SuperFin technology

## 2. Performance Characteristics

- Logic Elements: Approximately 22,000 Logic Elements (LEs)
- DSP Blocks: Up to 96 DSP blocks, supporting high-performance arithmetic operations
- Memory Support:
- Embedded Memory: Up to 1.5 Mbits of embedded memory
- RAM Types: Supports multiple RAM types including M20K and M10K memory blocks

## 3. I/O Specifications

- I/O Pins: Up to 240 I/O pins, configurable for various signaling standards
- Maximum I/O Bandwidth: Up to 20 Gbps
- Supported I/O Standards:
- LVCMOS
- LVTTL
- HSTL
- SSTL
- PCIe Gen4/Gen3

## 4. Power Consumption

- Typical Power Consumption: Varies with design complexity but generally optimized for low power operation
- Power Management:
- Dynamic Voltage and Frequency Scaling (DVFS)
- Multi-voltage support

## 5. Configuration and Programming

- Configuration Modes: JTAG, Active Serial, and Passive Serial
- Programming Interfaces: Standard tools like Intel Quartus Prime provide a comprehensive environment for configuration and programming.

## 6. Connectivity and Protocol Support

- High-Speed Interfaces:
- PCI Express (PCIe) Gen4 (up to 16 lanes)
- 100G Ethernet support
- CPRI, JESD204B

## 7. Reliability and Security Features

- Error Correction: Built-in error correction capabilities for increased reliability
- Hardware Security: Support for secure boot and data protection mechanisms

---

## Detailed Features

## 1. Architecture

The Agilex architecture integrates advanced features that enable efficient parallel processing and high-speed data handling. It employs a network-on-chip (NoC) architecture that enhances communication between different components within the FPGA.

## 2. Logic Elements and DSP Blocks

The logic elements in the 10AX022 are designed to efficiently implement complex algorithms and processes. The integration of DSP blocks provides dedicated hardware for handling signal processing tasks, making it suitable for applications such as digital signal processing (DSP), video processing, and machine learning.

## 3. Memory and Storage

With its substantial embedded memory capacity, the 10AX022 can handle extensive data storage needs for applications requiring large data buffers or caches. The flexible RAM configurations allow for optimization based on specific application requirements.

## 4. I/O Flexibility

The ability to support multiple I/O standards makes the 10AX022 highly adaptable to various interfacing needs. This flexibility is crucial for applications in telecommunications, automotive, and industrial automation.

## 5. Power Efficiency

The 10nm process technology not only improves performance but also significantly reduces power consumption compared to previous generations. The dynamic power management features ensure that the FPGA operates efficiently under varying load conditions, which is essential for battery-powered and compact devices.

## 6. Development Tools

Intel provides a comprehensive set of development tools, including the Intel Quartus Prime software, which offers advanced design entry, synthesis, and optimization capabilities. These tools facilitate rapid prototyping and deployment of designs using the 10AX022 FPGA.

---

## Applications

The Intel 10AX022 FPGA is suitable for a wide range of applications, including:

1. Telecommunications:
- Used in base stations and network equipment for processing high-speed data and supporting various communication protocols.

2. Data Centers:
- Ideal for accelerating data processing workloads, enabling efficient data routing, and improving overall system performance.

3. Automotive:
- Employed in advanced driver-assistance systems (ADAS) and infotainment systems, leveraging its real-time processing capabilities.

4. Industrial Automation:
- Utilized in programmable logic controllers (PLCs), robotics, and other automation solutions where flexibility and performance are critical.

5. Machine Learning and AI:
- Supports AI workloads by providing the necessary computational power for inference and training tasks.

---

## Conclusion

The Intel 10AX022 FPGA represents a significant advancement in FPGA technology, offering a powerful combination of performance, flexibility, and efficiency. Its robust feature set and adaptability make it an excellent choice for a wide array of applications across diverse industries. With Intel's commitment to enhancing development tools and resources, designers can leverage the capabilities of the 10AX022 to create innovative solutions that meet the challenges of modern computing environments.
10AX022 Compare Parts
  • 10AX022 vs 10AX115U4F45I3SGES
  • 10AX022 vs 10AX115U4F45I3SGE2
  • 10AX022 vs 10AX115U4F45I3SG
  • 10AX022 vs 10AX115U4F45I3LG
  • 10AX022 vs 10AX115U4F45E3SG
  • 10AX022 vs 10AX115U4F45E3LG
  • 10AX022 vs 10AX115U3F45I3SGES
  • 10AX022 vs 10AX115U3F45I2SGES
  • 10AX022 vs 10AX115U3F45I2SGE2
  • 10AX022 vs 10AX115U3F45I2SG
  • 10AX022 vs 10AX115U3F45I2LG
  • 10AX022 vs 10AX115U3F45E2SG
  • 10AX022 vs 10AX115U3F45E2LG
  • 10AX022 vs 10AX115U2F45I2SGES
  • 10AX022 vs 10AX115U2F45I2SGE2
  • 10AX022 vs 10AX115U2F45I2SG
  • 10AX022 vs 10AX115U2F45I2LG
  • 10AX022 vs 10AX115U2F45I1SG
  • 10AX022 vs 10AX115U2F45E2SG
  • 10AX022 vs 10AX115U2F45E2LG
  • 10AX022 vs 10AX115U2F45E1SG
  • 10AX022 vs 10AX115U1F45I2SGES
  • 10AX022 vs 10AX115U1F45I1SG
  • 10AX022 vs 10AX115U1F45E1SG
  • 10AX022 vs 10AX115S4F45I4SGES
  • 10AX022 vs 10AX115S4F45I3SGES
  • 10AX022 vs 10AX115S4F45I3SGE2
  • 10AX022 vs 10AX115S4F45I3SG
  • 10AX022 vs 10AX115S4F45I3LG
  • 10AX022 vs 10AX115S4F45E3SG
  • 10AX022 vs 10AX115S4F45E3LG
  • 10AX022 vs 10AX115S3F45I3SGES
  • 10AX022 vs 10AX115S3F45I2SGES
  • 10AX022 vs 10AX115S3F45I2SGE2
  • 10AX022 vs 10AX115S3F45I2SG
  • 10AX022 vs 10AX115S3F45I2LG
  • 10AX022 vs 10AX115S3F45E2SG
  • 10AX022 vs 10AX115S3F45E2LG
  • 10AX022 vs 10AX115S2F45I2SGES
  • 10AX022 vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend