10AT115U3F45E2SGES
10AT115U3F45E2SGES
Obsolete
Description:  IC FPGA 624 I/O 1932FCBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 22100
10AT115U3F45E2SGES Specification
Specification
Part No
10AT115U3F45E2SGES
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
427200
Number of Logic Elements/Cells
1150000
Total RAM Bits
68857856
Number of I/O
624
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FCBGA (45x45)
10AT115U3F45E2SGES PDF Datasheet
10AT115U3F45E2SGES Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115U3F45E2SGES Compare Parts
  • 10AT115U3F45E2SGES vs 10AX115U4F45I3SGES
  • 10AT115U3F45E2SGES vs 10AX115U4F45I3SGE2
  • 10AT115U3F45E2SGES vs 10AX115U4F45I3SG
  • 10AT115U3F45E2SGES vs 10AX115U4F45I3LG
  • 10AT115U3F45E2SGES vs 10AX115U4F45E3SG
  • 10AT115U3F45E2SGES vs 10AX115U4F45E3LG
  • 10AT115U3F45E2SGES vs 10AX115U3F45I3SGES
  • 10AT115U3F45E2SGES vs 10AX115U3F45I2SGES
  • 10AT115U3F45E2SGES vs 10AX115U3F45I2SGE2
  • 10AT115U3F45E2SGES vs 10AX115U3F45I2SG
  • 10AT115U3F45E2SGES vs 10AX115U3F45I2LG
  • 10AT115U3F45E2SGES vs 10AX115U3F45E2SG
  • 10AT115U3F45E2SGES vs 10AX115U3F45E2LG
  • 10AT115U3F45E2SGES vs 10AX115U2F45I2SGES
  • 10AT115U3F45E2SGES vs 10AX115U2F45I2SGE2
  • 10AT115U3F45E2SGES vs 10AX115U2F45I2SG
  • 10AT115U3F45E2SGES vs 10AX115U2F45I2LG
  • 10AT115U3F45E2SGES vs 10AX115U2F45I1SG
  • 10AT115U3F45E2SGES vs 10AX115U2F45E2SG
  • 10AT115U3F45E2SGES vs 10AX115U2F45E2LG
  • 10AT115U3F45E2SGES vs 10AX115U2F45E1SG
  • 10AT115U3F45E2SGES vs 10AX115U1F45I2SGES
  • 10AT115U3F45E2SGES vs 10AX115U1F45I1SG
  • 10AT115U3F45E2SGES vs 10AX115U1F45E1SG
  • 10AT115U3F45E2SGES vs 10AX115S4F45I4SGES
  • 10AT115U3F45E2SGES vs 10AX115S4F45I3SGES
  • 10AT115U3F45E2SGES vs 10AX115S4F45I3SGE2
  • 10AT115U3F45E2SGES vs 10AX115S4F45I3SG
  • 10AT115U3F45E2SGES vs 10AX115S4F45I3LG
  • 10AT115U3F45E2SGES vs 10AX115S4F45E3SG
  • 10AT115U3F45E2SGES vs 10AX115S4F45E3LG
  • 10AT115U3F45E2SGES vs 10AX115S3F45I3SGES
  • 10AT115U3F45E2SGES vs 10AX115S3F45I2SGES
  • 10AT115U3F45E2SGES vs 10AX115S3F45I2SGE2
  • 10AT115U3F45E2SGES vs 10AX115S3F45I2SG
  • 10AT115U3F45E2SGES vs 10AX115S3F45I2LG
  • 10AT115U3F45E2SGES vs 10AX115S3F45E2SG
  • 10AT115U3F45E2SGES vs 10AX115S3F45E2LG
  • 10AT115U3F45E2SGES vs 10AX115S2F45I2SGES
  • 10AT115U3F45E2SGES vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller